Inside Micrometer Bore and ID Gages
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Gage Type: Length; Internal or ID Gage; Indicator; Micrometer; Gaging System or Station; Hole or Slot Gage
- Range: 0.0 to 11
- Gaging Technology: Electronic; Mechanical
- Resolution: 1.00E-6
from Pratt & Whitney Measurement Systems, Inc.
Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and an 80 inch (2032 mm) capacity. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. [See More]
- Gage Type: Internal or ID Gage; Indicator; Micrometer; Gaging System or Station
- Range: 0.0200 to 81
- Gaging Technology: Electronic
- Resolution: 0.1000
from Pratt & Whitney Measurement Systems, Inc.
With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer... [See More]
- Gage Type: Internal or ID Gage; Indicator; Micrometer; Gaging System or Station
- Range: 0.0200 to 49
- Gaging Technology: Electronic
- Resolution: 0.1000
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gage Type: Length; Internal or ID Gage; Bore Gage; Caliper; Indicator; Micrometer; Pin or Plug Gage; Gaging System or Station; Hole or Slot Gage; Thread or Serration Gage
- Range: 0.0 to 64
- Gaging Technology: Electronic; Mechanical
- Resolution: 1.00E-7
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Rigid, lightweight tubular construction. Spindle is hardened through-out and ground, stainless. Locking device. Carbide tipped spherical measuring faces. Interchangeable extensions 44 Cv with cylindrical gage rods that are... [See More]
- Gage Type: Internal or ID Gage; Micrometer
- Range: 5.91 to 11.81
- Gaging Technology: Mechanical
- Resolution: 3.94E-4
from Transcat, Inc.
Product Highlights. Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy. Hardened steel measuring contact points for hardness and durability. Two-point measurement method for direct measurement of holes and bores. Contact point geometry allows the instrument to... [See More]
- Gage Type: Bore Gage; Micrometer
- Range: 0.1200 to 0.2800
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Gage Type: Internal or ID Gage; Micrometer
- Resolution: 1.50E-6
- Range: 0.0 to 0.1575
- Units: Metric
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Measuring head and End piece with mounting bore for interchangeable anvils. Rigid, lightweight tubular construction. Spindle is hardened through-out and ground, stainless. Locking device. Interchangeable extensions 44 Cv with... [See More]
- Gage Type: Internal or ID Gage; Micrometer
- Range: 7.87 to 8.86
- Gaging Technology: Mechanical
- Resolution: 3.94E-4
from Transcat, Inc.
Product Highlights. Two-point contacts for measurement of the inside dimension (ID) of small bores. Vernier scale in inch units for taking precise inside dimension (ID) measurements. Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements. Satin chrome finish helps... [See More]
- Gage Type: Bore Gage; Micrometer
- Range: 0.1600 to 0.2000
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Rigid, lightweight tubular construction. Spindle is hardened through-out and ground, stainless. Measuring faces spherically lapped, one measuring face adjustable. From measuring range 100-125 mm with heat insulators and a locking... [See More]
- Gage Type: Internal or ID Gage; Micrometer
- Range: 1.18 to 7.87
- Gaging Technology: Mechanical
- Resolution: 3.94E-4
from Transcat, Inc.
Product Highlights. Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces. Digital, single-value readout LCD displays in metric units for readability. Statistical Process Control (SPC) output transmits results to a computer or external device through an... [See More]
- Gage Type: Bore Gage; Micrometer
from Mahr Inc.
Product features. Satin chrome finished operating and display units. Spindle is hardened through-out and ground, stainless. Rapid drive with integrated ratchet. Self-centering measuring head consists of 3 laterally positioned anvils, each are offset at intervals of 120 °. Anvils from 12 mm are... [See More]
- Gage Type: Internal or ID Gage; Micrometer
- Range: 0.2362 to 7.87
- Gaging Technology: Mechanical
- Resolution: 3.94E-5 to 1.97E-4