Hopper Bulk Material Loaders and Unloaders

5 Results
Spin-Loader
from Metalfab, Inc.

Metalfab's Spin-Loader lets you utilize bulk storage facilities to their fullest capacity. It eliminates the pyramiding which occurs when flakes and granular materials are loaded into bins, hopper cars and piles, and enables you to load up to 15% more product into virtually any storage facility... [See More]

  • Bulk Container Type: Bin; Hopper
  • Equipment Type: Spout
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading
Spiroflow Material Automatic Refilling Technology -- SMART-4
from Spiroflow Systems, Inc.

Introducing the new Spiroflow Melter Automatic Refilling Technology from Spiroflow Systems, developed to convey small format hot-melt adhesives to hot melt tanks. The portable SMART-4 and SMART-Bulk systems automatically deliver materials on demand to multiple locations. The SMART-4 utilizes a... [See More]

  • Bulk Container Type: Hopper
  • Application / Operation: Filling / Loading
  • Loader / Unloader: Loader / Filler
  • Material Characteristics: Dry or Free Flowing
Motorless EZ Loader -- NSO-1
from DME Company

Motorless Venturi Loader. Operates on compressed air. Perfect for transporting material from drying hopper granulators or boxes. Easy-to-use & install the EZ Loader is fully automatic starting and stopping is controlled by the proximity sensor. Unit requires compressed air and 120/1/60 power,... [See More]

  • Bulk Container Type: Hopper
  • Material Type: Polymers
  • Loader / Unloader: Loader / Filler
Whisper Loader™ -- SC1250
from DME Company

Base model SC1250 features: • Spun & Welded Aluminum. • Di-Ac filter (pellet or granual service). • Electrical control box with power cord (12 ft.). • Flexible hose with pick-up lance. • High level control of receiving hopper. • Motor and turbine (vacuum producer) [See More]

  • Bulk Container Type: Hopper
  • Material Type: Polymers
  • Loader / Unloader: Loader / Filler
Whisper Loader™ -- SC1500
from DME Company

Base model SC1500 features: • Spun & Welded Aluminum. • Sound attenuation. • Di-Ac filter (pellet or granual service). • Electrical control box with power cord (12 ft.). • Flexible hose with pick-up lance. • High level control of receiving hopper. • Motor and... [See More]

  • Bulk Container Type: Hopper
  • Material Type: Polymers
  • Loader / Unloader: Loader / Filler