Paper Disc Abrasive Discs
from Norton Abrasives
Adalox ® A270 Paper Disc [See More]
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
- Outer / OD: 5.00
- Grit Size: 220
from Norton Abrasives
Adalox ® A270 Paper Disc [See More]
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
- Outer / OD: 5.00
- Grit Size: 320
from Norton Abrasives
Adalox ® A270 Paper Disc [See More]
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
- Outer / OD: 5.00
- Grit Size: 400
from Norton Abrasives
Adalox ® A270 Paper Disc [See More]
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
- Outer / OD: 6.00
- Grit Size: 220
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 800
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 600
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish [See More]
- Disc / Backing Type: Paper
- Grit Size: 400
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features. • P-graded, silicon carbide abrasive. • Water-based stearate, non-pigmented,. • Fiber-reinforced, latex paper backing. Benefits. Easy penetration of the... [See More]
- Disc / Backing Type: Paper
- Type: Silicon Carbide
- Outer / OD: 5.00
- Grit Size: 1000
from Norton Abrasives
No-Fil ® A275 Paper Disc [See More]
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
- Outer / OD: 3.50
- Grit Size: 80
from Norton Abrasives
No-Fil ® A275 Vacuum Paper Disc [See More]
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
- Outer / OD: 5.00
- Grit Size: 80
from Norton Abrasives
No-Fil ® Adalox ®A290 Paper Disc [See More]
- Disc / Backing Type: Paper
- Grit Size: 60
- Outer / OD: 5.00
- System: FEPA P Graded
from Norton Abrasives
No-Fil ® Adalox ®A290 Paper Disc [See More]
- Disc / Backing Type: Paper
- Grit Size: 60
- Outer / OD: 5.00
- System: FEPA P Graded
from Norton Abrasives
No-Fil ® Norton SG A975 Paper [See More]
- Disc / Backing Type: Paper
- Type: Ceramic
- Outer / OD: 5.00
- Grit Size: 80
from Norton Abrasives
Premium P-graded, heat treated, toughened aluminum oxide abrasive delivers superior life, fast cut rate, consistent finish [See More]
- Disc / Backing Type: Paper
- System: FEPA P Graded
- Type: Aluminum Oxide
- Applications & Materials Abraded: Dry Grinding or Sanding
from Norton Abrasives
Next generation, self-sharpening zirconia alumina abrasive delivers fast cut rate and outlasts conventional zirconia discs 2 to 1 [See More]
- Disc / Backing Type: Paper
- Type: Alumina Zirconia
- Outer / OD: 5.88
- Grit Size: 36
from Norton Abrasives
P-graded, aluminum oxide grain provides aggressive, cutting action [See More]
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
- Outer / OD: 5.00
- Grit Size: 80
from Norton Abrasives
Norton SG ® H920 Paper [See More]
- Disc / Backing Type: Paper
- Type: Ceramic
- Outer / OD: 5.00
- Grit Size: 60
from Norton Abrasives
Norzon ® Plus H822 Paper [See More]
- Disc / Backing Type: Paper
- Type: Alumina Zirconia
- Outer / OD: 5.00
- Grit Size: 80
from Advanced Abrasives Corp.
Silicon Carbide Grinding Papers. Silicon carbide grinding papers remain a mainstay in most metallographic laboratories for the planarization and subsequently finer grinding stages for the preparation of metallographic specimens. Key aspects are that the paper and abrasive coating are durable enough... [See More]
- Disc / Backing Type: Paper
- Type: Silicon Carbide
- Outer / OD: 8.00 to 12.00
- Grit Size: 60 to 1200
from Uneeda Enterprizes, Inc.
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide. Backing: A Weight Paper. Bonding: Resin over Resin. Coating: Closed. [See More]
- Disc / Backing Type: Paper; A Weight Paper
- Grit Size: 220 to 2500
- Type: Silicon Carbide
from Gesswein Co., Inc.
Pre-cut waterproof silicon carbide sandpaper pads, 10 x 20mm, with pressure sensitive adhesive backing. Precut PSA felt pads can be charged with diamond compound. Excellent for use on flat surfaces. [See More]
- Disc / Backing Type: Paper
- Type: Silicon Carbide
- Outer / OD: 0.39
- Grit Size: 180
from R. S. Hughes Company, Inc.
3M coated 216U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the hook & loop disc forming a grit of P220. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed... [See More]
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
from Flexovit USA, Inc.
Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C16 Combination. Combination cloth and paper backing. Designed to remove wax, paint and mastic. [See More]
- Disc / Backing Type: Cloth; Paper; Combination
- Bore / Shank: 0.875
- Outer / OD: 7.00
- Type: Silicon Carbide
from Uneeda Enterprizes, Inc.
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide. Backing: C Weight Paper. Bonding: Resin over Resin. Coating: Closed. Color: Dark Grey. Grit Range: P60... [See More]
- Disc / Backing Type: Paper; C Weight Paper
- Grit Size: 60 to 1000
- Type: Silicon Carbide
from Gesswein Co., Inc.
Pre-cut to fit our special Disc Holders (see "Related Products" below), these discs have pressure sensitive adhesive backing. Use Sandpaper Discs for rough through intermediate finish. Available in 3 diameters: 11mm, 21mm, and 31mm round and in 4 grits: 80, 120, 180, 320. Each grit is sold in... [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Outer / OD: 0.43
- Applications & Materials Abraded: Blending & Intermediate Cutting; Metalworking
from R. S. Hughes Company, Inc.
3M 316U PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 120. [See More]
- Disc / Backing Type: Paper
- Grit Size: 120
- Type: Aluminum Oxide
from Flexovit USA, Inc.
Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C12 Combination. Combination cloth and paper backing. For removing wax, paint and mastic. [See More]
- Disc / Backing Type: Cloth; Paper; Combination
- Bore / Shank: 2.000
- Outer / OD: 15.00
- Type: Silicon Carbide
from Uneeda Enterprizes, Inc.
Products > Sanding Discs > Sanding Discs for Automotive & Marine > EKABLUE [See More]
- Disc / Backing Type: Paper; Grit #60 - #80 C-Weight PaperGrit #100 and fine B-Weight Paper
- Grit Size: 40 to 600
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the hook & loop disc forming a grit of 150. All abrasive products that rotate or spin, such as the ones in this category, have a... [See More]
- Disc / Backing Type: Paper
- Grit Size: 150
- Type: Ceramic Aluminum Oxide
from Flexovit USA, Inc.
Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A80-D. For finishing metals of all types, and sanding of wood, plastic and fiberglass. Stearate coating resists loading from material or painted surfaces. [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Outer / OD: 5.00
- Applications & Materials Abraded: Blending & Intermediate Cutting; Metalworking; Plastics or Composites; Woodworking; Fiberglass
from Uneeda Enterprizes, Inc.
Products > Sanding Discs > Sanding Discs for Automotive & Marine > EKAFORCE [See More]
- Disc / Backing Type: Paper; B-Weight Paper
- Grit Size: 80 to 600
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the hook & loop disc forming a grit of 150. To aid in dust control, this product is designed to work with vacuum systems and... [See More]
- Disc / Backing Type: Paper
- Grit Size: 150
- Type: Ceramic Aluminum Oxide
from Uneeda Enterprizes, Inc.
Products > Sanding Discs > Sanding Discs for Automotive & Marine > EKASTORM [See More]
- Disc / Backing Type: Paper; C-Weight paper backing
- Grit Size: 80 to 600
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the hook & loop disc forming a grit of 150. To aid in dust control, this product is designed to work with vacuum systems and... [See More]
- Disc / Backing Type: Paper
- Grit Size: 150
- Type: Ceramic Aluminum Oxide
from Uneeda Enterprizes, Inc.
Products > Sanding Discs > Sanding Discs for Automotive & Marine > EKAWHITE [See More]
- Disc / Backing Type: Paper; Grit #80 - #100 C-Weight PaperGrit #120 - #600 B-Weight Paper
- Grit Size: 80 to 500
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the hook & loop disc forming a grit of 150. To aid in dust control, this product is designed to work with vacuum systems and... [See More]
- Disc / Backing Type: Paper
- Grit Size: 150
- Type: Ceramic Aluminum Oxide
from Uneeda Enterprizes, Inc.
RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily. Grain: Aluminum Oxide. Backing: E Weight Paper. Bonding: Resin over Resin. Coating:... [See More]
- Disc / Backing Type: Paper; E Weight Paper
- Grit Size: 40 to 240
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the hook & loop disc forming a grit of 220. All abrasive products that rotate or spin, such as the ones in this category, have a... [See More]
- Disc / Backing Type: Paper
- Grit Size: 220
- Type: Ceramic Aluminum Oxide
from Uneeda Enterprizes, Inc.
Products > Sanding Discs > Sanding Discs for Solid Surface > EKASILVER [See More]
- Disc / Backing Type: Paper; B- Weight Paper
- Grit Size: 120 to 400
- Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M coated 7451 fiber disc uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the fiber disc forming a grit of P80. [See More]
- Disc / Backing Type: Paper
- Type: Ceramic
from Uneeda Enterprizes, Inc.
AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide. Backing: E Weight Paper. Bonding: Resin over Resin. Top Coating: Anti-static. Coating: Closed. Color: Black. Grit Range: P240- P800 [See More]
- Disc / Backing Type: Paper; E Weight Paper
- Grit Size: 240 to 800
- Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M coated fiber disc uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the fiber disc forming a grit of 36. [See More]
- Disc / Backing Type: Paper
- Grit Size: 36
- Type: Ceramic
from Uneeda Enterprizes, Inc.
ARSF is a silicon carbide product designed for use as sanding discs in the stone and marble industry. Grain: Silicon Carbide. Backing: F Weight Paper. Bonding: Resin over Resin. Top Coating: Anti-static. Coating: Closed. Color: Black. Grit Range: P80, P120, P220 [See More]
- Disc / Backing Type: Paper; F Weight Paper
- Grit Size: 80 to 220
- Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M coated fiber disc uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the fiber disc forming a grit of 36. [See More]
- Disc / Backing Type: Paper
- Type: Ceramic
- Bore / Shank: 0.625
- Grit Size: 36
from Uneeda Enterprizes, Inc.
RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut. Grain: Silicon Carbide. Backing: B Weight Paper. Bonding: Resin over Resin. Top Coating: Stearated. Coating: Semi-Open. Color: Gray. Grit Range:... [See More]
- Disc / Backing Type: Paper; B Weight Paper
- Grit Size: 180 to 500
- Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M coated fiber disc uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the fiber disc forming a grit of P80. [See More]
- Disc / Backing Type: Paper
- Type: Ceramic
from R. S. Hughes Company, Inc.
3M Cubitron coated 751I PSA disc roll uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the PSA disc roll forming a grit of P100. [See More]
- Disc / Backing Type: Paper
- Type: Ceramic
from R. S. Hughes Company, Inc.
3M Cubitron coated 763U PSA disc roll uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the PSA disc roll forming a grit of P100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... [See More]
- Disc / Backing Type: Paper
- Type: Ceramic
from R. S. Hughes Company, Inc.
3M Cubitron coated 763U hook & loop disc uses ceramic as the abrasive material and has a diameter of 5 7/8 in. 3M incorporates this ceramic material into the hook & loop disc forming a grit of 80. [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Ceramic
from R. S. Hughes Company, Inc.
3M Cubitron II coated 732U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc roll forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum... [See More]
- Disc / Backing Type: Paper
- Grit Size: 120
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Cubitron II coated 732U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc roll forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum... [See More]
- Disc / Backing Type: Paper
- Grit Size: 120
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Cubitron II coated 732U PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the PSA disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a... [See More]
- Disc / Backing Type: Paper
- Grit Size: 120
- Type: Ceramic Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Cubitron II coated 732U PSA disc roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the PSA disc roll forming a grit of 150. To aid in dust control, this product is designed to work with vacuum systems... [See More]
- Disc / Backing Type: Paper
- Grit Size: 150
- Type: Ceramic Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Cubitron II coated 732U PSA disc roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the PSA disc roll forming a grit of 150. All abrasive products that rotate or spin, such as the ones in this category,... [See More]
- Disc / Backing Type: Paper
- Grit Size: 150
- Type: Ceramic Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Cubitron II coated 732U PSA disc roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the PSA disc roll forming a grit of 150. To aid in dust control, this product is designed to work with vacuum systems... [See More]
- Disc / Backing Type: Paper
- Grit Size: 150
- Type: Ceramic Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Cubitron II coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the hook & loop disc forming a grit of 120. To aid in dust control, this product is designed to work with vacuum... [See More]
- Disc / Backing Type: Paper
- Grit Size: 120
- Type: Ceramic Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Cubitron II coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the hook & loop disc forming a grit of 120. To aid in dust control, this product is designed to work with vacuum... [See More]
- Disc / Backing Type: Paper
- Grit Size: 120
- Type: Ceramic Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Finesse-it PSA disc uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this silicon carbide material into the PSA disc forming a grit of 1500. [See More]
- Disc / Backing Type: Paper
- Grit Size: 1500
- Type: Silicon Carbide
from R. S. Hughes Company, Inc.
3M Green Corps coated 246U PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 80. [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide
from R. S. Hughes Company, Inc.
3M Green Corps coated 246U PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 80. [See More]
- Disc / Backing Type: Paper
- Grit Size: 80
- Type: Aluminum Oxide