Stationary Packaging Machines
from Automated Packaging Systems
Capable of bagging at speeds up to 55 bags per minute, this automatic bagger has been designed for wide bag applications where large parts, kits, catalogs and manuals can be efficiently packaged and sealed in poly bags up to 16 inches wide by 26 inches long. Package size changes can be achieved in... [See More]
- Industry: Auto; Electronics; Food; Stationary; Plumbing, Hardware, Hobby
- Goods: Consumer; BulkOEM
- Machine Type: Bagging; FormFillSeal; SystemIntegration
- Packaging: Bag
from FEMC
Designed to automatically denest and accurately place trays, lids, cups or any items that possess uniform stacking features. Every Universal Screw Denester is adjustable for any size container without the need for tools and can reach speeds approaching 400 containers per minute!. Key Benefits. Works... [See More]
- Industry: Food; Household; Medical; Pharm; Stationary; Industrial / General Use
- Packaging: CupTray
- Machine Type: Denester; SystemIntegration
- Closing Method: CapLid
from Delta ModTech
The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]
- Industry: Auto; Cosmetic; Electronics; Food; Household; Medical; Military; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Consumer
- Machine Type: Accumulator (optional feature); Filling; FillSeal; Inspection (optional feature); Labeling; Sealing
- Packaging: Bag
from All Packaging Machinery Corporation
Designed for a wide range of applications including candy, paper goods, textiles, bakery, crafts, and many more! Seals and trims bags. Requires compressed air. Models also available with an impulse seal. A spare parts kit is included in the selling price. [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Closing; Sealing
- Packaging: Bag
from MPI Label Systems
Consisting of the KR 215 feed base, KR 211 label head and shingle conveyor, the KR 215 Labeling System combines the flexibility of the KR feed base with the precise label registration of the KR 211 label head. Media size ranges from single sheets 3.5" wide by 5" long to books 5/8" thick books 17"... [See More]
- Industry: Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: Labeling; SystemIntegration
- Packaging: Books
from PAC Machinery Group
The Futura Jr 300 is an economical hand operated tabletop heat sealer designed for low volume packaging. It uses an innovative sealing technique that consists of a suspended wire which is heated to a constant temperature under its sealing cover. Sealing occurs in seconds by transferring the heat to... [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing
- Packaging: Bag
from Deviser, Inc.
The heavy duty carton sealing tape hand held dispenser is designed for tapes up to 2" wide, 3" core with adjustable brake. The metal body is made in a single piece, that is more durable than an assembled body. The natural rubber roller creates static to keep tape in ready to use position. Also the... [See More]
- Industry: Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
from Automated Packaging Systems
Capable of bagging at speeds up to 55 bags per minute, this automatic bagging and sealing machine is designed to meet the unique requirements of large bag packaging with a horizontal loading configuration. The AB 255 Horizontal Bagger provides easy access for hand load applications that require... [See More]
- Industry: Auto; Electronics; Food; Stationary; Plumbing, Hardware, Hobby
- Goods: Consumer; BulkOEM
- Machine Type: Bagging; FormFillSeal; SystemIntegration
- Packaging: Bag
from Delta ModTech
The Delta Mod-Tech ® reciprocating heat seal module offers cost and time saving solutions in packaging and provides a more accurate seal and permits a variety of patterns. This heat sealer is the perfect solution for customers who run multiple patterns and need quick change-over with very... [See More]
- Industry: Auto; Cosmetic; Electronics; Food; Household; Medical; Military; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Consumer
- Machine Type: Accumulator (optional feature); Filling; FillSeal; Inspection (optional feature); Labeling; Sealing
- Packaging: Bag
from All Packaging Machinery Corporation
Speedy Bag Packagers are designed for quick and easy product filling into pre-made bags on a wicket. With one simple motion, the operator places the product onto Speedy Bag Packager tray and pushes it into the already-opened bag then places it into the Gravity Sealer. The Gravity Sealer seals the... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Bagging; Sealing
- Packaging: Bag
from PAC Machinery Group
Our PB Constant heat sealer is designed for sealing MIL spec barrier bags, coated paper, film and foil laminates, and other multi-layer materials. It comes with a constantly heated upper jaw that is adjustable to 550 °F. The head can be rotated from horizontal to vertical for ease of product... [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing
- Packaging: Bag
from Deviser, Inc.
This Desk Top Dispenser design not only with pencil holder , but also with twin core that can fit either 1" or 3" core. It can hold office supply tape up to 1" wide and maximum roll diameter of 5" [See More]
- Industry: Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
from Automated Packaging Systems
The Autobag PaceSetter line of baggers offers a cost-effective solution for hand load bag filling and sealing applications. The HB-series of PaceSetter baggers are available in three models, each featuring portability, ease of use, and versatility for low-volume bagging operations. [See More]
- Industry: Auto; Cosmetic; Electronics; Food; Garment; Medical; Stationary; Irrigation, Plumbing, Hardware, Hobby
- Goods: Consumer; BulkOEM
- Machine Type: Bagging; FormFillSeal
- Packaging: Bag
from All Packaging Machinery Corporation
Model HCBS-1/8CT 12 ”x 8 ’ includes a bag top trimmer and vacuum scrap removal. Unique trim after seal system assures clean, straight trim directly at seal edge. For heavy duty applications. Optional overhead compression assembly available for specific models. Excellent for... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Closing; Sealing
- Packaging: Bag
from PAC Machinery Group
The Dempack H18 is a combination seal/shrink machine for moderate production quantities for a wide variety of industries including cds and bakery goods. The H18 operates with a shrink hood instead of a tunnel. The hood is closed by an electronic hold-down magnet during the film sealing and... [See More]
- Industry: Auto; Cosmetic; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Powder; Consumer
- Machine Type: Blister; Sealing; Shrink
- Packaging: Shrink Film
from Deviser, Inc.
This 4" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 4" wide [See More]
- Industry: Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing; TapeDispenser
- Packaging: Box Carton; Case
from Automated Packaging Systems
The SPrint SidePouch packaging system is engineered to provide high productivity solutions for hand load through fully-automatic packaging applications. Operating at speeds up to 120 bags per minute in continuous mode, and offering special bag features, the SPrint bagger reduces operating costs... [See More]
- Industry: Auto; Cosmetic; Electronics; Food; Medical; Stationary; Textiles, Plumbing, Pet Supplies
- Goods: Consumer; BulkOEM
- Machine Type: Bagging; FormFillSeal; SystemIntegration
- Packaging: Bag
from All Packaging Machinery Corporation
Model HCBSDM 3/8 8x48 is designed specifically as a seal only system with an 8 ” x 48 ” long synchronized support conveyor on a heavy duty stand. Variable speeds up to 35 feet per minute. Optional single line Embossing Coder for product marking is available upon request. Ideal for... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Closing; Sealing
- Packaging: Bag
from PAC Machinery Group
Heat tunnels vary in size and are used to produce a tight transparent (scratch-safe) overwrap around products. The Heat Tunnels feature advanced standard features such as the Circulair ™ chamber with variable speed control to distribute heated air for best shrink performance; solid state... [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Consumer
- Machine Type: Shrink
from Deviser, Inc.
This multi-roll bench dispenser is heavy-duty metal tape dispenser with rubber base. It can hold 3 rolls of tape up to 1" wide of each roll, or 1 roll tape of 3" wide, and the length of the tape can be up to 5" (127mm) diameter. The blade cover also provide the maximum safety. [See More]
- Industry: Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: TapeDispenser
- Packaging: Box Carton; Case
from All Packaging Machinery Corporation
Configured for versatility with smaller products and lightweight products. Designed on swivel base for sealing from a vertical to a 45 degrees tilt position. Optional product shelf or topstop for pouch alignment. A spare parts kit with Teflon Bands is included in the selling price [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Closing; Sealing
- Packaging: Bag
from PAC Machinery Group
The 552 is a floor standing continuous horizontal band sealer for applications requiring speed and convenience. The 552 has an integrated conveyor can be tilted up to 30 ° to facilitate bag handling. In addition, the seal head and conveyor can be raised or lowered so that the seal position is... [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing
- Packaging: Bag
from All Packaging Machinery Corporation
Portable Sealer with synchronized conveyor. Ideal for candy, confections, and snacks. The new crank handle adjustment allows easy seal height changes from 2" up to 12". A spare parts kit with Teflon Bands is included in the selling price [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Closing; Sealing
- Packaging: Bag
from PAC Machinery Group
The 350T is a horizontal form, fill, and seal machine (flow wrapper) that's ideal for suppliers of products that must be packaged individually. This may include candies and confections, bakery, electronics, hardware, and medical products. This entry-level machine is a high performance packaging... [See More]
- Industry: Auto; Cosmetic; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Consumer
- Machine Type: FormFillSeal
- Packaging: Bag
from All Packaging Machinery Corporation
Economic, compact, and portable unit is designed on a swivel base for sealing from vertical to a 45 degree position. Optional product shelf or topstop for pouch alignment. Single line embossing coder is built into the sealing head for product marking such as expiration date, and lot or batch number. [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Closing; Sealing
- Packaging: Bag
from PAC Machinery Group
The PI Impulse Sealer is a heavy duty, pneumatically operated, floor standing sealer that is built to give you years of trouble free service. The bi-active seal jaws allow the PI to be used to seal most heat sealable materials. [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing
- Packaging: Bag
from All Packaging Machinery Corporation
Complete, Visible Validation for Medical Pouches! Supplied with verification ports for process validation of pressure, speed, and temperature. Embossing coder available. 3/8" wide hermetic seal. Pressure wheels can be added for more difficult to seal film and to provide flat seals. Dual heating and... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Machine Type: Closing; Sealing
- Closing Method: HeatSeal
from PAC Machinery Group
The flexible Pronto Impulse Sealer can be used with its bench-mounted stand, or be mounted on a table or wall. The bench stand is provided with two hooks for hanging wicketted bags. Once the bag is in place, the seal cycle will start simply by pushing on the back plate. [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing
- Packaging: Bag
from All Packaging Machinery Corporation
Complete, Visible Validation for Medical Pouches! Model VBS-3/8-DH-10-V is supplied with verification ports for process validation of pressure, speed, and temperature. Embossing coder available. 3/8" wide hermetic seal. Pressure wheels can be added for more difficult to seal film and to provide flat... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Machine Type: Closing; Sealing
- Closing Method: HeatSeal
from PAC Machinery Group
An industry standard, the pneumatically operated PT table top impulse sealer features a rugged design and an attention to detail that will produce secure, consistent seals time after time. [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Stationary; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing
- Packaging: Bag
from All Packaging Machinery Corporation
Vertical sealer mounted on adjustable height stand renders a 3/8 ” wide hermetic seal without a trim. Great for lightweight products or placement over your existing conveyor. Trim models also available. A spare parts kit with Teflon Bands is included in the selling price [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Closing; Sealing
- Packaging: Bag
from PAC Machinery Group
These compact L-Sealers are suitable for sealing small production quantities in centerfold shrink film at a maximum of 10 per minute. The sealers are often used in combination with a heatgun to shrinkwrap products. They provide a low budget solution for small production quantities and require less... [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Consumer
- Machine Type: Shrink
from All Packaging Machinery Corporation
The ideal choice for products packaged in bags that can be sealed in an upright position. Non-trim models are perfect for stand-up pouches! Model VCBSDM-3/8 6x5 is a USDA-approved Rotary Band Sealer with lower support conveyor. Crank handle adjustment for quick sealing height changeover. Trim Model... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: Closing; Sealing
- Packaging: Bag
from PAC Machinery Group
The Magneta Series sealers are rugged, reliable machines that provide high quality seals time after time. The Magneta is equipped with a magnetic hold down device that ensures strong consistent seals independently from the operator. The easy action of the electric foot switch virtually eliminates... [See More]
- Industry: Auto; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Consumer
- Machine Type: Sealing
- Packaging: Bag
from All Packaging Machinery Corporation
Uses PE center folded film to form a bag around the product. Smokeless and odorless. Labor cost reduced compared to hand bagging. Rapid product changeover for sizes ranging from 2"x1" and up to 12"x8". Speeds up to 30 packages per minute. A spare parts kit is included in the selling price. [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Goods: Consumer
- Machine Type: FormFillSeal; Sealing
- Packaging: Bag
from PAC Machinery Group
Open, fill, and seal any pre-made bag-on-a-roll with the 575B Rollbag . This machine makes bag packaging quick and easy. The bag is torn from the automatic bag dispenser and then filled and sealed manually. [See More]
- Industry: Auto; Cosmetic; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
- Goods: Powder; Consumer
- Machine Type: Bagging; FillSeal; Sealing
- Packaging: Bag