Printed Circuit Board (PCB) Serial Adapters

32 Results
Xtreme/104 RS-232 -- 1040400000
from Connect Tech Inc.

Data transfer speeds range from 50 bps to 460.8 Kbps [See More]

  • Form Factor: PCB
  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232
  • Number of Ports: 4
Four Port RS-232 Module -- PCM-3640
from VersaLogic Corporation

The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers [See More]

  • Form Factor: PCB
  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232
  • Data Rate: 115
8 Port ISA RS-232 Serial Interface -- OMG-COMM8-A
from OMEGA Engineering, Inc.

The OMG-COMM8-A provides the PC with eight RS-232 Asynchronous ports for terminals, data collection and other devices. This product includes extended AT interrupts, extended address range for UNIX, XENIX and QNX compatibility, and an interrupt status port for greater data throughput. Set each port... [See More]

  • Form Factor: Desktop / Pedestal; PCB
  • Data Rate: 461
  • Serial Protocol: RS232
  • Number of Ports: 8
C320Turbo -- C32045T
from Moxa Inc.

The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo ’s on-board CPU and large dual-port memory take the load off host systems whose performance and... [See More]

  • Form Factor: PCB
  • Network / Bus: PCI; ISA
  • Serial Protocol: RS232
  • Number of Ports: 8
USB 3.0 2-Port USB PCI Express Card Adapter -- USR8402
from USR

The USR ® USB 3.0 PCI Express card easily adds 2 USB 3.0 ports to your computer. Connect super speed peripherals like USB 3.0 external hard drives, digital video cameras, high-resolution webcams, even oversized USB connectors, and save time with faster transfer rates of up to 5 Gbps. The blazing... [See More]

  • Form Factor: PCB
  • Number of Ports: 2
  • Network / Bus: PCI
  • Operating Temperature: 0.0 to 40
16-port RS232 Asynchronous Serial Communications -- 8011
from ELMA Electronic Inc.

Provides sixteen 16550-based UARTs using RS232 signaling. UARTS operate at 300 baud to 115 Kbaud. I/O accessed via 68-pin SCSI connector on front panel. Rear I/O provided by wiring all ports to the P4 connector [See More]

  • Form Factor: PCB
  • Serial Protocol: RS232
Adapter Card -- PCI-AC5
from Opto 22

The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can control up to 48 I/O points. [See More]

  • Form Factor: PCB
  • Operating Temperature: 0.0 to 70
  • Network / Bus: PCI
Apollo PCI Serial Controller -- 4020P
from SIE Computing Solutions, Inc.

The Apollo 4020P Multiport serial communications controller enables up to four serial devices to be interfaced from one PCI Bus slot. It supports asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports. The Apollo 4020P Multiport high-throughput asynchronous... [See More]

  • Form Factor: PCB
  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
PC/104 Eight-Port RS-422/485 Serial Communication -- 104-COM-8S
from ACCES I/O Products, Inc.

PC/104 Eight- and Four-Port RS-422/485 Serial Communication. These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made via a... [See More]

  • Form Factor: PCB
  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS422; RS485
  • Number of Ports: 8
Dual Port ISARS-422/485 Adapter -- OMG-ULTRA-SI0
from OMEGA Engineering, Inc.

The OMG-ULTRA-SIO provides the PC with two isolated RS-422/485 Asynchronous links to data collection and other devices. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a different power transformer circuit. The optical... [See More]

  • Form Factor: Desktop / Pedestal; PCB
  • Data Rate: 115
  • Serial Protocol: RS422; RS485
  • Number of Ports: 2
ISA Serial Board -- C218Turbo
from Moxa Inc.

The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications. Models are... [See More]

  • Form Factor: PCB
  • Network / Bus: ISA
  • Serial Protocol: RS232
  • Data Rate: 922
16-port RS232 Serial Communications -- 8038
from ELMA Electronic Inc.

Provides sixteen 16550-based UARTs using RS232 signaling. UARTS operate at 300 baud to 115 Kbaud. Interrupt requests from each UART routed to 1 of 4 INTx on PCIbus. I/O accessed via 68-pin SCSI connector on front panel. Rear I/O provided by wiring all ports to the P4 connector [See More]

  • Form Factor: PCB
  • Serial Protocol: RS232
ISA Bus High Speed Serial Co-Processor -- AC37
from Opto 22

ISA Bus High Speed Serial Co-processor, RS-485 [See More]

  • Form Factor: PCB
  • Network / Bus: ISA Bus
  • Serial Protocol: RS485
  • Data Rate: 461
Apollo PCI Serial Controller -- 4022P
from SIE Computing Solutions, Inc.

The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a PCI slot that provides 3.3V power. The Apollo... [See More]

  • Form Factor: PCB
  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Data Rate: 230
RS-232 Serial Adapter for Android Devices -- ANDROID-232
from ACCES I/O Products, Inc.

Features. Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port. Supports UART interface with RX, TX, RTS and CTS. RX buffer size 5512 bytes; TX buffer size 256 bytes. Supports baud rates up to 460.8kbps, 921.6kbps optional. Use with any Android platform supporting Android... [See More]

  • Form Factor: PCB
  • Network / Bus: USB
  • Serial Protocol: RS232
  • Number of Ports: 1
Dual Port PCI RS-232 Interface -- OMG-COMM232-PCI
from OMEGA Engineering, Inc.

The OMG-COMM232-PCI provides two RS-232 serial ports for control and automation applications. The onboard interrupt status port provides maximum Windows flexibility. The OMG-COMM232-PCI includes the 16550 UART, providing a 16 byte FIFO to keep your datacom applications running error free. The 16650... [See More]

  • Form Factor: Desktop / Pedestal; PCB
  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Data Rate: 461
2-port RS232/422/485 Asynchronous Communications -- 8005
from ELMA Electronic Inc.

Features: Low cost I/O solution to provide additional ports for an SBC. Each port can be set up independently to RS232 or RS422 levels. RS422 provides option for data transmit/receive in RS485 mode. Provides two 16550-based UARTs up to 155K-baud. Ports are available via the front panel using DB-9... [See More]

  • Form Factor: PCB
  • Connector: DB9
  • Serial Protocol: RS232; RS422; RS232/422/485
ISA Bus Serial Port -- AC24AT
from Opto 22

ISA Bus Serial Port RS422/485, Isolated [See More]

  • Form Factor: PCB
  • Network / Bus: ISA Bus
  • Serial Protocol: RS422; RS485
  • Data Rate: 38.4
Aries PCI Serial Controller -- 16000P
from SIE Computing Solutions, Inc.

The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport supports SPARC Solaris, Rev. [See More]

  • Form Factor: PCB
  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Data Rate: 115
Two-port USB to Serial RS-232/422/485 Adapter -- USBP-FLEXCOM2
from ACCES I/O Products, Inc.

ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and... [See More]

  • Form Factor: PCB
  • Network / Bus: USB
  • Serial Protocol: RS232/422/485
  • Number of Ports: 2
Dual Port PCI RS-232/422/485 Interface -- OMG-ULTRACOMM2-PCI
from OMEGA Engineering, Inc.

The OMG-ULTRACOMM2-PCI provides two field selectable RS-232/422/485 serial ports for control and automation applications. Configure both ports as RS-232 for standard serial COM: port requirements. Choose RS-422 for long distance device connections at up to 4000 feet where noise immunity and high... [See More]

  • Form Factor: Desktop / Pedestal; PCB
  • Network / Bus: PCI
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Data Rate: 461
4-port RS232/422/485 Asynchronous Serial Communications -- 8012G
from ELMA Electronic Inc.

RoHS compliant version of 8012. Provides sixteen 16550-based UARTs using RS422 or RS485 signaling. Each port provides two differential pairs of RS485 data. PLD between UART and RS485 permits variety of interfaces. I/O accessed via 68-pin SCSI connector on front panel. Rear I/O provided by wiring all... [See More]

  • Form Factor: PCB
  • Serial Protocol: RS422; RS485; RS232/422/485
ISA Bus Serial Port -- AC422AT
from Opto 22

ISA Bus Serial Port RS422/485, Non-isolated [See More]

  • Form Factor: PCB
  • Network / Bus: ISA Bus
  • Serial Protocol: RS422; RS485
  • Data Rate: 38.4
Aries PCI Serial Controller -- 8000P
from SIE Computing Solutions, Inc.

The Aries 8000P Multiport serial communications controllers enable eight serial devices to be interfaced from one PCI Bus slot. This family of high throughput controllers supports asynchronous data transfer rates up to 115.2 kbps, full duplex, simultaneously on all ports. The Aries Multiport... [See More]

  • Form Factor: PCB
  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Data Rate: 115
USB to 4 RS232/422/485 Ports -- USB-FLEXCOM4
from ACCES I/O Products, Inc.

Features. Four-port serial communications adapter. Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Supports field selectable RS-232, RS-422 or RS-485 protocols, per port. Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers. Speeds up to 921.6kbps simultaneously. [See More]

  • Form Factor: PCB
  • Network / Bus: USB
  • Serial Protocol: RS232/422/485
  • Number of Ports: 4
Dual Port RS-232 Interface -- OMG-COMM232-EX
from OMEGA Engineering, Inc.

The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your application. Selectable and... [See More]

  • Form Factor: Desktop / Pedestal; PCB
  • Data Rate: 20000
  • Serial Protocol: RS232
  • Number of Ports: 2
Synchronous Serial Interface PCI Wan Adapter -- 8814
from ELMA Electronic Inc.

Allows voice, physical layer signaling, and call control functions to be condensed onto a single module. Fully channelized T3 interface. PTMC technology for standardized local CT Bus access. Complete DS3 and DS1 level signaling support. 256 channel synchronous communications controller with SS7... [See More]

  • Form Factor: PCB
RS-485 Adapter Card -- PCI-AC48
from Opto 22

The PCI-AC48 is an isolated, high-speed adapter card designed to link RS-485 serial devices, such as Opto 22's B3000 brains and B1/B2 brain boards, with computers using the Peripheral Component Interconnect (PCI) bus. This adapter card is ideal for customers who have been using Opto 22's AC37... [See More]

  • Form Factor: PCB
  • Network / Bus: PCI
  • Serial Protocol: RS485
  • Data Rate: 461
PCI-X Serial ATA Adapter -- 700500001
from SIE Computing Solutions, Inc.

The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial ATA port controller with burst throughput up to 600MB/sec and full PCI-X speed bus interface presents... [See More]

  • Form Factor: PCB
  • Number of Ports: 4
  • Network / Bus: PCI
Dual Port RS-232/422/485 Interface -- OMG-COMM2-EX
from OMEGA Engineering, Inc.

The OMG-COMM2-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes balanced differential drivers and receivers to provide RS-422 and RS-485 communication. Selectable and... [See More]

  • Form Factor: Desktop / Pedestal; PCB
  • Data Rate: 115
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Number of Ports: 2
Synchronous Serial Interface WAN Adapter -- 8815
from ELMA Electronic Inc.

Provides full T3 and E3 WAN connectivity via 2 clear channel DS3 or E3 software selectable interfaces. M13 and C-bit mode capabilities (DS3). Protocol processing capabilities include HDLC as well as transparent mode. Supports wide variety of protocols including Frame Relay, Cisco HDLC, and... [See More]

  • Form Factor: PCB
Saturn PCI Serial Controller -- 4522P
from SIE Computing Solutions, Inc.

The Saturn 4522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 4522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI slot that provides 3.3V power. The... [See More]

  • Form Factor: PCB
  • Network / Bus: PCI
  • Serial Protocol: RS232/422/485
  • Data Rate: 256