Boron Nitride Dielectric Ceramics and Substrates
from 3M Advanced Materials Division
3M boron nitride cooling fillers provide a unique opportunity to improve the efficiency of thermally conductive polymers while maintaining electrical resistivity of an insulator. Ongoing miniaturization and large-scale production of electronic components requires materials that can quickly and... [See More]
- Material Type: Boron Nitride
- Density: 0.1500 to 0.5500
- Shape / Form: Custom Shape
- Applications: Cooling Fillers
from San Jose Delta Associates, Inc.
Boron nitride is offered in several grades each with unique materal properties. All however, are readily machinable; much like green (not sintered), alumina BN allows drilling, tapping, treads etc. without the need for diamond tools. Hot-Pressed Boron Nitride Shapes Hot-pressed BN is compacted at... [See More]
- Material Type: Boron Nitride
- Dielectric Constant: 3.4 to 4.6
- Dielectric Strength: 9.00E6 to 8.80E7
- Shape / Form: Custom Shape
from Accuratus Corporation
Boron nitride is a white solid material in the as produced hot pressed form. It is a low porosity solid. It is easily machined into complex shapes using standard carbide tooling. The material is anisotropic in its electrical and mechanical properties due to the platy hexagonal crystals and their... [See More]
- Material Type: Boron Nitride
- Shape / Form: Custom Shape