Plate / Board (e.g., Fiberboard) Dielectric Ceramics and Substrates
2 Results
96% Alumina Plate/Disk -- P96001-x x
from Superior Technical Ceramics Corp.
from Superior Technical Ceramics Corp.
Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size. [See More]
- Shape / Form: Plate / Board
- Length: 2.11
- Material Type: Alumina
- Width / OD: 2.11
MACOR® Glass-Ceramic Sheets -- 3" Length MACOR Sheet
from San Jose Delta Associates, Inc.
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Shape / Form: Plate / Board
- Dielectric Constant: 5.67 to 6.03
- Dielectric Strength: 6.24E7
- Loss Tangent: 0.0047 to 0.0071