Absorbent Absorbents and Adsorbents
from New Pig Corporation
3" x 48" Absorbs up to 95 oz. per sock 40 socks. Our heaviest absorbent sock is filled with vermiculite to form a barrier and prevent spills from spreading. The heaviest sock we make features extra-dense construction to hug floors and stay in place while containing spills. Fine-grade vermiculite... [See More]
- Type: Absorbent
from RS Components, Ltd.
RS PRO 175XMBYPSL Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Chemical
from DigiKey
3M MARINE OIL & FUEL ABSORBENT B [See More]
- Type: Absorbent
from New Pig Corporation
Absorbs Oils; Coolants; Solvents; Water; Universal Each absorbs up to 12.5 gal. 1 bag. Fine granular loose absorbent gets everywhere the spill goes including cracks, corners, and porous surfaces and is easy to sweep up. Unique blend of select corn cob effectively absorbs four times its weight in... [See More]
- Type: Absorbent
- Application: General Absorbent
- Absorbate: Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
- Material Type: Corncob
from RS Components, Ltd.
RS PRO 175XMBGPSL Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Maintenance
from New Pig Corporation
Absorbs Oils; Coolants; Solvents; Water; Universal Absorbs up to 5 gal. 1 bag. This silica-free loose absorbent combines the heavier consistency of clay with high absorbency to pull industrial liquids from your floor. Also great for outdoor use because it doesn't blow around. Unlike clay, which is... [See More]
- Type: Absorbent
- Application: General Absorbent
- Absorbate: Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
- Material Type: Cellulose fiber, Kaolin clay, Calcium carbonate Intentionally added ingredients: Fragrance – Sodium sulfate, Diethyl Pthalate, Estragole
from RS Components, Ltd.
RS PRO 175XMBWPSL Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from New Pig Corporation
Absorbs Oils; Coolants; Solvents; Water; Universal Each absorbs up to 5 gal. 50 bags per pallet. This silica-free loose absorbent combines the heavier consistency of clay with high absorbency to pull industrial liquids from your floor. Also great for outdoor use because it doesn't blow around. [See More]
- Type: Absorbent
- Application: General Absorbent
- Absorbate: Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
- Material Type: Cellulose fiber, Kaolin clay, Calcium carbonate Intentionally added ingredients: Fragrance – Sodium sulfate, Diethyl Pthalate, Estragole
from RS Components, Ltd.
3M MM 1001 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from New Pig Corporation
Reuse Up To 50X: Machine-Washable & Dryer-Safe Absorbs up to 34 oz. per sock Includes (10) 3" x 38" socks. Launderable sock blends into your environment while absorbing condensation and small water leaks, and can be machine-washed and dried up to 50 times!. Put this sock on windowsills or around... [See More]
- Type: Absorbent
- Application: Leaks & Drips, Maintenance
- Absorbate: Water / Moisture; Water
from RS Components, Ltd.
RS PRO C0484146/50 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Chemical
from New Pig Corporation
Absorbs Oils; Coolants; Solvents; Water; Universal Absorbs up to 8 gal. 1 bag. Silica-free loose absorbent pulls most common industrial liquids from your floor — it's easier to lift, lighter to carry, and 3X more absorbent than clay!. Unlike clay, which is simply coated with liquid,... [See More]
- Type: Absorbent
- Application: General Absorbent
- Absorbate: Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
- Material Type: Cellulose
from RS Components, Ltd.
RS PRO H0484146/50 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from New Pig Corporation
Resists the Growth of Mildew Long-Term Each absorbs up to 1 gal. Includes (12) 3" x 48" socks. Absorbs water from leaks, drips and condensation without growing mildew! Leave them down long-term, then air-dry and reuse. Flexible socks stop leaks, drips and condensation from under freezers, coolers... [See More]
- Type: Absorbent
- Application: Leaks & Drips, Maintenance
- Absorbate: Water / Moisture; Water
from RS Components, Ltd.
RS PRO M0484146/50 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Maintenance
from New Pig Corporation
8" x 10' Absorbs up to 12 gal. per boom 4 booms. Confine and absorb oil and fuel spills on water. Absorbs and retains oils and oil-based liquids - including lubricants and fuels - without taking in a drop of water. Booms float at surface for easy retrieval, even when saturated. Tough outer mesh is... [See More]
- Type: Absorbent
- Application: Spills; Spill Response
- Absorbate: Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
from RS Components, Ltd.
RS PRO C0484146 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Chemical
from New Pig Corporation
5" x 10' Absorbs up to 6 gal. per boom 4 booms. Confine and absorb oil and fuel spills on water. Absorbs and retains oils and oil-based liquids - including lubricants and fuels - without taking in a drop of water. Booms float at surface for easy retrieval, even when saturated. Tough outer mesh is UV... [See More]
- Type: Absorbent
- Application: Spills; Spill Response
- Absorbate: Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
from RS Components, Ltd.
RS PRO H0484146 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from New Pig Corporation
3" x 10' Absorbs up to 2 gal. per boom 8 booms. Confine and absorb oil and fuel spills on water. Absorbs and retains oils and oil-based liquids - including lubricants and fuels - without taking in a drop of water. Booms float at surface for easy retrieval, even when saturated. Tough outer mesh is UV... [See More]
- Type: Absorbent
- Application: Spills; Spill Response
- Absorbate: Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
from RS Components, Ltd.
RS PRO M0484146 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Maintenance
from New Pig Corporation
3" x 48" Absorbs up to 1 gal. per sock 12 socks. The best outdoor sock you can buy for oily spills on land – UV resistant up to one year. Outlasts other outdoor socks with the most UV resistant construction you can buy. Period. Moldable socks hug corners and surround machine bases to absorb... [See More]
- Type: Absorbent
- Application: Skimming
- Absorbate: Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
from RS Components, Ltd.
Chemical Sheets 50cm x 40cm [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Chemical
from New Pig Corporation
3" x 42" Absorbs up to 64 oz. per sock 40 socks. Control your everyday leaks with our most shape-hugging sock. Tough and economical, the Original is your best choice for everyday leak protection to keep your floors safe. Formable socks hug corners and surround machine bases to absorb machine leaks,... [See More]
- Type: Absorbent
- Application: Leaks & Drips, Maintenance
- Absorbate: Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
from RS Components, Ltd.
RS PRO H7024050 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from New Pig Corporation
3" x 48" Each absorbs up to 1 gal. 10 socks per box. Skims oil from chemical baths in open-top dip tanks. UV- and chemical-resistant polypropylene skin and filler absorb oils but repel water-based liquids. Tough enough for acid baths and phosphates tanks. Ideal for skimming oil off acid or caustic... [See More]
- Type: Absorbent
- Application: Skimming
- Absorbate: Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
from RS Components, Ltd.
Maintenance Sheets 50cm x 40cm [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Maintenance
from New Pig Corporation
3" x 10' Each absorbs up to 2.5 gal. 6 socks per box. Skims oil from chemical baths in open-top dip tanks. UV- and chemical-resistant polypropylene skin and filler absorb oils but repel water-based liquids. Tough enough for acid baths and phosphates tanks. Ideal for skimming oil off acid or caustic... [See More]
- Type: Absorbent
- Application: Skimming
- Absorbate: Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
from RS Components, Ltd.
RS PRO C0404040 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Chemical
from New Pig Corporation
One-Time Use for Large Volumes of Water Absorbs up to 1.75 gal. per sock Includes (40) 3" x 48" socks. Super absorbent sock absorbs and locks in large volumes of water-based leaks and spills quickly. Pulls in large volumes of water on contact to confine/contain pools and puddles and prevent damage... [See More]
- Type: Absorbent
- Application: Leaks & Drips, Maintenance
- Absorbate: Water / Moisture; Water
from RS Components, Ltd.
RS PRO H0404040 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from RS Components, Ltd.
RS PRO M0404040 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Maintenance
from RS Components, Ltd.
Oil Only Sock 7.5cm x 1.2m [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from RS Components, Ltd.
Maintenance Sock 7.5cm x 1.2m [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Maintenance
from RS Components, Ltd.
Chemical Pillow 38cm x 23cm [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Chemical
from RS Components, Ltd.
Oil Only Pillow 38cm x 23cm [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from RS Components, Ltd.
Maintenance Pillow 38cm x 23cm [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Maintenance
from RS Components, Ltd.
RS PRO SK-C2041330 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Chemical
from RS Components, Ltd.
RS PRO SK-C2042030 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Chemical
from RS Components, Ltd.
RS PRO SK-H2041330 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from RS Components, Ltd.
RS PRO SK-H2042030 Spill Absorbent [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Oil
from SEE
Our absorbent pads and case liners are regarded as the food industry's finest and are backed by our commitment to maintain a leadership role in serving your packaging needs. [See More]
- Type: Absorbent
- Application: Protection; Sanitary / Food Grade
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from Fortrans Inc.
Sludge Set ™. Fast, New Drying Agent for Water-Based Sludges & Slurries. Even normal dredging operations create sludge and slurry. As it can contain hazardous or noxious materials, sludge and slurry must be cleaned and disposed of properly, and proper disposal requires sludge to be solidified... [See More]
- Type: Absorbent
- Application: Dewatering; Sludges & Slurries
- Absorbate: Water / Moisture
- Material Type: Polymer
from Wiper Master, Inc.
Has a scrim on one side to increase strength and help eliminate linting. Dispensed from a carrying/dispenser box on a perforated roll. Utilizes folded sorbent technology and can be used as a pillow, pad, roll or boom. Each box absorbs approximately 10 1/2 gals. [See More]
- Type: Absorbent
from H2O Control Products, Inc.
MAC Industrial Gel 10 oz. Caulking Tube [See More]
- Type: Absorbent
- Application: Moisture Control
- Absorbate: Water / Moisture
- Form: Bulk / Raw Material
from IBT Industrial Solutions
IBT Industrial Solutions offers a full line of safety supplies. We have everything you need to provide world-class safety in your workplace. Our complete selection of products represents the latest in technology, performance and quality for every safety category. Industrial health and safety is one... [See More]
- Type: Absorbent; Adsorbent
from Southland Equipment Service
Virtually unlimited uses as a dry absorbent that is safe in all applications. Picks up all liquids, of any viscosity, off any hard surface, leaving that surface clean and dry. Extraordinary versatility in absorbing any kind of liquid or semi-liquid on contact and permanently encapsulates absorbed... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingPoly Drum - 18/pallet. Width|. Length|. Thickness|. Weight28lbs | 13kg. Usage. 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for... [See More]
- Type: Absorbent
- Application: Spills
from Composition Materials Co., Inc.
Corn Cob Blasting Media & Corn Cob Grit are used in blasting, tumbling and vibratory finishing, polishing, deburring, deflashing and drying operations. Corn Cob is very effective for blasting wood, aluminum, fiberglass, buildings, boats, and excellent for log cabin restoration. Corn Cob is also... [See More]
- Type: Absorbent
- Application: Drying / Dehydration
- Absorbate: Water / Moisture
- Material Type: Polymer
from DME Company
Perfect for soaking up oil around or under leaking machinery or for cleaning up oily tools. Use on benches for assembly or disassembly of pumps, gears and dirty or oily pieces. [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil
from Reid Supply
Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . 22" Diameter Drum Topper [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Water / Moisture; Oils, Coolants, Solvents, Gasoline, Kerosene, Latex Paint and Water-Based Fluids.
from MaxFlo® an Agrilectric Research Brand
MaxSorb Absorbents are designed with the customer in mind. MaxSorb absorbents are designed and engineered for the customer who is looking for a rapid absorption of liquids with a "Green", renewable, sustainable product, capable of quick absorption of both low and high viscosity liquids. This powder... [See More]
- Type: Absorbent
- Application: Remediation / Decontamination; Spills
- Absorbate: Oil; Water / Moisture
- Material Type: Rice Hull Ash
from Wiper Master, Inc.
Powerful enough to handle acids (including hydrofluoric acid), bases and coolants without reacting to most hazardous chemicals. Absorb petroleum-based fluids, non-aggressive chemicals and aqueous-based solutions, reducing the need for different sorbent types. High-capacity chemical sorbent pads... [See More]
- Type: Absorbent
- Absorbate: Chemical
from H2O Control Products, Inc.
H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level by bonding with the... [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from NPS Corporation
Tech Specs. PackagingPoly Drum - 18/pallet. Width|. Length|. Thickness|. Weight28lbs | 13kg. Usage. 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for... [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil
from DME Company
Common machinery leaks and oil spills cause floors to become unappealing and dangerous. These products are designed for quick and economical cleanup of all non-aggressive liquid leaks and spills. Constructed primarily of cellulose fibers, this maintenance sorbent is also biodegradable. The easy-to... [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil
- Material Type: Cellulose Fiber
from Reid Supply
Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . 36" Sticky Mat Roll [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Water / Moisture; Oils, Coolants, Solvents, Gasoline, Kerosene, Latex Paint and Water-Based Fluids.
from Wiper Master, Inc.
Used extensively for controlling, cleaning up and recovering oil and petroleum-based liquids. Conveniently sized pads allow user to quickly spread sorbent over and in the path of a spill. May also be used on a work surface in anticipation of a spill or as a wipe. High-capacity sorbents have a scrim... [See More]
- Type: Absorbent
- Absorbate: Oil
from H2O Control Products, Inc.
H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level by bonding with the... [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from NPS Corporation
Tech Specs. PackagingPoly Drum - 18/pallet. Width|. Length|. Thickness|. Weight28lbs | 13kg. Usage. 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for... [See More]
- Type: Absorbent
- Application: Spills
from DME Company
Use rolls on all sizes of oily spills and non-aggressive liquid discharges. Rolls can be cut to cover small areas such as under leaking machinery. [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil
from Reid Supply
Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Camouflage Heavyweight Roll - Fine Fiber [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil; Water / Moisture; Oils, Coolants, Solvents, Gasoline, Kerosene, Latex Paint and Water-Based Fluids.
from Wiper Master, Inc.
Petroleum sorbents repel water while absorbing oil and petroleum-based liquids from oil spills and effluent discharges. Booms are scrim-encased tubes of particulate sorbent material secured by UV-resistant netting. T-280 is double-constructed with (2) 4 " booms secured in UV-resistant netting. [See More]
- Type: Absorbent
- Absorbate: Oil
from H2O Control Products, Inc.
H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level by bonding with the... [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from NPS Corporation
Tech Specs. PackagingPoly Drum - 8/pallet. Width|. Length|. Thickness|. Weight46lbs | 21kg. Usage. 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for... [See More]
- Type: Absorbent
- Application: Spills
from Wiper Master, Inc.
Petroleum sorbents repel water while absorbing oil and petroleum-based liquids from oil spills and effluent discharges. Booms are scrim-encased tubes of particulate sorbent material secured by UV-resistant netting. T-280 is double-constructed with (2) 4 " booms secured in UV-resistant netting. [See More]
- Type: Absorbent
- Absorbate: Oil
from H2O Control Products, Inc.
H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level by bonding with the... [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from NPS Corporation
Tech Specs. PackagingPoly Drum - 8/pallet. Width|. Length|. Thickness|. Weight46lbs | 21kg. Usage. 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for... [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil
from H2O Control Products, Inc.
We all know where water likes to collect in a fuel or oil storage tank... right at the bottom. This common problem can rust the steel tank and damage the equipment attached to the tank. The question is, what to do about it? Often siphoning cannot get all the water, and wastes some of the stored... [See More]
- Type: Absorbent
- Application: Dewatering; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from NPS Corporation
Tech Specs. PackagingPoly Drum - 8/pallet. Width|. Length|. Thickness|. Weight46lbs | 21kg. Usage. 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for... [See More]
- Type: Absorbent
- Application: Spills
from NPS Corporation
Tech Specs. PackagingPoly Drum - 8/pallet. Width|. Length|. Thickness|. Weight64lbs | 29kg. Usage. 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for... [See More]
- Type: Absorbent
- Application: Spills
from NPS Corporation
Tech Specs. PackagingPoly Drum - 8/pallet. Width|. Length|. Thickness|. Weight64lbs | 29kg. Usage. 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for... [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil
from NPS Corporation
Tech Specs. PackagingOverpack Drum - 2/pallet. Width|. Length|. Thickness|. Weight117lbs | 53kg. Usage. 95 Gallon Kit includes easy screw-top lid. Kit includes premium sorbents for optimal performance when you need it most. ABSORBS UP TO 89 GALLONS/336 LITERS/KIT. Components. | (40) 3"x4' Socks... [See More]
- Type: Absorbent
- Application: Spills
from NPS Corporation
Tech Specs. PackagingOverpack Drum - 2/pallet. Width|. Length|. Thickness|. Weight117lbs | 53kg. Usage. 95 Gallon Kit includes easy screw-top lid. Kit includes premium sorbents for optimal performance when you need it most. ABSORBS UP TO 89 GALLONS/336 LITERS PER KIT. Components. | (20) 3"x4' Socks... [See More]
- Type: Absorbent
- Application: Spills
- Absorbate: Oil
from NPS Corporation
Tech Specs. PackagingOverpack Drum - 2/pallet. Width|. Length|. Thickness|. Weight117lbs | 53kg. Usage. 95 Gallon Kit includes easy screw-top lid. Kit includes premium sorbents for optimal performance when you need it most. ABSORBS UP TO 89 GALLONS/336 LITERS PER KIT. Components. | (40) 3"x4' Socks... [See More]
- Type: Absorbent
- Application: Spills
from NPS Corporation
Tech Specs. PackagingCase - 48/pallet. Width11.5in | 29cm. Length12in | 30.48cm. Thickness|. Weight9lbs | 4kg. Usage. Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free. For use on all types of non-aggressive spills. Keeps floors clean... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingCase - 16/pallet. Width20in | 50.8cm. Length16in | 40.64cm. Thickness|. Weight20lbs | 9kg. Usage. Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free. For use on all types of non-aggressive spills. Keeps floors... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingBag - 9/Pallet. Width40in | 102cm. Length36in | 92cm. ThicknessN/A |. Weight24lbs | 11kg. Usage. Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free. For use on all types of non-aggressive spills. Keeps floors clean... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingBag - 12/pallet. Width40in | 102cm. Length72in | 183cm. Thickness|. Weight31lbs | 14kg. Usage. Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free. For use on all types of non-aggressive spills. Keeps floors clean... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingBag - 24/pallet. Width18in | 45.72cm. Length18in | 45.72cm. Thickness|. Weight26lbs | 12kg. Usage. Tidy-Mat ® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents. Absorbs oil, water, solvents, coolants, etc. Flame... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingCase - 48/pallet. Width10in | 25.4cm. Length10in | 25.4cm. Thickness|. Weight6lbs | 3kg. Usage. Use on all types of non-aggressive spills. Easily absorbs oil, coolants, solvents and water. Latex Free. Large surface area with high capacity and fast-wicking filler. Contain spills... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingCase - 16/pallet. Width18in | 45.72cm. Length18in | 45.72cm. Thickness|. Weight15lbs | 7kg. Usage. Use on all types of non-aggressive spills. Easily absorbs oil, coolants, solvents and water. Large surface area with high capacity and fast-wicking filler. Contain spills and... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingCase - 25/pallet. Width10in | 25.4cm. Length10in | 25.4cm. Thickness|. Weight9lbs | 4kg. Usage. Use on all types of non-aggressive spills. Easily absorbs oil, coolants, solvents and water. Large surface area with high capacity and fast-wicking filler. Contain spills and prevents... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingCase - 8/pallet. Width40in | 101.6cm. Length150ft | 45.72m. Thickness|. Weight45lbs | 20kg. Usage. Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free. For use on all types of non-aggressive spills. Keeps floors... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingCase - 16/pallet. Width20in | 50.8cm. Length150ft | 45.72m. Thickness|. Weight22lbs | 10kg. Usage. Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free. For use on all types of non-aggressive spills. Keeps floors... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingBag - 10/pallet. Width36in. | 91.44cm. Length150ft. | 45.72m. Thickness|. Weight55lbs | 25kg. Usage. Tidy-Mat ® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents. Absorbs oil, water, solvents, coolants, etc. Flame... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingBag - 10/pallet. Width18in | 45.72cm. Length150ft | 45.72m. Thickness|. Weight55lbs | 25kg. Usage. Tidy-Mat ® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents. Absorbs oil, water, solvents, coolants, etc. Flame... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingCase - 35/pallet. Width3in | 7.62cm. Length4ft | 1.2192m. Thickness|. Weight14lbs | 6kg. Usage. Use on all types of non-aggressive spills. Easily absorbs oil, coolants, solvents and water. Latex Free. Available in two lengths for a customized fit. Encased in polyester which... [See More]
- Type: Absorbent
from NPS Corporation
Tech Specs. PackagingCase - 12/pallet. Width3in | 7.62cm. Length4ft | 1.2192m. Thickness|. Weight30lbs | 14kg. Usage. Use on all types of non-aggressive spills. Easily absorbs oil, coolants, solvents and water. Latex Free. Available in two lengths for a customized fit. Encased in polyester which... [See More]
- Type: Absorbent