Socket / Receptacle Electrical Contacts
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH ]. Terminal & Splice Type : Receptacle. Typical Current Rating (AMP) :... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- OD / Width: 0.1102
- Thickness: 0.0315
- Current: 10
from DigiKey
CONN SCKT 16-18AWG NICKEL CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Features: Machined
- Contact Material: Cu
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1102
from DigiKey
CONN SOCKET 16-18AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .6 MM [.024 INCH ]. Mating Tab Width : 1.2 MM [.047 INCH ]. Terminal & Splice Type : Receptacle. [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0236
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.0472
from DigiKey
CONN SOCKET 24-26AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Contact Features. Automotive Terminal Interface Plating : Silver (Ag). Crimp Type : F-Crimp. Mating Tab Thickness : .6 MM [.024 INCH ]. Mating Tab Width : 1.2 MM [.047 INCH ]. Terminal & Splice Type... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0236
- Plating / Coating: Silver; Silver (Ag)
- OD / Width: 0.0472
from DigiKey
CONN SOCKET 20-24AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Features: Machined
from TE Connectivity
Contact Features. Beschichtungsmaterial des Kontaktanschlussbereichs : None. Crimp Type : F-Crimp. Terminal & Splice Type : Socket. Packaging Features. Packaging Method : Reel. Packaging Quantity : 10000. Product Type Features. Receptacle Style :... [See More]
- Shape / Form: Socket; Socket or Receptacle
- Applications: Motor or Generator
from DigiKey
CONN SOCKET 16-18AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 5.8 MM , 4.8 MM , 6.3 MM [.248 INCH ,... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1890 to 0.2480
from DigiKey
CONN SOCKET 16-18AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 4.8 MM , 6.3 MM , 5.8 MM [.189 INCH ,... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1890 to 0.2480
from DigiKey
CONN SOCKET 20-24AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 5.8 MM [.228 INCH ]. Terminal & Splice Type : Receptacle. [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.2283
from DigiKey
CONN SOCKET 24-26AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Body Features. Seal Type : Family Seal or Unsealed. Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1890 to 0.2480
from DigiKey
CONN SOCKET 14-18AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Body Features. Seal Type : Family Seal or Unsealed. Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1890 to 0.2480
from DigiKey
CONN SOCKET 14-18AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Body Features. Seal Type : Family Seal or Unsealed. Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Silver (Ag). Mating Tab Thickness : .8 MM [.031 INCH ]. [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Silver; Silver (Ag)
- OD / Width: 0.1890 to 0.2480
from DigiKey
CONN SOCKET 14-18AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Body Features. Seal Type : Family Seal or Unsealed. Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1890 to 0.2480
from DigiKey
CONN SOCKET 20-24AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH ]. Terminal & Splice Type : Receptacle. [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1102
from DigiKey
CONN SOCKET TIN WIRE WRAP [See More]
- Shape / Form: Socket or Receptacle
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH ]. Terminal & Splice Type : Receptacle. [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1102
from DigiKey
CONN SOCKET 20-24AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Phosphor Bronze
from TE Connectivity
Body Features. Seal Type : Single Wire Seal (SWS). Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1102
from DigiKey
CONN SOCKET 24-28AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Phosphor Bronze
from TE Connectivity
Body Features. Seal Type : Single Wire Seal (SWS). Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1890 to 0.2480
from DigiKey
CONN SOCKET 18AWG GOLD SLDR CUP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Phosphor Bronze
from TE Connectivity
Body Features. Seal Type : Single Wire Seal (SWS). Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Silver (Ag). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0315
- Plating / Coating: Silver; Silver (Ag)
- OD / Width: 0.1890 to 0.2480
from DigiKey
CONN SOCKET 14-18AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Phosphor Bronze
from TE Connectivity
Contact Features. Automotive Terminal Interface Plating : Gold (Au). Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Mating Tab Thickness : .64 MM [.025 INCH ]. Mating Tab Width : .64 MM... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0252
- Plating / Coating: Gold; Gold (Au)
- OD / Width: 0.0252
from DigiKey
CONN SOCKET 12-16AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Cu
from TE Connectivity
Body Features. Seal Type : Single Wire Seal (SWS). Contact Features. Crimp Type : F-Crimp. Interface Plating : Silver (Ag). Mating Tab Thickness : .6 MM [.024 INCH ]. Mating Tab Width : 1.2 MM [.047... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0236
- Plating / Coating: Silver; Silver (Ag)
- OD / Width: 0.0472
from DigiKey
CONN SOCKET 12-16AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Cu
from TE Connectivity
Contact Features. Automotive Terminal Interface Plating : Gold (Au). Crimp Type : F-Crimp. Mating Tab Thickness : .63 MM [.024 INCH ]. Mating Tab Width : .63 MM [.024 INCH ]. Terminal & Splice Type... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0248
- Plating / Coating: Gold; Gold (Au)
- OD / Width: 0.0248
from DigiKey
CONN SOCKET 10AWG TIN CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Cu
from TE Connectivity
Contact Features. Automotive Terminal Interface Plating : Silver (Ag). Crimp Type : F-Crimp. Mating Tab Thickness : .63 MM [.024 INCH ]. Mating Tab Width : .63 MM [.024 INCH ]. Terminal & Splice... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0248
- Plating / Coating: Silver; Silver (Ag)
- OD / Width: 0.0248
from DigiKey
CONN SOCKET 26-30AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Phosphor Bronze
from TE Connectivity
Contact Features. Automotive Terminal Interface Plating : Silver (Ag). Crimp Type : F-Crimp. Mating Tab Thickness : .63 MM [.024 INCH ]. Mating Tab Width : .63 MM [.024 INCH ]. Terminal & Splice... [See More]
- Shape / Form: Receptacle; Socket or Receptacle
- Thickness: 0.0248
- Plating / Coating: Silver; Silver (Ag)
- OD / Width: 0.0248
from DigiKey
CONN SOCKET 18-22AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
- Contact Material: Phosphor Bronze
from TE Connectivity
Body Features. Automotive Terminal Seal Type : Single Wire Seal (SWS). Contact Features. Automotive Terminal Interface Plating : Gold (Au). Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Mating Pin Diameter : .64 MM... [See More]
- Shape / Form: Socket; Socket or Receptacle
- Applications: Motor or Generator
- Plating / Coating: Gold; Gold (Au)
from DigiKey
CONN SOCKET 14-16AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
from DigiKey
CONN SOCKET 16-18AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
from DigiKey
CONN SOCKET 20-22AWG GOLD CRIMP [See More]
- Shape / Form: Socket or Receptacle
from Samtec Inc.
Tin Plating. Contact for IPD1 Series [See More]
- Shape / Form: Socket or Receptacle
- Plating / Coating: Tin
- Contact Material: Tin Plated
- Applications: Battery or Fuel Cell; Electronics
from Lapp Tannehill
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72401600, is made to correspond with LAPP EPIC ® SIGNAL M23 circular connector series. This is a gold socket contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Shape / Form: Socket or Receptacle
- Length: 0.0787
- Contact Material: Gold or Gold Alloy
from CDM Inc.
00202-000 PIN CONT - 50AU/(50-100)NI [See More]
- Shape / Form: Socket or Receptacle
from Samtec Inc.
DISCRETE WIRE CONTACT (LOOSE) FOR ISDF SERIES [See More]
- Shape / Form: Socket or Receptacle
- Applications: Battery or Fuel Cell; Electronics
from Lapp Tannehill
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72402600, is made to correspond with LAPP EPIC ® SIGNAL M23 circular connector series. This is a gold socket contact that is 1mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Shape / Form: Socket or Receptacle
- Length: 0.0394
- Contact Material: Gold or Gold Alloy
from CDM Inc.
CONTACT 16-18-20 AWG [See More]
- Shape / Form: Socket or Receptacle
from Samtec Inc.
35,000 Contacts Per Reel. Selective Gold Plating [See More]
- Shape / Form: Socket or Receptacle
- Plating / Coating: Gold
- Contact Material: Gold or Gold Alloy; Gold Plating
- Applications: Battery or Fuel Cell; Electronics
from Lapp Tannehill
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72404000, is made to correspond with LAPP EPIC ® SIGNAL M23 circular connector series. This is a gold socket contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Shape / Form: Socket or Receptacle
- Length: 0.0787
- Contact Material: Gold or Gold Alloy
from CDM Inc.
CONTACT 16-18-20 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 18-20-22 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 20-22-24 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 20-22-24 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 24 26 28 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 14-16-18 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 14-16-18 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 16-18-20 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 18-20-22 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 20-22-24 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 22-24-26 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 20-22-24 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 18-20 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 20-22 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 24-26-28 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 24-26-28 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 28-30 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 28-30 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 14-16-18 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 18-20-22 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 20-22-24 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 20-22-24 AWG [See More]
- Shape / Form: Socket or Receptacle
from CDM Inc.
CONTACT 24-26-28 AWG [See More]
- Shape / Form: Socket or Receptacle