Grinder Pumps Wastewater Pumps
from EBARA Pumps Americas Corporation
The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth,... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Discharge Pressure: 62.3 to 341.4
- Liquid Flow: 5.0 to 80.0
- Discharge Size: 1.250 to 2.000
from Crane Pumps & Systems
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind ™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application. Wastewater for Domestic. Commercial. Institutional and Light Industrial. [See More]
- Pump Type: Centrifugal Pump; Grinder Pump
- Discharge Size: 1.250
- Liquid Flow: 100.0
- HP: 2
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- Pump Housing Material: Cast Iron
- Power Source: AC
- Media: Effluent, Liquids, Potable Water, High Temperature Media
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Wastewater Treatment Pump
- Discharge Size: 1.250
- Liquid Flow: 40.0 to 75.0
- HP: 2 to 7.5
from Goulds Water Technology, a xylem brand
Wastewater 1-1/2 ″ and 2 ″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X). Applications. High head and pressure sewage systems for: Municipal, Commercial, and Industrial. Features and Benefits. Design: Capable of grinding municipal, commercial and industrial sewage. Cutter System:... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Wastewater Treatment Pump
from Lowara
The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network. [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- HP: 1.47
- Liquid Flow: 29.1
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
from SEEPEX Inc.
SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches. [See More]
- Pump Type: Grinder Pump; Wastewater Treatment Pump; Water Treatment Pump
- Discharge Pressure: 30.0
- Liquid Flow: 660.0
- Discharge Size: 6.000
from Myers by Pentair
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- HP: 2
- Discharge Size: 1.250
- Power Source: 115 VAC
from EBARA Pumps Americas Corporation
The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Discharge Pressure: 18.5 to 392.1
- Liquid Flow: 20.0 to 180.0
- Discharge Size: 1.250 to 3.000
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Grinder Pump; Sump Pump; Submersible Pump; Utility Pump; Wastewater Treatment Pump; Water Pump
- Discharge Pressure: 64.6 to 226.1
- Liquid Flow: 52.0 to 480.0
- Discharge Size: 1.250 to 3.000
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Wastewater Treatment Pump
- Discharge Size: 1.250
- Liquid Flow: 45.0 to 58.0
- HP: 2
from Goulds Water Technology, a xylem brand
Applications. Designed for high head sewage applications where a gravity system is not practical. Ideal for pressure sewage systems. Features and Benefits. Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection. Heavy duty cast iron, volute type casing for... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump; Wastewater Treatment Pump
from Myers by Pentair
The Myers ® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder assembly. Rotating... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump; Vortex Impeller Pump (optional feature)
- Discharge Pressure: 318.3 to 396.7
- Liquid Flow: 70.0
- Discharge Size: 1.250
from Hydromatic by Pentair
A complete turn key package lift out rail system for centrifugal grinders provides ease of installation and removal for the pump. The TL-Pro System uses a cast iron discharge elbow with integrated ball check valve and is available with spark-proof rails for hazardous locations. Flexible piping... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump
- HP: 2
- Discharge Size: 1.250
- Power Source: 230 VAC
from Goulds Water Technology, a xylem brand
Residential Wastewater Grinder Pump and Basin Packages RGS. Designed for high head sewage applications where a gravity system is not practical. Ideal for pressure sewage systems. Features and Benefits. Capable of grinding domestic sewage in individual residential applications. Anti-Roping Design... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Wastewater Treatment Pump
from Hydromatic by Pentair
Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Positive Displacement Pump (optional feature); Submersible Pump; Wastewater Treatment Pump
- HP: 2 to 7.5
- Discharge Size: 1.250 to 3.000
- Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC