Single Set Point Vacuum Furnaces
1 Result
High Vacuum Tube Furnace -- HVT 12/50/550
from Carbolite Gero Limited
from Carbolite Gero Limited
Maximum operating temperatures of 1200 ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and... [See More]
- Controller Type: Single Set Point; Programmable
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 50