High Vacuum (< 10-3, >10-8 torr) Vacuum Furnaces

7 Results
Induction Skull Melting Furnace
from Inductotherm Group

Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s single chamber design is for low volume prototype castings and R &D work. [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Application: Foundry or Melting Furnace; Industrial
  • Heat Source: Induction
Small / R&D VIM Furnace
from Inductotherm Group

Smaller VIM furnaces are commonly used to start a company in the business of producing vacuum induction melted materials, or for research and development efforts into new alloys and processes. A wide variety of configurations are available to match customer requirements. Features. Wide variety of... [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Application: Foundry or Melting Furnace; Industrial
  • Heat Source: Induction
Tandem Chamber Induction Skull Melting Furnace
from Inductotherm Group

Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s tandem chamber design is designed for the production of high volume castings. The... [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Application: Foundry or Melting Furnace; Industrial
  • Heat Source: Induction
Two Chamber Horizontal Induction Skull Melting Furnace
from Inductotherm Group

Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s two chamber horizontal furnaces are excellent for the production of high volume... [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Application: Foundry or Melting Furnace; Industrial
  • Heat Source: Induction
High Vacuum Furnace -- SST 3150
from Palomar Technologies, Inc

Overview. The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500 °C (1000 °C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package,... [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Pressure Range: 15
  • Temperature Range: 100 to 500
  • Height: 1372
High Vacuum Tube Furnace -- HVT 12/50/550
from Carbolite Gero Limited

Maximum operating temperatures of 1200 ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and... [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Width / Tube O.D.: 50
  • Temperature Range: 0.0 to 1200
  • Length: 550
High Vacuum Wafer Furnace -- SST 3250
from Palomar Technologies, Inc

Overview. The SST 3250 is a high vacuum multi-atmosphere furnace that has been designed for soldering and bonding components and wafers up to 8-inch (200 mm) diameter. The system is fully operational at vacuum levels of 10-7 Torr and pressures up to 12 psig with automatic selection and control of up... [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Pressure Range: 12
  • Temperature Range: 350
  • Height: 1372