Medium (< 1, >10-3 torr) Vacuum Furnaces

2 Results
Furnace -- Electrode VIM
from Inductotherm Group

Electrode VIM systems are the largest VIM systems with heat sizes ranging from 5 tons to 30 tons. Electrode VIMs typically pour several electrode mold setups which could be as much as 5 meters (16.4 feet) in length. Features. Rugged steel shell induction furnace. Rapid exchange features to minimize... [See More]

  • Vacuum / Pressure Range: Low / Medium (HV < 1 torr, >10-3 torr)
  • Application: Foundry or Melting Furnace; Industrial
  • Heat Source: Induction
High Vacuum Tube Furnace -- HVT 12/50/550
from Carbolite Gero Limited

Maximum operating temperatures of 1200 ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and... [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Width / Tube O.D.: 50
  • Temperature Range: 0.0 to 1200
  • Length: 550