Computer Interface Vacuum Furnaces
from Palomar Technologies, Inc
Overview. The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500 °C (1000 °C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package,... [See More]
- Temperature Range: 100 to 500
- Pressure Range: 15
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
- Height: 1372
from Carbolite Gero Limited
Maximum operating temperatures of 1200 ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and... [See More]
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 50
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Length: 550
from Palomar Technologies, Inc
Overview. The SST 3250 is a high vacuum multi-atmosphere furnace that has been designed for soldering and bonding components and wafers up to 8-inch (200 mm) diameter. The system is fully operational at vacuum levels of 10-7 Torr and pressures up to 12 psig with automatic selection and control of up... [See More]
- Temperature Range: 350
- Pressure Range: 12
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
- Height: 1372
from Palomar Technologies, Inc
he SST 3130 is a vacuum and pressure furnace that provides precise automatic control of heating to 500 °C (1000 °C optional) and cooling in an inert gas environment from vacuum levels of below 50 millitorr to pressures exceeding 50 psig. Process profiles are easily created, and the process... [See More]
- Temperature Range: 100 to 500
- Pressure Range: 50
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Height: 1346
from Palomar Technologies, Inc
Overview. The SST 5100 is a vacuum and pressure furnace that provides precise automatic control of heating and cooling ramp rates. This system allows for heating up to 500 °C and cooling in an inert gas environment from vacuum levels below 50 millitorr to pressures up to 40 psig. An unlimited... [See More]
- Temperature Range: 100 to 500
- Pressure Range: 40
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Height: 1397