Brazing / Soldering Vacuum Furnaces

4 Results
High Vacuum Furnace -- SST 3150
from Palomar Technologies, Inc

Overview. The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500 °C (1000 °C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package,... [See More]

  • Application: Brazing / Soldering; Curing; Industrial; Sealing
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Temperature Range: 100 to 500
  • Pressure Range: 15
Metallic Hot Zones
from Plansee SE

Even at the highest temperatures, our hot zones don't feel the heat. They are designed for temperatures between 1 000 °C (1 832 °F) and 2800 °C (5072 °F). We are experts in the field of thermal processes: whether in high vacuum, protective gas atmospheres or during hot isostatic... [See More]

  • Application: Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial
  • Temperature Range: 1000 to 2800
High Vacuum Wafer Furnace -- SST 3250
from Palomar Technologies, Inc

Overview. The SST 3250 is a high vacuum multi-atmosphere furnace that has been designed for soldering and bonding components and wafers up to 8-inch (200 mm) diameter. The system is fully operational at vacuum levels of 10-7 Torr and pressures up to 12 psig with automatic selection and control of up... [See More]

  • Application: Brazing / Soldering; Curing; Industrial; Wafer Lid Sealing
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Temperature Range: 350
  • Pressure Range: 12
Vacuum Pressure Furnace -- SST 5100
from Palomar Technologies, Inc

Overview. The SST 5100 is a vacuum and pressure furnace that provides precise automatic control of heating and cooling ramp rates. This system allows for heating up to 500 °C and cooling in an inert gas environment from vacuum levels below 50 millitorr to pressures up to 40 psig. An unlimited... [See More]

  • Application: Brazing / Soldering; Curing; Industrial; Sealing
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
  • Temperature Range: 100 to 500
  • Pressure Range: 40