Induction Vacuum Furnaces

9 Results
Furnace -- Electrode VIM
from Inductotherm Group

Electrode VIM systems are the largest VIM systems with heat sizes ranging from 5 tons to 30 tons. Electrode VIMs typically pour several electrode mold setups which could be as much as 5 meters (16.4 feet) in length. Features. Rugged steel shell induction furnace. Rapid exchange features to minimize... [See More]

  • Heat Source: Induction
  • Application: Foundry or Melting Furnace; Industrial
  • Vacuum / Pressure Range: Low / Medium (HV < 1 torr, >10-3 torr)
Induction Skull Melting Furnace
from Inductotherm Group

Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s single chamber design is for low volume prototype castings and R &D work. [See More]

  • Heat Source: Induction
  • Application: Foundry or Melting Furnace; Industrial
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Induction Vacuum Heat Treatment Furnace
from Inductotherm Group

As an alternative to resistance heating Consarc offers a wide range of high temperature Induction heated vacuum furnaces. Induction heating is a very robust configuration and is normally preferred for the highest temperature applications to over 2500oC or in certain arduous process environments e.g... [See More]

  • Heat Source: Induction
  • Height: 1500 to 2000
  • Temperature Range: 1400 to 2500
  • Width / Tube O.D.: 1220 to 2500
Small / R&D VIM Furnace
from Inductotherm Group

Smaller VIM furnaces are commonly used to start a company in the business of producing vacuum induction melted materials, or for research and development efforts into new alloys and processes. A wide variety of configurations are available to match customer requirements. Features. Wide variety of... [See More]

  • Heat Source: Induction
  • Application: Foundry or Melting Furnace; Industrial
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Tandem Chamber Induction Skull Melting Furnace
from Inductotherm Group

Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s tandem chamber design is designed for the production of high volume castings. The... [See More]

  • Heat Source: Induction
  • Application: Foundry or Melting Furnace; Industrial
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Top Loading Vacuum Heat Treatment Furnace
from Inductotherm Group

Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting with the gases... [See More]

  • Heat Source: Induction
  • Height: 250 to 600
  • Temperature Range: 1599 to 2199
  • Width / Tube O.D.: 250 to 450
Two Chamber Horizontal Induction Skull Melting Furnace
from Inductotherm Group

Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s two chamber horizontal furnaces are excellent for the production of high volume... [See More]

  • Heat Source: Induction
  • Application: Foundry or Melting Furnace; Industrial
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Two Chamber Vertical Induction Skull Melting Furnace
from Inductotherm Group

Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s two chamber vertical furnaces are excellent for the production of high volume... [See More]

  • Heat Source: Induction
  • Application: Foundry or Melting Furnace; Industrial
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Vacuum Cap Furnace
from Inductotherm Group

The VCAP furnace is designed for Induction Melting a solid charge in an air atmosphere (or vacuum), with final degassing stage under vacuum. The final pouring of the metal is performed in air or under protective atmosphere of inert gas. Configuration is based on the Inductotherm range of steel shell... [See More]

  • Heat Source: Induction
  • Application: Foundry or Melting Furnace; Industrial