Top Loading Vacuum Furnaces
from Palomar Technologies, Inc
Overview. The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500 °C (1000 °C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package,... [See More]
- Configuration: Top Loading
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
- Temperature Range: 100 to 500
- Pressure Range: 15
from Palomar Technologies, Inc
Overview. The SST 3250 is a high vacuum multi-atmosphere furnace that has been designed for soldering and bonding components and wafers up to 8-inch (200 mm) diameter. The system is fully operational at vacuum levels of 10-7 Torr and pressures up to 12 psig with automatic selection and control of up... [See More]
- Configuration: Top Loading
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
- Temperature Range: 350
- Pressure Range: 12
from Palomar Technologies, Inc
he SST 3130 is a vacuum and pressure furnace that provides precise automatic control of heating to 500 °C (1000 °C optional) and cooling in an inert gas environment from vacuum levels of below 50 millitorr to pressures exceeding 50 psig. Process profiles are easily created, and the process... [See More]
- Configuration: Top Loading
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Temperature Range: 100 to 500
- Pressure Range: 50
from Palomar Technologies, Inc
Overview. The SST 5100 is a vacuum and pressure furnace that provides precise automatic control of heating and cooling ramp rates. This system allows for heating up to 500 °C and cooling in an inert gas environment from vacuum levels below 50 millitorr to pressures up to 40 psig. An unlimited... [See More]
- Configuration: Top Loading
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Temperature Range: 100 to 500
- Pressure Range: 40
from Palomar Technologies, Inc
Overview. The SST 518 Vacuum/Pressure furnace provides the right combination of performance and value for use in R &D labs to high mix/low volume production environments. Void-free, flux-free solder joints are reliably obtained through a carefully controlled and sequenced combination of heat,... [See More]
- Configuration: Top Loading
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Temperature Range: 100 to 500
- Pressure Range: 40
from Palomar Technologies, Inc
Overview. The SST 1200 is a table top vacuum and pressure furnace designed for process development and low volume production of flux-free and void-free soldered joints in microelectronic packages and components. The station is easy to use and designed for a wide variety of soldering tasks. A ramping... [See More]
- Configuration: Top Loading
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Temperature Range: 450
- Pressure Range: 50