Lifter Lifting and Rigging Attachments

105 Results
Lifting Magnets -- 2670520 [E964 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E964 Lifting Magnet [See More]

  • Product Type: Lifter; Magnet
Rigging/Accessories -- Alloy Lifting Tongs
from Columbus McKinnon Corporation

Special situations require special equipment to safely and effectively get the job done. [See More]

  • Product Type: Lifter; TongsGrabs
Lifting Arm NEO HV WLL ton 0.25 Ton -- 503100030000150
from Certex UK

The Neo HV lifting arm, in connection with a Neo lifting magnet, is a versatile aid for handling loads from the horizontal to the vertical position and vice versa. For example, if a plate is on a pallet and you need to move it to a lathe, you must usually make use chains, clamps, and at least two... [See More]

  • Product Type: Lifter
  • Use: Lifting
  • Maximum Load: 0.2756
Inflatable Pipe Handlers -- 161-9 Series
from Petersen Products Co.

For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer ’s requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical... [See More]

  • Product Type: Lifter; Inflatable Lifting Bag
  • Use: Pipe Lifting
Lifting Magnets -- 2670542 [TP150 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse TP150 Lifting Magnet [See More]

  • Product Type: Lifter; Magnet
Rigging/Accessories -- Camlok CLB Container lifting lugs
from Columbus McKinnon Corporation

Supplied in sets of 4, CLB Lifting Lugs serve as flexible lashing points for transporting containers from the sides. [See More]

  • Product Type: Lifter
Lifting Magnet - Permanent - Walker BUX WLL ton 0.125 -- 503101250000180
from Certex UK

Tremendous lifting capacity thanks to High- Energy Neodymium magnets Increased airgap capability. Suitable for flat and round material. Easy ON/OFF switching. Extremely compact, low dead weight. Robust, low maintenance. Smart design. Applications. In the workshop to load, unload machine tools. At... [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 0.1378
Lifting Magnets -- 7938797
from RS Components, Ltd.

YALE 56200003 Lifting Magnet [See More]

  • Product Type: Lifter; Magnet
Rigging/Accessories -- Camlok CLT Container lifting lugs
from Columbus McKinnon Corporation

Container lifting lugs model CLT Capacity 56000 kg These container lifting lugs are supplied and used in a set of 4 pieces. The CLT type are suitable for vertical lifting using the top location points and a lifting frame. [See More]

  • Product Type: Lifter
Lifting Magnet - Walker Battery Powered WLL ton 1.35 Ton -- 503100140000190
from Certex UK

Powered by built-in 12v battery for at least 8 hours of operation. Hand-held, IR remote control unit allows to operate the lifting magnet from up to 4.5 metres. High degree of safety. Bail sensor prevents magnet de-energisation while lifting a load. Dual push buttons for RELEASE. Visual and audible... [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 1.49
Lifting Magnets -- 8776222 [UL0125+ from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse UL0125+ Lifting Magnet [See More]

  • Product Type: Lifter; Magnet
Rigging/Accessories -- Timber Lifting Tongs
from Columbus McKinnon Corporation

Tong shape has been designed to provide a sure grip on poles and logs. Painted bright orange for job site identification. [See More]

  • Product Type: Lifter; TongsGrabs
Lifting Magnet - Walker Hand Magnet HM-S1 WLL ton 20 kg -- 503102000000210
from Certex UK

Lifting Magnet - Walker Hand Magnet HM-S1 WLL ton 20 kg [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
Lifting Magnets -- 8776225 [UL0250+ from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse UL0250+ Lifting Magnet [See More]

  • Product Type: Lifter; Magnet
Lifting Magnet - Walker Hand Magnet SM WLL ton 0.012 -- 503100120000230
from Certex UK

Lifting Magnet - Walker Hand Magnet SM WLL ton 0.012 [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 0.0132
Lifting Slings -- 1244856
from RS Components, Ltd.

1t 5mt CIRC. ROUNDSLING VIOLET EWL 2.5mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 1
Lifting Magnet - Walker Lifting Magnet Accessory Code NEA-HV 500 -- 5097
from Certex UK

Very convenient for loading and unloading of horizontal machine centres and lathes. Magnet is adjustable to suit a range of diameters and widths. Lifting arm can be retrofitted to existing NEO magnets. The advantages of magnetic handling. Considerable savings in time and money. One man operation. [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
Lifting Slings -- 1244857
from RS Components, Ltd.

1t 6mt CIRC. ROUNDSLING VIOLET EWL - 3mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 1
Lifting Magnet BM Battery-powered WLL ton 1.35 -- 503100140000140
from Certex UK

The BM battery lifting magnet complete with remote control is a suitable tool for handling on premises where it is otherwise difficult to operate a lifting device manually. The remote control operates up to a distance of 10 metres. It is also used for cutters and flame cutting machines when handling... [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 1.49
Lifting Slings -- 1244858
from RS Components, Ltd.

1t 8mt CIRC. ROUNDSLING VIOLET EWL - 4mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 1
Lifting Magnet GP 250 WLL ton 0.25 Ton -- 503100030000130
from Certex UK

The GP 250 is a permanent crane magnet for handling metal sheets and steel plates from 3 mm in thickness. Loads up to 250 kg can be handled horizontally, up to 80 kg vertically. Thanks to its unique configuration of poles, it is possible to use this magnet and take individual metal plates from a... [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 0.2756
Lifting Slings -- 1244859
from RS Components, Ltd.

1t 10mt CIRC ROUNDSLING VIOLET EWL 5mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 1
Lifting Magnet NEO EP WLL ton 0.3 -- 503100030000120
from Certex UK

Neo EP electropermanent lifting magnets are suitable for frequent and repeated workpiece handling and lifting – electrical control of the magnet requires no physical exertion, which is why it saves manpower and enhances work efficiency. Neo EP electropermanent lifting magnets are a... [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 0.3307
Lifting Slings -- 1244860
from RS Components, Ltd.

1t 12mt CIRC ROUNDSLING VIOLET EWL - 6mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 1
Lifting Magnet NEO HOT WLL ton 0.125 -- 503100010000330
from Certex UK

The Neo HOT permanent lifting magnet is designed for a long life span even in the most demanding operations at working temperatures up to 180 °C. Its design makes it possible to handle flat and round load profiles. The high lifting capacity is achieved by using a double magnetic circuit of... [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 0.1378
Lifting Slings -- 1244861
from RS Components, Ltd.

RS PRO 08A0090 Lifting Sling [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 2
Lifting Magnet NEO WLL ton 0.15 -- 503100020000170
from Certex UK

The Neo magnet is widely used for handling ferromagnetic materials in the metal industry – in workshops, on building sites, in warehouses for semi-finished steel products, when handling steel workpieces, tools, sheets, metal profiled sections, tubes, and bars. The Neo permanent lifting magnet... [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 0.1653
Lifting Slings -- 1244862
from RS Components, Ltd.

2t 6mt CIRC ROUNDSLING GREEN (EWL - 3mt) [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 2
Permanent Lifting Magnet POWERTEX PLM WLL ton 0.1 Ton -- 503100010000040
from Certex UK

Powertex Permanent lifting magnets PLM are very strong, durable and easy to use. The lifting magnets are designed to be versatile and can be used to attach to both flat and circular objects. They need limited maintenance and are designed to keep the lifting capacity over a long lifetime. The PLM... [See More]

  • Product Type: Lifter; Magnet
  • Use: Lifting
  • Maximum Load: 0.1102
Lifting Slings -- 1244863
from RS Components, Ltd.

2t 8mt CIRC ROUNDSLING GREEN (EWL - 4mt) [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 2
Lifting Slings -- 1244864
from RS Components, Ltd.

2t 10mt CIRC. ROUNDSLING GREEN EWL - 5mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 2
Lifting Slings -- 1244866
from RS Components, Ltd.

RS PRO 08A0170 Lifting Sling [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 3
Lifting Slings -- 1244867
from RS Components, Ltd.

3t 6mt CIRC. ROUNDSLING YELLOW EWL - 3mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 3
Lifting Slings -- 1244868
from RS Components, Ltd.

3t 8mt CIRC ROUNDSLING YELLOW EWL - 4mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 3
Lifting Slings -- 1244869
from RS Components, Ltd.

3t 10mt CIRC ROUNDSLING YELLOW EWL - 5mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 3
Lifting Slings -- 1244871
from RS Components, Ltd.

5t 1mt CIRC. ROUNDSLING RED EWL - 500mm [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 5
Lifting Slings -- 1244872
from RS Components, Ltd.

5t 3mt CIRC. ROUNDSLING RED EWL - 1.5mt [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 5
Lifting Slings -- 1244873
from RS Components, Ltd.

5t 6mt CIRC. ROUNDSLING RED (EWL - 3mt) [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 5
Lifting Slings -- 1244874
from RS Components, Ltd.

5t 8mt CIRC. ROUNDSLING RED (EWL - 4mt) [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 5
Lifting Slings -- 1244876
from RS Components, Ltd.

RS PRO 08A0320 Lifting Sling [See More]

  • Product Type: Lifter
  • Type: Endless; Round
  • Maximum Load: 5
Lifting Slings -- 1244878
from RS Components, Ltd.

RS PRO 08B0060 Lifting Sling [See More]

  • Product Type: Lifter; Sling
  • Type: Webbing
  • Maximum Load: 1
  • Construction: Web
Lifting Slings -- 1244879
from RS Components, Ltd.

RS PRO 08B0070 Lifting Sling [See More]

  • Product Type: Lifter; Sling
  • Type: Webbing
  • Maximum Load: 2
  • Construction: Web
Sheet Lifters
from Dearborn Overhead Crane

Sheet Lifters are versatile in the handling of bundles of sheets or other loads stacked horizontally. Efficient one person operation. Efficient worm gear drive with hand wheel, chain wheel or motorized leg adjustments. [See More]

  • Product Type: Lifter
  • Use: General Industrial
Air-Powered Rotator 500 -- Model PR49AIRS
from Wood's Powr-Grip Co., Inc.

These Powr-Grip ® vacuum lifters use compressed air. in production facilities to lift loads and provide effortless 90 ° rotation. Standard Features: Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Blow-off for quick release [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.2500
Forklift Dumping Frame for Industrial Carts
from CECOR

Some carts can be fitted with t-rail cleats for use with hydraulic dumping systems. The t-rail cleat engages the cart from the bottom for quick, complete and safe emptying. Some CECOR carts (WB) can be equipped with both trunnion pins and t-rail cleats. Some exceptions apply. [See More]

  • Product Type: Fork Tines; Lifter; Dumping Frame
  • Use: General Industrial
magnetic lifter
from Hangzhou X-mag Inc.

X-mag permanent lifting magnets incorporate our unique design with the strongest NdFeB magnets. They are compact, yet very strong. Since the lifting force is not powered by electrical current, there is no danger of dropping a load due to an accidental power failure. The smooth contact surface will... [See More]

  • Product Type: Lifter
  • Use: Automotive; Hospital
Air Powered Three Pad Vacuum Lifter with Powered Tilt -- AT75M3-61FPL
from ANVER Corporation

Air Powered Three Pad Vacuum Lifter with Powered Tilt and Foam Seal Pads. Application: Lifting and Tilting Polished and Rough Stone 10 ft x 5 ft (3.1 m x 1.5 m) up to 750 lbs (340 kg) [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: DirtStone
  • Maximum Load: 0.3750
Vertical Rail Lifter -- VRL400
from Positech Corporation

The Positech Vertical Rail Lifter (VRL), a lifting device, consists of a rigid vertical beam with moving rollers, which creates a stable lifting platform and eliminates swinging of a cable or chain. With 1,000 pounds of lift capacity and up to 100 inches of vertical travel, this vertical lifting... [See More]

  • Product Type: Lifter
  • Use: General Industrial
  • Maximum Load: 0.2000
Crane Rail Mounted Lift -- Quick-Lift Driven, QL D
from Kundel Industries, Inc.

There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL D has a unique lifting equipment with driving motors in x/y direction. It automatically... [See More]

  • Product Type: Lifter
  • Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
  • Maximum Load: 0.3307
Pipe Lifter
from RMD Kwikform Ltd

The RMD Kwikform Pipe Lifter is the market leading device for unloading, transporting and installing buried pipes. Lifts can be achieved from both the collar or spigot end, providing a safer, faster and easier way of unloading pipes on site. Enables the safe unloading, lifting and placing of... [See More]

  • Product Type: Lifter
  • Use: BarPipe
  • Maximum Load: 4.41
ATB AirBalancer -- AT B 70-2000
from Konecranes Inc.

The Konecranes ATB AirBalancer is unique in lifting technology. Using a floating load unit, it harnesses air pressure as the power source. Any load up to 350 kilos feels almost weightless as you move it to where you need it. Air balancing equipment is excellent for assembly processes, repair, and... [See More]

  • Product Type: Lifter
  • Use: General Industrial; ShippingContainer (optional feature)
  • Maximum Load: 0.0772
C-Frame Manual Rotators 500 -- Model CFMR49ACS
from Wood's Powr-Grip Co., Inc.

Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.2500
Air Powered Vacuum Lifter -- A25M2-30-MUP
from ANVER Corporation

Model #:A25M2-30-MUP. Description:Two Pad Air Powered Lifter with Manual Tilt. Application:Lifting & Tilting Small Non-Porous Loads up to 250 lb (113 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.1250
Crane Rail Mounted Lift -- Quick-Lift Rail, QL R 125i
from Kundel Industries, Inc.

There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]

  • Product Type: Lifter
  • Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
  • Maximum Load: 0.1378
C-Frame Manual Tilters 500 -- Model CFMT49ACS
from Wood's Powr-Grip Co., Inc.

Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.2500
Air Powered Vacuum Lifter -- A25M2-30VF-MUP
from ANVER Corporation

Model #:A25M2-30VF-MUP. Description:Two Pad Air Powered Lifter with Manual Tilt. Application:Lifting & Tilting Glass Doors up to 250 lb (113 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.1250
Crane Rail Mounted Lift -- Quick-Lift Rail, QL R 300i
from Kundel Industries, Inc.

There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]

  • Product Type: Lifter
  • Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
  • Maximum Load: 0.3307
C-Frame Vertical Lifters 500 -- Model CFVL49ACS
from Wood's Powr-Grip Co., Inc.

Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.2500
Air Powered Vacuum Lifter -- A25M2-30VF-MUP
from ANVER Corporation

Model #:A25M2-30VF-MUP. Description:Two Pad Air Powered Vacuum Lifter with Manual Tilter. Application:Lifting and Tilting Glass Doors weighing up to 200 lb (91 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.1000
Custom Mechanical Gripper Lifts
from Kundel Industries, Inc.

Custom Mechanical Gripping Units are custom built based upon the application. Features like gripping, flipping, rotating, expanding collars and more can be built into the gripping device. Each unit is designed to create a balanced work environment allowing the user to move the product with ease. [See More]

  • Product Type: Lifter
  • Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid
  • Maximum Load: 0.3307
Channel Lifter -- Model P11004DC
from Wood's Powr-Grip Co., Inc.

In addition to a modular design, these Powr-Grip ® vacuum lifters. provide 180 ° rotation and 90 ° tilt, for expandability and a full range. of load motion at the installation site or on the shop floor. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Construction
  • Maximum Load: 0.3000
Air Powered Vacuum Lifter -- A50M4-61-2/44MUP
from ANVER Corporation

Model #:A50M4-61-2/44MUP. Description:Four Pad Compressed Air Powered Vacuum Lifter with Manual Tilter. Application:Lifting & Tilting Glass Panes 6 ft x 5 ft (1.8 m x 1.5 m) weighing up to 500 lb (225 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.2500
Hook Gripper Lifts
from Kundel Industries, Inc.

Gripping technique: Standard hook. The standard hook is an option that is typically used when applications only requires “below the hook ” devices like lifting slings, lifting chains, spreader bars and more. The standard hook comes complete with a built-in safety latch. Operation: Float... [See More]

  • Product Type: C-Hook; Lifter
  • Use: General Industrial; Automotive; BaleStack
  • Maximum Load: 0.3307
Channel Lifter -- Model P2110445DC
from Wood's Powr-Grip Co., Inc.

Employing a unique system of interchangeable lift frames and. pad channels, these Powr-Grip ® vacuum lifters conserve resources. while supplying maximum versatility in a variety of work settings. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Construction
  • Maximum Load: 0.7000
Air Powered Vacuum Lifter -- A8M2-VF-GT
from ANVER Corporation

Model #:A8M2-VF-GT. Description:Air Powered Vacuum Pick-Up Unit with Dual Pad Gravity Tilter. Application:Lifting & Tilting Glass Sunroofs 1 ft x 2 ft (0.31 m x 0.61 m) weighing up to 50 lb (23 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.0250
Magnetic Pneumatic Gripper Lifts
from Kundel Industries, Inc.

Gripping technique: Pneumatic Magnetic Gripper. Maximum lifting capacity for different objects when gripping in center of gravity: Steel plate: 100 kg at a thickness of >15 mm. Round steel: 45 kg at Ø50-150 mm. Maximum length 1000 mm. Maximal temperature on lifting object 50 ° C. A... [See More]

  • Product Type: Lifter; Magnet
  • Use: General Industrial; Automotive; BarPipe; SheetPlate
  • Maximum Load: 0.1103
Channel Lifter -- Model P211047DC
from Wood's Powr-Grip Co., Inc.

Employing a unique system of interchangeable lift frames and. pad channels, these Powr-Grip ® vacuum lifters conserve resources. while supplying maximum versatility in a variety of work settings. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Construction
  • Maximum Load: 0.7000
Air Powered Vacuum Lifter -- VPF-57/20-AIR
from ANVER Corporation

Air Powered Vacuum Station -- VPF-57/20-AIR [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.0750
Vacuum Gripper Lifts
from Kundel Industries, Inc.

A gripper that, when integrated in Quick-Lift System ™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Easy to use, thanks to outstanding responsiveness,... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; Automotive; SheetPlate; Flat, Dense, Not Greasy Materials, Glass
  • Maximum Load: 0.0937
Flat Lifter 3000 -- Model FL12HV11ACS
from Wood's Powr-Grip Co., Inc.

This vacuum lifter features an astounding 3000 lbs [1360 kg] capacity, making it the heavy-weight champ in Powr-Grip's ®. Flat Lifter series for materials handling. Standard Features: Movable vacuum pad mounts Parking stand / Control handles Twist-lock electrical plug Spring-mounted vacuum pads... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; DirtStone; SheetPlate
  • Maximum Load: 1.5
Air Powered Vacuum Lifter with Powered Tilt -- ATL20M2-OC
from ANVER Corporation

Air Powered Vacuum Lifter with Powered Tilt and Two Oval Pads. Application: Lifting & Tilting Metal Panels up to 200 lbs (91 kg) [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: Metal Panels
  • Maximum Load: 0.1000
Folding Arm Flat Lifter -- Model FL4HV11AC
from Wood's Powr-Grip Co., Inc.

This Powr-Grip ® Flat Lifter combines the capacity. of a large vacuum lifter with the speed and agility of a small one. Standard Features: Fold-away outer vacuum pad arms Outer vacuum pads shutoff Vacuum gauge Vacuum line filter Vacuum reserve tank Green lift light Spring-mounted vacuum pads... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.5000
Battery Powered Vacuum Lifter -- BA150M6-86-GTSP
from ANVER Corporation

Model #: BA150M6-86-GTSP. Description: Six Pad Battery Powered Vacuum Lifter with Gravity Tilt. Application: Lifting & Tilting Smooth Stone Slabs 11 ft x 6 ft (3.4 m x 1.8 m) up to 1500 lb (680 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.7500
Gentle Giant/AC 1200 -- Model VLGG109AC
from Wood's Powr-Grip Co., Inc.

The T-shaped frames of these Powr-Grip ® vacuum lifters. are designed to produce optimum support and prevent damage. when handling enormous sheet materials in the upright orientation. Standard Features: Green lift light Operator protection mesh Removable control pendant Nylon slings Vacuum gauge... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.6000
Battery Powered Vacuum Lifter -- BMC50M4-46E-MTR
from ANVER Corporation

Model #: BMC50M4-46E-MTR. Description: Four Pad Battery Powered Vacuum Lifter with Manual Tilt and Rotate. Application: Lifting & Tilting Glass Panels 9 ft x 8 ft (2.7 m x 2.4 m) up to 500 lb (227 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.2500
Manual Rotator / Power Tilter 1000 -- Model MRPT89AC
from Wood's Powr-Grip Co., Inc.

Equipped with powered 90 ° tilt and continuous 360 ° rotation,. this Powr-Grip ® vacuum lifter's economy and versatility. have made it the industry standard. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.5000
Battery Powered Vacuum Lifter -- FP140190G-A2B7
from ANVER Corporation

Foam Seal Vacuum Pad -- FP140190G-A2B7 [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.7500
Manual Rotator / Power Tilter 2000 -- Model MRPT1211LAC
from Wood's Powr-Grip Co., Inc.

Large capacity meets ease of handling in this Powr-Grip ® vacuum lifter,. equipped with powered 90 ° tilt and continuous 360 ° rotation. Standard Features Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 1
Battery Powered Vacuum Lifter -- L100M4-61-2/44
from ANVER Corporation

Model #: VPF-57-DC with L100M4-61-2/44. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame. Application: Lifting & Handling Steel and Brass Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 1000 lb (454 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.5000
Manual Rotator / Tilter -- Model MRT411LDC
from Wood's Powr-Grip Co., Inc.

With three frame configurations, 90 ° tilt and continuous 360 ° rotation,. these Powr-Grip ® vacuum lifters deliver maximum versatility. and range of motion in the shop or at the construction site. Standard Features: Low vacuum warning light On-board battery and charger Battery energy... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Construction
  • Maximum Load: 0.3500
Battery Powered Vacuum Lifter -- L150M6-110-3/44
from ANVER Corporation

Model #: VPF-57-DCP Vacuum Generator with L150M6-110-3/44 Lifting Frame Assembly. Description: Battery Powered Vacuum Generator with Six Pad Lifting Frame. Application: Lifting & Handling Steel Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 1500 lb (680 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.7500
Manual Rotator 2800 -- Model MR1611LDC
from Wood's Powr-Grip Co., Inc.

This high-capacity Powr-Grip ® vacuum lifter features. continuous 360 ° rotation, DC power and multiple configurations. for installation or fabrication applications. Standard Features: On-board battery and charger Battery energy gauge Green lift light Removable control pendant Vacuum gauge. [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 1.4
Battery Powered Vacuum Lifter -- L200M2-86
from ANVER Corporation

Model #: VPF-57-DCP Vacuum Generator with L200M2-86 Lifting Frame Assembly with FTA-5-33 Fork Truck Adapters. Description: Battery Powered Vacuum Generator with two Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Steel Sheet 12 ft x 6 ft (3.7 m x 1.8 m) up to 2000 lb (907... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 1
Manual Rotator 500 -- Model MR49AC
from Wood's Powr-Grip Co., Inc.

With continuous 360 ° rotation, these Powr-Grip ®. vacuum lifters supply an efficient and economical way. to feed vertically oriented processing machinery. Standard Features: Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock electrical plug Blow-off... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.2500
Battery Powered Vacuum Lifter -- L200M4-86-2/44
from ANVER Corporation

Model #: VPF-57-DCP with L200M4-86-2/44 and FTA-6-33. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Metal Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 2000 lb (907 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 1
Manual Tilter 1000 -- Model MT89AC
from Wood's Powr-Grip Co., Inc.

This Powr-Grip ® vacuum lifter features 90 ° tilt,. a high-flow vacuum system and detachable control pendant,. to improve safety and ease of use when handling sheet materials. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.5000
Battery Powered Vacuum Lifter -- L200M8-110-4/44
from ANVER Corporation

Model #: VPF-57-DCP with L200M8-110-4/44 and FTA-6-33. Description: Battery Powered Vacuum Generator with Eight Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Steel Plate 12 ft x 6 ft (3.7 m x 1.8 m) up to 2000 lb (907 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.7500
Manual Tilter 50 -- Model MT1TL6FAIR
from Wood's Powr-Grip Co., Inc.

Designed to use an existing compressed air supply,. this Powr-Grip ® vacuum lifter features 90 ° tilt for economical and. efficient handling of small loads on the production line. Standard Features: Vacuum gauge Vacuum line filter [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.0250
Battery Powered Vacuum Lifter -- L50M4-61-2/44
from ANVER Corporation

Model #: VPF-57-DCP with L50M4-61-2/44. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame. Application: Lifting & Handling Plastic Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 500 lb (227 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.2500
Manual Tilter 500 -- Model MT49AC
from Wood's Powr-Grip Co., Inc.

With conveniently placed handles, these Powr-Grip ® vacuum lifters. provide an ergonomic method of tilting sheet materials. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock electrical plug Blow-off for quick release [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.2500
Battery Powered Vacuum Lifter -- PA158-S-3-SP
from ANVER Corporation

Model #: VPF-57-DCP with PA158-S-3-SP and FTA-6-33. Description: Battery Powered Vacuum Generator with Custom Single Pad Attachment and Fork Truck Adapters. Application: Lifting & Handling Metal Plate up to 1200 lb (544 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate
  • Maximum Load: 0.6000
Manual Tilter 800 -- Model MT5HV11AC
from Wood's Powr-Grip Co., Inc.

Featuring 90 ° tilt and a high-flow vacuum system,. this Powr-Grip ® vacuum lifter is designed specifically for lifting,. tilting and transferring stone and other high-density materials. Standard Features: Twist-lock electrical plug Spring-mounted vacuum pads Vacuum gauge Vacuum line filter... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; DirtStone; SheetPlate
  • Maximum Load: 0.4000
Battery Powered Vacuum Lifter -- PA195-3-TH
from ANVER Corporation

Model #: BA1-RV Vacuum Generator with PA195-3-TH Vacuum Pad. Attachment Description: Battery Powered Vacuum Lifter with Custom Three Pad Vacuum Attachment. Application: Lifting & Handling Tank Heads 85 to 110 inches diameter weighing up to 4500 lb (2040 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; BarPipe; Cylindrical Loads
  • Maximum Load: 2.25
Power Rotator / Tilter 1000 -- Model PRT89ACS
from Wood's Powr-Grip Co., Inc.

With fully powered 360 ° rotation and 90 ° tilt, this Powr-Grip ® vacuum lifter. offers maximum ease in the manipulation of heavy materials on the production line. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.5000
Battery Powered Vacuum Lifter -- PA95-3-TH
from ANVER Corporation

Model #: BA1-FV with PA95-3-TH. Description: Battery Powered Electric Vacuum Generator with Custom Triple Foam Pad Attachment. Application: Lifting & Handling Domed Tank Heads. 60" diameter weighing up to 250 lb (113 kg). [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; BarPipe; Cylindrical Loads
  • Maximum Load: 0.1250
Power Rotator 1000 -- Model PR89ACS
from Wood's Powr-Grip Co., Inc.

These Powr-Grip ® vacuum lifters combine powered. 360 ° rotation, adjustable rotation speed and fast attach/release times,. making them ideal for high-output production lines. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.5000
Battery PoweredVacuum Generatorwith Four Pad Attachment with Powered Tilt -- BAT100M4-61-2/44
from ANVER Corporation

Battery Powered. Vacuum Generator with Four Pad Attachment with Powered Tilt. Application: Lifting & Tilting Stone Slabs 10 ft x 6 ft (3.0 m x 1.8 m) up to 800 lb (363 kg) [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: DirtStone; Stone Slabs
  • Maximum Load: 0.4000
Power Rotator 500 -- Model PR49ACS
from Wood's Powr-Grip Co., Inc.

These Powr-Grip ® vacuum lifters combine powered. 360 ° rotation, adjustable rotation speed and fast attach/release times,. making them ideal for high-output production lines. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.2500
Compressed Air Powered Vacuum Lifter with Powered Tilt -- AT40M4-61-2/65OC
from ANVER Corporation

Compressed Air Powered Vacuum Lifter with Powered Tilt. Application: Lifting & Tilting Metal Doors 4ft x 5ft (1.2m x 1.5m), Weighing up to 300 lbs (136 kg) [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: Metal Doors
  • Maximum Load: 0.1500
Power Tilter 1200 -- Model PT129ACS
from Wood's Powr-Grip Co., Inc.

With powered 90 ° tilt and a frame that supplies. support across the entire load surface, this Powr-Grip ®. vacuum lifter is ideal for handling oversize production materials. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.6000
Compressed Air Powered Vacuum Lifter with Powered Tilter -- AT20M4-24-2/20
from ANVER Corporation

Compressed Air Powered Vacuum Lifter with Powered Tilter and Air Balancer. Application: Lifting & Tilting Glass Panes 3 ft x 3 ft (1 m x 1 m) weighing up to 200 lb (90 kg) [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: Glass Panes
  • Maximum Load: 0.1000
Quadra-Tilt 200/300 -- Model MTA4LP6FAC
from Wood's Powr-Grip Co., Inc.

These Powr-Grip ® vacuum lifters feature. multiposition pad arms and our innovative Quadra-Tilt linkage,. which radically reduces the effort of tilting loads. The Quadra-Tilt Vacuum Lifters feature an innovative four-bar tilt mechanism that significantly reduces the effort of tilting loads... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; SheetPlate; Glass Handling
  • Maximum Load: 0.1000
Compressed Air Powered Vacuum Lifter with Powered Tilter -- AT50M4-61-2/41HD
from ANVER Corporation

Compressed Air Powered Vacuum Lifter with Powered Tilter. Application: Lifting and Tilting Truck Hood Assemblies weighing up to 500 lb (225 kg) [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: Automotive; Truck Hood Assemblies
  • Maximum Load: 0.2500
Quadra-Tilt Lifter -- Model MTA2HV11AC
from Wood's Powr-Grip Co., Inc.

This Powr-Grip ® vacuum lifter features our innovative Quadra-Tilt linkage,. which automatically maintains the load position without using latches. and reduces hazards of lifting loads from upright racks. The Quadra-Tilt Vacuum Lifters feature an innovative four-bar tilt mechanism that... [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: General Industrial; DirtStone; SheetPlate
  • Maximum Load: 0.1500
Custom Air Powered Vacum Lifter with Powered Tilt -- AT40M3Y-13D
from ANVER Corporation

Custom Air Powered Vacum Lifter with Powered Tilt. Application: Lifting & Tilting Classified U.S. Government Curved Airplane Windows and Aircraft Windshields, both Concave & Convex Surfaces Weighing up to 400 lbs (181 kg) [See More]

  • Product Type: Lifter; Vacuum Lifter
  • Use: Classified U.S. Gov Curved Airplane Windows and Aircraft Windshields
  • Maximum Load: 0.2000