Thin Film Resistor, Capacitor Networks
from Win Source Electronics
Manufacturer: Vishay. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1011407-ORNTA2-1T5. Packaging: Cut Tape. Termination: SMD/SMT. Voltage Rating: 100 V. Length: 4.93 mm. Mounting: SMD (SMT). Tolerance: 0.1 %. Temperature Coefficient: 25 ppm/... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Packing Method: Tape Reel; Cut Tape
- Configuration: Chip Array
- Resistance Range: 2000
from Utmel Electronic Limited
Molded, SOT-23 Thin Film Resistor, Surface Mount Divider Network [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 20000
- Configuration: Resistor, Capacitor Network
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1131643-MPMT1002AT1. Category: Resistors >Resistor Networks, Arrays. Series: MPM. Package: Tape & Reel. Applications: Voltage Divider (TCR Matched). Height - Seated (Max): 0.040" (1.02mm). Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.1%. Temperature... [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 5000
- Configuration: Chip Array
- Tolerance: 0.1000
from Win Source Electronics
Win Source Part Number: 1208009-ORNTA5001AT1. Category: Resistors >Resistor Networks, Arrays. Series: ORN. Package: Tape & Reel. Height - Seated (Max): 0.068" (1.73mm). Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.1%. Temperature Coefficient: ±25ppm/ °C. [See More]
- Technology / Construction: Thin Film (Chip); MetalFilm
- Resistance Range: 5000
- Configuration: Chip Array
- Tolerance: 0.1000
from Universal Semiconductor, Inc.
Features. Resistors and capacitors on a single chip. Surface mount SOIC/SSOP/TSSOP package. Custom resistors & capacitors available. ESD protection in excess of 3000 volts. Applications. Low pass filter. EMI/RFI reduction. Power supply filter [See More]
- Technology / Construction: Thin Film (Chip)
- Packing Method: Tape Reel
- Configuration: Resistor, Capacitor Network
- Resistance Range: 25
from AVX Corporation
Custom Resistor Networks. Features & Benefits. Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size. Tight tolerances to 0.1%, precision matching , high stability, and low TCR, VCR. Excellent voltage and power handling capabilities. Typical Applications. Medical. Military. System... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 5 to 5.00E7
- Configuration: Chip Array (optional feature)
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 5072 to 70800
- Configuration: Resistor, Capacitor Network
- Tolerance: 0.0200 to 0.1000
from RCD Components, Inc.
NETWORK SURFACE MOUNT RESISTORS. Exceptional performance & stability!. TC to 5ppm, TC tracking to 2ppm. Tolerance to 0.05%,matching to 0.01%. 4 resistors per array reduces mounting costs. Custom schematics and multiple values available [See More]
- Technology / Construction: Thin Film (Chip)
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Configuration: Chip Array
- Resistance Range: 24.9 to 24000
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 2536 to 270000
- Configuration: Resistor, Capacitor Network
- Tolerance: 0.0200 to 0.1000
from RCD Components, Inc.
PRECISION THIN FILM SIP NETWORKS. Unsurpassed performance levels!. RCD ’s CP Series conformal coated SIPs were developed to offer performance levels unattainable in thick film networks. Series CP networks meet the need for ultra-precision require- ments when product reliability is a must. [See More]
- Technology / Construction: Thin Film (Chip)
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Configuration: Chip Array
- Resistance Range: 100 to 100000
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10000
- Configuration: Resistor, Capacitor Network
- Tolerance: 1
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 5.07 to 70.8
- Configuration: Resistor, Capacitor Network
- Tolerance: 0.0200 to 0.1000
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 2.54 to 270
- Configuration: Resistor, Capacitor Network
- Tolerance: 0.0200 to 0.1000