Fluid / Oil Dielectric Greases and Insulating Fluids
from Mobil Industrial Lubricants
Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]
- Type / Function: Fluid / Oil
- Specific Gravity: 0.8300
- Kinematic Viscosity: 4.0
- Flash Point: 248
from Aervoe Industries Incorporated
Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula [See More]
- Type / Function: Fluid / Oil; Mold Release
- Use Temperature: 60 to 80
- Dielectric Strength: 1.48E7
- Specific Gravity: 0.8000
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
- Use Temperature: -35 to 450
- Specific Gravity: 1.07 to ?
from H2O Control Products, Inc.
With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]
- Type / Function: Fluid / Oil; Cutting Oil
- Use Temperature: 480
- Dielectric Strength: 20000
- Applications: Automotive or Transportation; Electrical / Electronic
from Dupont Molykote
Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]
- Type / Function: Fluid / Oil
- Use Temperature: -40 to 399
- Dielectric Strength: 1.77E7
- Specific Gravity: 1
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
- Use Temperature: -35 to 450
- Specific Gravity: 1.07 to ?
from H2O Control Products, Inc.
Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]
- Type / Function: Fluid / Oil; Corrosion Control
- Applications: Electrical / Electronic
- Dielectric Strength: 30000
- Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
- Use Temperature: -35 to 450
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Fluid / Oil; Grease / Gel; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
- Use Temperature: -35 to 450
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Fluid / Oil; Grease / Gel; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
- Use Temperature: -80 to 500
- Specific Gravity: 0.9000 to ?