Sheet Carbon Steels and Alloy Steels

7 Results
Precision Thin Non Grain Oriented (NGOES) Electrical Steel
from Arnold Magnetic Technologies

Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Width / OD: 0.2000 to 17
  • Thickness: 0.0040 to 0.0070
  • Features: Wrought
T-16
from Trinity Brand Industries

lt;. Steel - HI Carbon 1095 RC 48/52. 25 ft Coils. Decimal - 0.001 Thru 0.030. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet
  • Thickness: 0.0160
  • Type: CarbonSteel
Coated Electrogalvanized Sheet -- Commercial Steel
from Arcelor Mittal USA

Zinc or zinc-iron alloy coating weights or designations [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Specifications: ASTM / ASME; ASTM A 879
  • Type: AlloySteel
  • Thickness: 0.0150 to 0.0700
Perforated Metal Coil
from McKey Perforating Company, Inc.

Perforated Metal is among the most versatile products available today. People use perforated metal in many different areas, including industrial, commercial and architectural uses. It can be produced in a wide range of gauges and provide screening and filtering in a variety of applications. It can... [See More]

  • Shape / Form: Sheet
  • Type: CarbonSteel
Cold Rolled Sheet -- 11 GA (.1196)
from Hoover Steel, Inc.

Cold Rolled Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Gauge: 11
  • Type: CarbonSteel
  • Features: Cold Finished, Rolled or Cold Drawn
Galvanized Angle -- 10 GA (.1382)
from Hoover Steel, Inc.

Galvanized Sheet Stock Size: 4 FT. x 10 FT. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Gauge: 10
  • Type: CarbonSteel
  • Features: Galvanized
Galvanized Sheet -- 10 GA (.1382)
from Hoover Steel, Inc.

Galvanized Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Gauge: 10
  • Type: CarbonSteel
  • Features: Galvanized