Electronics / Electrical Ceramic Balls

1 Result
Ceramic Ball
from Swiss Jewel Company

Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]

  • Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
  • Ceramic Material: Alumina; Silicon Nitride; Zirconia