Alumina Ceramic Balls
from Boca Bearings Company
Balls [See More]
- Ceramic Material: Alumina; Ceramic Alumina Oxide Al2O3 Series Balls
- Diameter: 0.0315
from CoorsTek
Zirconia. Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow... [See More]
- Ceramic Material: Alumina; Zirconia
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Applications: Chemical Applications, Valves, Flow Control
from Swiss Jewel Company
Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]
- Ceramic Material: Alumina; Silicon Nitride; Zirconia
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
- Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
from Saint-Gobain NorPro
Denstone 2000 support media is the product of choice for maximizing performance. Denstone 2000 balls, developed specifically for hydrocracking applications, is a patented formulation coupled with state of the art manufacturing techniques. High crush strength and an engineered microstructure enables... [See More]
- Ceramic Material: Alumina; Al Silicate
- Applications: Refining, Petrochemical, Gas Processing
- Diameter: 0.1181 to 1.97
from BNB INT. Co., Ltd.
This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable). Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc. [See More]
- Ceramic Material: Alumina
- Applications: Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
- Diameter: 0.0787 to 2
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Boca Bearings Company
Balls [See More]
- Ceramic Material: Alumina; Ceramic Alumina Oxide Al2O3 Series Balls
from Saint-Gobain NorPro
Denstone ® deltaP ® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results. [See More]
- Ceramic Material: Alumina
- Applications: Petrochemical Refining, Desiccant Dryer
- Diameter: 0.1181 to 0.7480
- Features: Hollow or Through Hole