Differential Vacuum Sensors

27 Results
Pressure sensor -- SDE3-V1Z-B-FQ4-2P-M8
from Festo Corporation

Five pressure measuring ranges. Measurement of relative or differential pressure or two independent pressure inputs. Switching output 2x PNP or 2x NPN. Numerical and graphical pressure gauge. Mounting: via H-rail, via wall/surface bracket, front panel mounting, with through-holes. Certification:... [See More]

  • Pressure Measurement: Differential; Vacuum
  • Sensor Technology: Piezoelectric
  • Device Category: Sensor
  • Display Type: Digital Numerical Display; Illuminated LCD
Pressure sensors & Load sensors - Pressure sensors -- 52
from Angst+Pfister Sensors and Power

Small differential pressure sensor for manifold mounting [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
  • Signal Output: Analog Voltage; Digital, Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Pressure Sensors, Transducers - Industrial -- 2330-PN7834-ND [PN7834 from ifm efector inc.]
from DigiKey

PRESSURE MONITOR, G1/8 INT, -110 [See More]

  • Pressure Measurement: Differential; Vacuum
  • Operating Temperature: -13 to 185
  • Device Category: Sensor or Transducer
Pressure sensor for pneumatics -- PQD484
from ifm efector inc.

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Differrential Pressure Switch -- J21K Series
from United Electric Controls Company

The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can safely... [See More]

  • Pressure Measurement: Differential; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor; Switch
  • Vacuum Range: 5414 to -2
Pneumatic Pressure Sensors -- 1752202
from RS Components, Ltd.

Festo SPAU-P10R-H-G18FD-L-PNLK-PNVBA-M8U [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Vacuum, Differential Pressure, Relative Pressure
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensor -- SDE3-V1Z-B-HQ4-2N-M8
from Festo Corporation

Five pressure measuring ranges. Measurement of relative or differential pressure or two independent pressure inputs. Switching output 2x PNP or 2x NPN. Numerical and graphical pressure gauge. Mounting: via H-rail, via wall/surface bracket, front panel mounting, with through-holes. Certification:... [See More]

  • Pressure Measurement: Differential; Vacuum
  • Sensor Technology: Piezoelectric
  • Device Category: Sensor
  • Display Type: Digital Numerical Display; Illuminated LCD
Pressure sensors & Load sensors - Pressure sensors -- AD3
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation YesMounting style SMDPressure port Axial port, dual... [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Signal Output: Analog Voltage; Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Pressure sensor with display -- PN7809
from ifm efector inc.

Two switching outputs, one of which can be configured as diagnostic output. For use in pneumatic applications. Clearly visible numerical display. Differential pressure measurement without the need to connect a second pressure pick-up. Country-specific pressure units selectable. From May 1st 2025,... [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 1752205
from RS Components, Ltd.

Festo SPAU-P10R-W-G18FD-L-PNLK-PNVBA-M8U [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Vacuum, Relative Pressure, Differential
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- AL4
from Angst+Pfister Sensors and Power

High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Signal Output: Digital
  • Device Category: Sensor
  • Features: Temperature Compensated
Pneumatic Pressure Sensors -- 1752208
from RS Components, Ltd.

Festo SPAE-V1R-S4-PNLK-2.5K [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Relative Pressure, Differential, Vacuum
  • Vacuum Range: 0.0
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- APP-9U :: SM9D Compatible
from Angst+Pfister Sensors and Power

High performance ultra-low pressure sensor. Exceptionally good long-term drift performance. Unamplified output, suitable both for high accuracy and also low cost applications. Low build hight with horizontal ports possible. Function and pin-out compatible with obsolete TE SM9D series. [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum
  • Signal Output: Unamplified
  • Device Category: Sensor
  • Operating Temperature: -40 to 185
Pneumatic Pressure Sensors -- 1752209
from RS Components, Ltd.

Festo SPAE-V1R-S6-PNLK-2.5K [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Differential, Relative Pressure, Vacuum
  • Vacuum Range: 0.0
  • Device Category: Sensor
Bar Graph Tank-O-Meter -- Type BG
from Uehling Instrument Company

Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or absolute pressure. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Air Bubbler
  • Device Category: Sensor or Transducer; Gauge
  • Display Type: Analog Meter
Pressure Sensors -- 9391 Series
from Micro Technologies

The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models available. Standard models... [See More]

  • Pressure Measurement: Differential; Vacuum
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor; Sensor or Transducer
  • Vacuum Range: 758 to 745
Pressure sensor for pneumatics -- PQ3809
from ifm electronic gmbh

Reliable monitoring of the system pressure in pneumatics and in compressed air systems. Very high overpressure and vacuum resistance. Clearly visible slanted LED display. Red/green display for clear identification of the acceptable range. With programmable switching output and analogue output. [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable)
MEMS Sensing Elements Broad Pressure Sensor -- 7000 Series
from Merit Sensor Systems

The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications. Features. Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Pressure Measurement: Differential; Gauge; Compound; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Gauge; Instrument or Meter
  • Display Type: Digital Numerical Display
Pressure Transducer -- Model 218
from Viatran

Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 218 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 776484 to 760
Low Cost Transducer -- PX140 Series
from OMEGA Engineering, Inc.

• Silicon Diaphragm. • HIgh Level Output 1-6 Vdc @ 8 Vdc Excitation. • Pressure, Vacuum, Differential, and Absolute Types. • Printed Circuit Board Terminals Exit on Opposite Side from the Ports. • High Impact Plastic Case. • Accurate, All Models Temperature Compensated [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum; Negative Pressure
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1551 to -0.0023
MEMS Sensing Elements Low Cost Pressure Sensor -- D Series
from Merit Sensor Systems

Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it a low-cost option for pressures from 1 to 21 bar. Features. Pressure 15 to 300 psi / 1 to 20.7 bar / 103 to 2,068 kPa Temperature -40... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302
Pressure Transmitter -- Model 118
from Viatran

Designed as an accurate and reliable sensor for rugged pressure measurement environments, the Model 118 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 776484 to 760
Low Pressure Transducer -- PX160 Series
from OMEGA Engineering, Inc.

• 1 to 6 V Output Span. • Gage, Vacuum, Differential Pressures. • 8 V dc Excitation. • High Impact Plastic Case. • Accurate, Temperature Compensated [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Negative Pressure
  • Vacuum Range: 812 to 708
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage
MEMS Sensing Elements Low Pressure Sensor -- 3000 Series
from Merit Sensor Systems

The 3000 Series is ideal for high-volume, low-pressure OEM applications. Features. Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302
Pressure Transmitter -- Model 318
from Viatran

Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 318 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Sensor or Transducer; Transmitter
  • Vacuum Range: 776484 to 760
MEMS Sensing Elements Low Pressure Sensor -- J Series
from Merit Sensor Systems

The J Series is ideal for high-volume, low-pressure applications. Features. Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape, waffle pack... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302