Copper / Copper Alloys Buffing and Polishing Services

12 Results
Electropolishing and Finishing
from Able Electropolishing Company, Inc.

Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Electropolishing; Microfinishing and Decorative Finishing
  • Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
  • Certifications: ISO 9001 and ISO 13485 Certified
Polishing and Deburring Service
from Protomatic, Inc.

Many production parts manufactured for our customers at Protomatic require polished finishes, especially those for medical applications. We can polish with magnetic rotary systems or with high speed buffing brushes on both internal and external surfaces. [See More]

  • Materials: Exotic Metals; Plastic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Mass Finishing (Tumbling / Vibratory); Magnetic Rotary Polishing and Deburring
  • Company Information: Protomatic, Inc. is a CNC precision machine shop specializing in CNC precision machining as well as prototype and short-run production. We are capable of 3, 4, and 5-axis micro-machining, laser engraving, engineering services, and many other technical processes which set us apart from the typical run-of-the-mill CNC precision job shop.
  • Certifications: ISO 9001:2008
Products Finishing, Inc.
from Products Finishing, Inc.

Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Buffing / Polishing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Sanding or Grinding
  • Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
  • Certifications: MIL-SPEC / MIL-STD
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Materials: Exotic Metals; Plastic; Ceramic; Glass; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Sanding or Grinding
  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include castings; plating; painting; powder coating; forgings; injection molding; machining; assembly; extrusions; and much more.
  • Additional Services / Processes: New or OEM Parts
Polishing Service
from Leonhardt Manufacturing Company, Inc.

Polishing & Chrome Plating. Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes are all... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Abrasive Flow Machining (AFM); Buffing / Polishing; Honing or Superfinishing; Mirror Finishing; Peening; Sanding or Grinding
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Certifications: ISO 9001:2008
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Mass Finishing (Tumbling / Vibratory); Peening; Sanding or Grinding
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
Franke Plating Works Inc Buffing and Polishing Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Buffing / Polishing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Sanding or Grinding
  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Certifications: ISO 9001:2000, RoHS Certified
Metal Polishing Services
from Metal Cutting Corporation

With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically polish very... [See More]

  • Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Mirror Finishing; Sanding or Grinding
  • Company Information: Metal Cutting Corporation's 100+ barrel, vibratory, centrifugal and ultrasonic finishing systems produce mirror to matte finishes on wire, rod and tubular parts with surface finishes as smooth as 1 micro inch.
  • Certifications: ISO 9001:2008
Polishing Service
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Materials: Exotic Metals; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Superalloys
  • Capabilities: Chemical / Isotropic (ISF); Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory)
  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Certifications: ISO 9001:2000
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Buffing / Polishing; Electropolishing; Mirror Finishing
  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
Duval Precision Grinding, Inc. -- Grinding Services
from Duval Precision Grinding, Inc.

We can buff and polish to meet your surface finish requirements [See More]

  • Materials: Exotic Metals; Plastic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; HVOF, Chrome, Plasma, Alum Oxide
  • Capabilities: Buffing / Polishing; Honing or Superfinishing; Peening; Sanding or Grinding
  • Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
  • Certifications: ISO 9001, FAA Certified Repair Station
Polishing Service
from Peridot Corporation

Peridot offers electro-polishing for stainless steel and titanium. We are also capable of tumble-burnishing, hand buffing/polishing and centrifugal high speed finishing. [See More]

  • Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Mass Finishing (Tumbling / Vibratory); Mirror Finishing; Sanding or Grinding; Media Blasting
  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Certifications: ISO 13485; ISO 9001:2008