Grinding Fluid Specialty Fluids and Lubricants

6 Results
Synthetic Lubricant -- CIMTECH® GL2015
from CIMCOOL

CIMTECH ® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Glass Grinding Fluid
  • Pour Point: 16
  • Specific Gravity: 1.1
  • Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
Honing Oil -- CK-50
from Sunnen Products Company

CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
  • Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
Mobilgrind™ Series -- 13
from Mobil Industrial Lubricants

Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Forming; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.8300
  • Kinematic Viscosity: 4.0
  • Flash Point: 248
Honing Oil -- KG3X
from Sunnen Products Company

KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where... [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
  • Applications: Aerospace; Nuclear Indusries
Honing Oil -- LP8X
from Sunnen Products Company

LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
  • Applications: Automotive or Transportation
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
Honing Oil -- MAN-845
from Sunnen Products Company

MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
  • Applications: Automotive or Transportation
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine