Copper Metal Tubes

34 Results
Custom Roll Formed Metal Tubing
from MP Metal Products

Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and... [See More]

  • Material: Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
  • Features: Welded
  • Shape: Round; Rectangle; Square; Oval; Specialty
Copper Tubing -- MCT
from Beswick Engineering Co., Inc.

High pressure copper tubing for use with compression fittings. Max Pressure Rating: 2400psig Features Compatible with Beswick MCB-1018 1/8â € compression fittings. Beswick copper tubing is sold in rolls of 50ft. [See More]

  • Material: Copper
Bend Copper Pipe -- TY-B11
from TONGYU Technology Co., Ltd.

Name: Bend Copper Pipe. Item No.: TY-B11. Material: C1220. Size: D29.0*T2.0*R55.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >10Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Material: Copper; C1220
  • Wall Thickness: 0.079
  • Outside Diameter: 1.142
  • Rated Pressure: 1450
1/2 in. O.D. Flexible Copper Tubing -- 8133159
from Princess Auto Limited

1/2 in. O.D. Flexible Copper Tubing [See More]

  • Material: Copper
  • Outside Diameter: 0.500
1/4" OD Copper Tubing -- A4207-4
from Oil-Rite Corp.

1/4" OD Copper Tubing [See More]

  • Material: Copper
  • Outside Diameter: 0.250
Copper Tubing
from Restek

Use for plumbing GC systems. [See More]

  • Material: Copper
  • Outside Diameter: 0.125 to 0.250
  • Design Units: English
  • Inside Diameter: 0.065 to 0.190
Rigid Tubing -- 10C32
from Bijur Delimon International

Bijur lubrication systems are designed and engineered to deliver optimum performance. To help us ensure that you receive only trouble-free performance from your equipment ’s lubrication system, the Bijur part numbers are listed in this publication. Parts are easily identified by part number. [See More]

  • Material: Copper
  • Outside Diameter: 0.312
  • Design Units: English
  • Wall Thickness: 0.032
Tubing -- Copper Refrigerator Coils
from Mid-America Fittings, Inc.

Choice of outside diameter size [See More]

  • Material: Copper
  • Outside Diameter: 0.125 to 0.875
  • Design Units: English
  • Shape: Round
Bend Copper Tubing -- TY-B07
from TONGYU Technology Co., Ltd.

Name: Bend Copper Tubing. Item No.: TY-B07. Material: C1220. Size: D9.52*T1.25*R9.02. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 15%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Material: Copper; C1220
  • Wall Thickness: 0.049
  • Outside Diameter: 0.375
  • Rated Pressure: 725
1/4 in. O.D. Flexible Copper Tubing -- 8133134
from Princess Auto Limited

1/4 in. O.D. Flexible Copper Tubing [See More]

  • Material: Copper
  • Outside Diameter: 0.250
Bending Copper Tube -- TY-B08
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tube. Item No.: TY-B08. Material: C1220. Size: D6.35*T0.75*R12.7. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Material: Copper; C1220
  • Wall Thickness: 0.030
  • Outside Diameter: 0.250
  • Rated Pressure: 435
3/8 in. O.D. Flexible Copper Tubing -- 8133142
from Princess Auto Limited

3/8 in. O.D. Flexible Copper Tubing [See More]

  • Material: Copper
  • Outside Diameter: 0.375
Bending Copper Tubing -- TY-B02
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tubing. Item No.: TY-B02. Material: C1220. Size: D8.0*T1.0*R8.0/ D6.35*T0.75*R8.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric... [See More]

  • Material: Copper; C1220
  • Wall Thickness: 0.039
  • Outside Diameter: 0.315
  • Rated Pressure: 725
Bending Copper Tubing -- TY-B09
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tubing. Item No.: TY-B09. Material: C1220. Size: D9.52*T1.25*R25.4. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]

  • Material: Copper; C1220
  • Wall Thickness: 0.049
  • Outside Diameter: 0.375
  • Rated Pressure: 725
Bending Flat Copper Tube -- TY-B01
from TONGYU Technology Co., Ltd.

Name: Bending Flat Copper Tube. Item No.: TY-B01. Material: C1220. Size: W16.5*H4.0*T1.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Pressure 200 Psi. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design:... [See More]

  • Material: Copper; C1220
  • Rated Pressure: 200
  • Wall Thickness: 0.039
  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
Bending Flat Copper Tube -- TY-B10
from TONGYU Technology Co., Ltd.

Name: Bending Flat Copper Tube. Item No.: TY-B10. Material: C1220. Size: W13.5*H4.0*T1.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Pressure 200Psi. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design:... [See More]

  • Material: Copper; C1220
  • Rated Pressure: 200
  • Wall Thickness: 0.039
  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
Capillary Tube Assembly -- TY-A04
from TONGYU Technology Co., Ltd.

Name: Capillary Tube Assembly. Item No.: TY-A04. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Material: Copper; TP2M/ Hpb59-1
  • Application: Air conditioner parts, pipe fittings, VRV, VRF system
  • Rated Pressure: 435
Copper Capillary Assembly -- TY-A05
from TONGYU Technology Co., Ltd.

Name: Copper Capillary Assembly. Item No.: TY-A05. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Material: Copper; TP2M/ Hpb59-1
  • Application: Air conditioner parts, pipe fittings, VRV, VRF system
  • Rated Pressure: 435
Copper Pipe Assembly -- TY-A01
from TONGYU Technology Co., Ltd.

Name: Copper Pipe Assembly. Item No.: TY-A01. Material: TP2M/ Hpb59-1. Size: D7.0*T0.7. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Material: Copper; TP2M/ Hpb59-1
  • Wall Thickness: 0.028
  • Outside Diameter: 0.276
  • Rated Pressure: 435
Copper Pipe Welding -- TY-W07
from TONGYU Technology Co., Ltd.

Name: Copper Pipe Welding (D Tube+ Flate Tube). Item No.: TY-W07. Material: C1220/C2720. Size: Flat tube: W11.0*H3.0*T0.5/D; D tube: W12.7*H6.5*T1.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no... [See More]

  • Material: Copper; C1220/C2720
  • Rated Pressure: 100
  • Wall Thickness: 0.020
  • Features: Welded
Copper Tube Assembly -- TY-A02
from TONGYU Technology Co., Ltd.

Name: Copper Tube Assembly. Item No.: TY-A02. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Material: Copper; TP2M/ Hpb59-1
  • Application: Air conditioner parts, pipe fittings, VRV, VRF system
  • Rated Pressure: 435
Double Copper Coil Heat Exchanger -- TY-F13
from TONGYU Technology Co., Ltd.

Name: Double Copper Coil Heat Exchanger. Item No.: TY-F13. Material: copper. Pressure: 15MPa. Evaporation area: 0.3 ㎡. Power: 300W. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Material: Copper; copper
  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 2176
Evaporator Cold Tank Component -- TY-F14
from TONGYU Technology Co., Ltd.

Name: Evaporator Cold Tank Component. Item No.: TY-F14. Material: copper/aluminum. Pressure: 8-15MPa. Evaporation area: 0.3 ㎡. Power: 300W. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design:... [See More]

  • Material: Aluminum; Copper; copper/aluminum
  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 1160 to 2176
Flat Copper Tubing -- TY-B12
from TONGYU Technology Co., Ltd.

Name: Flat Copper Tubing. Item No.: TY-B12. Material: C1220. Size: W33.5*H7.4*T1.2/W28.6*H3.0*T1.0. Appearance: Surface smooth, no sag, clean, no impurities. Parameters: Pressure 100 PSI. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design: Available [See More]

  • Material: Copper; C1220
  • Rated Pressure: 100
  • Wall Thickness: 0.047
  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
Flat Copper Tubing -- TY-B12
from TONGYU Technology Co., Ltd.

Name: Flat Copper Tubing. Item No.: TY-B12. Material: C1220. Size: W33.5*H7.4*T1.2/W28.6*H3.0*T1.0. Appearance: Surface smooth, no sag, clean, no impurities. Parameters: Pressure 100 PSI. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design: Available [See More]

  • Material: Copper; C1220
  • Rated Pressure: 100
  • Wall Thickness: 0.047
  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
GPU Water Cooling -- TY-C02
from TONGYU Technology Co., Ltd.

Name: GPU Water Cooling. Item No.: TY-C02. Material: C1220/C1100. Size: Copper pipe: D5.0*T0.75; cooling plate: L94.0*W56.0*H6.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: CPU/GPU Liquid cooling, water... [See More]

  • Material: Copper; C1220/C1100
  • Wall Thickness: 0.030
  • Outside Diameter: 0.197
  • Rated Pressure: 200
Heat Exchange Stainless Steel Coil -- TY-F21
from TONGYU Technology Co., Ltd.

Name: Heat Exchange Stainless Steel Coil. Item No.: TY-F21. Material: Φ7 stainless steel φ6 copper tube. Pressure: 15MPa. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Material: Copper; Stainless Steel; Φ7 stainless steel φ6 copper tube
  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 2176
Liquid Distributor -- TY-D01
from TONGYU Technology Co., Ltd.

Name: Liquid Distributor. Item No.: TY-D01. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Material: Copper; TP2M/ Hpb59-1
  • Application: Air conditioner parts, pipe fittings, VRV, VRF system
  • Rated Pressure: 435
Liquid Distributor -- TY-D03
from TONGYU Technology Co., Ltd.

Name: Liquid Distributor. Item No.: TY-D03. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Material: Copper; TP2M/ Hpb59-1
  • Application: Air conditioner parts, pipe fittings, VRV, VRF system
  • Rated Pressure: 435
Refrigeration Copper Tubing -- TY-A03
from TONGYU Technology Co., Ltd.

Name: Refrigeration Copper Tubing. Item No.: TY-A03. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]

  • Material: Copper; TP2M/ Hpb59-1
  • Application: Air conditioner parts, pipe fittings, VRV, VRF system
  • Rated Pressure: 435
Solder Copper Pipe -- TY-W04
from TONGYU Technology Co., Ltd.

Name: Solder Copper Pipe. Item No.: TY-W04. Material: C1220/C1100. Size: D5.0*T0.75*R12.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat <13%, 2.5 Mpa to detect leak. [See More]

  • Material: Copper; C1220/C1100
  • Wall Thickness: 0.030
  • Outside Diameter: 0.197
  • Rated Pressure: 363
Spiral Wine Cooled Coil -- TY-F30
from TONGYU Technology Co., Ltd.

Name: Spiral Wine Cooled Coil. Item No.: TY-F30. Material: copper. Pressure:15MPa. Dimensions: 200*200*30. Application: Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Material: Copper; copper
  • Application: Food & Beverage; Water; Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 2176
Switch Welding -- TY-L09
from TONGYU Technology Co., Ltd.

Name: Switch Welding. Item No.: TY-L09. Material: C1220/C1100/C3710. Size: L325.6*W240.0*H41.0. Solder: BCu80PAg (Ag15% ). Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 150Psi to detect leak. Application: Liquid cooling, water cooling,... [See More]

  • Material: Copper; C1220/C1100/C3710
  • Features: Welded
  • Rated Pressure: 150
  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
Threaded Copper Pipe -- KW-B06
from TONGYU Technology Co., Ltd.

Name: Threaded Copper Pipe. Item No.: KW-B06. Material: C1220. Size: D5.0*T0.2*R9.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure 120Psi. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom... [See More]

  • Material: Copper; C1220
  • Wall Thickness: 0.008
  • Outside Diameter: 0.197
  • Rated Pressure: 120