Rectangle Metal Tubes

9 Results
Square / Rectangular Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]

  • Shape: Rectangle; Square; Oval; Specialty
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.125 to 1.500
Metal Tubes -- 1243640
from RS Components, Ltd.

Aluminium Rectangle Tube,50mmx3mmx1m [See More]

  • Shape: Rectangle
  • Design Units: Metric
  • Material: Aluminum; Aluminium
  • Outside Diameter: 1.969
Custom Roll Formed Metal Tubing
from MP Metal Products

Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and... [See More]

  • Shape: Round; Rectangle; Square; Oval; Specialty
  • Features: Welded
  • Material: Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Metal Tubes -- 1368756
from RS Components, Ltd.

Aluminium Rectangle Tube,50x20x2mmx1m,5 [See More]

  • Shape: Rectangle
  • Design Units: Metric
  • Material: Aluminum; Aluminium
  • Outside Diameter: 1.969
Metal Tubes -- 1368757
from RS Components, Ltd.

Aluminium Rectangle Tube,60x40x2mmx1m,2 [See More]

  • Shape: Rectangle
  • Design Units: Metric
  • Material: Aluminum; Aluminium
  • Outside Diameter: 2.362
Metal Tubes -- 3047951
from RS Components, Ltd.

Al Rect Tube 6063T6 2"x1"x10swg 1mtr [See More]

  • Shape: Rectangle
  • Design Units: English
  • Material: Aluminum; Aluminium
  • Inside Diameter: 1.750
2 in. x 1 in. x 0.100 in. Steel Rectangular Hollow Tube -- 8256935
from Princess Auto Limited

2 in. x 1 in. x 0.100 in. Steel Rectangular Hollow Tube [See More]

  • Shape: Rectangle
  • Outside Diameter: 2.000
  • Material: Steel
  • Inside Diameter: 1.000
Rectangular Tubing -- 1 X 1/2 X 16GA
from Hoover Steel, Inc.

Stock Length: 24 FT. Other sizes and lengths available upon request. [See More]

  • Shape: Rectangle
  • Outside Diameter: 1.000
  • Design Units: English
2 in. x 1 in. x 0.100 in. Steel Rectangular Hollow Tube -- 8256943
from Princess Auto Limited

2 in. x 1 in. x 0.100 in. Steel Rectangular Hollow Tube [See More]

  • Shape: Rectangle
  • Outside Diameter: 2.000
  • Material: Steel
  • Inside Diameter: 1.000