FCC Power over Ethernet (PoE) Injectors
from Advantech
With the technology of PoE (Power over Ethernet), we can transfer both data and electrical power to Ethernet-enabled devices using a standard CAT5 cable. EKI-2711HPI is compliant IEEE 802.3af/at and inject up to 60W for PD device. This product can operate in a wide range of Temp. between -40 to 75... [See More]
- Compliance / Approvals: CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
- Operating Temperature: -40 to 167
- Input Voltage: 48
from Advantech
With the technology of PoE (Power over Ethernet), we can transfer both data and electrical power to Ethernet-enabled devices using a standard CAT5 cable. EKI-2741FPI / EKI-2742FPI are compliant IEEE 802.3af/at and supply to 30W for PD device. This product can operate in a wide range of Temp. between... [See More]
- Compliance / Approvals: CE Marking; EN; FCC; (X) EN 55011/ EN 55022 Class A, EN 61000-6-4, FCC Part 15 Subpart B Class A
- Input Voltage: 48
- Ports: 1
- Operating Temperature: -40 to 167
from Advantech
With the technology of PoE (Power over Ethernet), we can transfer both data and electrical power to Ethernet-enabled devices using a standard CAT5 cable. EKI-2741FHPI is compliant IEEE 802.3af/at and supply to 60W for PD device. This product can operate in a wide range of Temp. between -40 to 75... [See More]
- Compliance / Approvals: CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
- Input Voltage: 48
- Ports: 1
- Operating Temperature: -40 to 167
from Advantech
With the technology of PoE (Power over Ethernet), we can transfer both data and electrical power to Ethernet-enabled devices using a standard CAT5 cable. EKI-2741FPI / EKI-2742FPI are compliant IEEE 802.3af/at and supply to 30W for PD device. This product can operate in a wide range of Temp. between... [See More]
- Compliance / Approvals: CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
- Input Voltage: 48
- Ports: 2
- Operating Temperature: -40 to 167
from TRENDnet Inc.
Full Duplex Gigabit speeds. Supplies PoE (15.4W). Network a PoE device located up to 100 meters (328 ft.) away. Converts a non-PoE Gigabit port to a PoE Gigabit port. Save on installation and equipment costs. IEEE 802.3af compliant [See More]
- Compliance / Approvals: CE Marking; FCC
- Input Power: 15.4
- Form Factor: Module / Standalone
- Data Rate: 10 to 2000
from TRENDnet Inc.
Full Duplex Gigabit speeds. Supplies PoE (15.4W) or PoE+ (30W) power. Integrated power supply. Network a PoE device located up to 100 meters (328 ft.) away. Converts a non-PoE Gigabit port to a PoE+ Gigabit port. Save on installation and equipment costs. IEEE 802.3af and IEEE 802.3at compliant [See More]
- Compliance / Approvals: CE Marking; FCC
- Input Power: 30
- Form Factor: Module / Standalone
- Data Rate: 10 to 2000
from TRENDnet Inc.
Full Duplex Gigabit speeds. Supplies PoE (15 watts), PoE+ (30 watts) or Ultra PoE power (60 watts). Network a PoE device located up to 100 meters (328 ft.) away. Converts a non-PoE Gigabit port to an Ultra PoE Gigabit port. Save on installation and equipment costs. Supports IEEE 802.3af / 802.at /... [See More]
- Compliance / Approvals: CE Marking; FCC
- Input Power: 5
- Form Factor: Module / Standalone