Access Point Power over Ethernet (PoE) Injectors
from AvaLAN Wireless Systems, Inc.
Power over Ethernet Injector with built in 18 VDC switching power supply. Accepts 100-240 VAC 50/60 Hz input. USA plug only, use adapter for other international requirements. 18 VDC output is connected to unused wires in the Ethernet cable to the radio. Allows a single cable connection to the radio... [See More]
- Applications: Access Point; Routers; AvaLAN Radios
- Ports: 1
- Form Factor: Module / Standalone
- Output Voltage: 18
from Ethernet Extension Experts (Enable-IT, Inc.)
The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered... [See More]
- Applications: Access Point; Video / Cameras
- Ports: 2
- Form Factor: Module / Standalone
- Output Voltage: 48
from Patton Electronics Co.
The CopperLink ™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs, wireless access points,... [See More]
- Applications: Access Point; VoIP; Video / Cameras
- Ports: 2
- Form Factor: Module / Standalone
- Output Voltage: 12
from AvaLAN Wireless Systems, Inc.
Combines power from a P5 socket with RJ-45 Ethernet data, allowing a single cable connection to an AvaLAN radio. Connects DC power to unused wires in the Ethernet cable to the radio. Power supply is external – use AW-6VPS or AW-12VPS as needed. Two LEDs indicate when power is applied and when... [See More]
- Applications: Access Point; Routers; AvaLAN Radios
- Ports: 1
- Form Factor: Module / Standalone
- Output Voltage: 60
from Ethernet Extension Experts (Enable-IT, Inc.)
The Enable-IT ™ 324 20W - 24VDC Power over Ethernet (PoE) Reducer is a unique one of a kind and world's first solution that is able to take your hot PoE and PoE Plus power/data at extreme distance and safely deliver 24VDC PoE input for your expensive PoE Equipment. The overvoltage issue is... [See More]
- Applications: Access Point; VoIP; Video / Cameras
- Ports: 2
- Form Factor: Module / Standalone
- Output Voltage: 24