50 Hz Power over Ethernet (PoE) Injectors
from Volktek Corporation
GPI-421 is a single port, 30W (IEEE 802.3 at) Power Injector for remote PoE+ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between -10 °C~45 °C (14... [See More]
- Input Frequency: 50 Hz; 60 Hz
- Applications: Switches
- Form Factor: Module / Standalone
- Input Voltage: 52
from Volktek Corporation
GPI-431 is a single port, 60W Power Injector for remote PoE++ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between 0 °C-40 °C (32 °F-104 °F). It... [See More]
- Input Frequency: 50 Hz; 60 Hz
- Applications: Switches
- Form Factor: Module / Standalone
- Input Voltage: 56
from AvaLAN Wireless Systems, Inc.
Power over Ethernet Injector with built in 18 VDC switching power supply. Accepts 100-240 VAC 50/60 Hz input. USA plug only, use adapter for other international requirements. 18 VDC output is connected to unused wires in the Ethernet cable to the radio. Allows a single cable connection to the radio... [See More]
- Input Frequency: 50 Hz; 60 Hz
- Applications: Access Point; Routers; AvaLAN Radios
- Form Factor: Module / Standalone
- Ports: 1