Routers Power over Ethernet (PoE) Injectors
2 Results
POE with Integrated Power Supply -- AW-POE18i
from AvaLAN Wireless Systems, Inc.
from AvaLAN Wireless Systems, Inc.
Power over Ethernet Injector with built in 18 VDC switching power supply. Accepts 100-240 VAC 50/60 Hz input. USA plug only, use adapter for other international requirements. 18 VDC output is connected to unused wires in the Ethernet cable to the radio. Allows a single cable connection to the radio... [See More]
- Applications: Access Point; Routers; AvaLAN Radios
- Ports: 1
- Form Factor: Module / Standalone
- Output Voltage: 18
Power Over Ethernet Injector -- AW-POE
from AvaLAN Wireless Systems, Inc.
from AvaLAN Wireless Systems, Inc.
Combines power from a P5 socket with RJ-45 Ethernet data, allowing a single cable connection to an AvaLAN radio. Connects DC power to unused wires in the Ethernet cable to the radio. Power supply is external – use AW-6VPS or AW-12VPS as needed. Two LEDs indicate when power is applied and when... [See More]
- Applications: Access Point; Routers; AvaLAN Radios
- Ports: 1
- Form Factor: Module / Standalone
- Output Voltage: 60