VoIP Power over Ethernet (PoE) Injectors
from Ethernet Extension Experts (Enable-IT, Inc.)
The Enable-IT ™ 324 20W - 24VDC Power over Ethernet (PoE) Reducer is a unique one of a kind and world's first solution that is able to take your hot PoE and PoE Plus power/data at extreme distance and safely deliver 24VDC PoE input for your expensive PoE Equipment. The overvoltage issue is... [See More]
- Applications: Access Point; VoIP; Video / Cameras
- Ports: 2
- Form Factor: Module / Standalone
- Output Voltage: 24
from Patton Electronics Co.
The CopperLink ™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs, wireless access points,... [See More]
- Applications: Access Point; VoIP; Video / Cameras
- Ports: 2
- Form Factor: Module / Standalone
- Output Voltage: 12
from Ethernet Extension Experts (Enable-IT, Inc.)
The Enable-IT 8805 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE 802.3af standard voltage and watts. The Enable-IT 8805 Gigabit PoE Switch has 5 dedicated 10/100/1000Mbps Auto- Negotiation RJ-45 LAN... [See More]
- Applications: Access Point; VoIP; Video / Cameras
- Ports: 5
- Form Factor: Module / Standalone
- Output Voltage: 48