Module / Standalone Power over Ethernet (PoE) Injectors

22 Results
Industrial PoE++ Injectors -- IPI-432P-60-I
from Volktek Corporation

IPI-432P-60-I (60W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary PoE-based... [See More]

  • Form Factor: Module / Standalone
  • Input Voltage: 24 to 57
  • Applications: Switches
  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
Industrial PoE++ Injectors -- IPI-442P-90-I
from Volktek Corporation

IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 90 Watts. Suitable for the revolutionary PoE-based... [See More]

  • Form Factor: Module / Standalone
  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
  • Applications: Switches
  • Features: Indicators
PoE Injectors -- GPI-421
from Volktek Corporation

GPI-421 is a single port, 30W (IEEE 802.3 at) Power Injector for remote PoE+ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between -10 °C~45 °C (14... [See More]

  • Form Factor: Module / Standalone
  • Input Voltage: 52
  • Applications: Switches
  • Operating Temperature: 32 to 122
PoE++ Injectors -- GPI-431
from Volktek Corporation

GPI-431 is a single port, 60W Power Injector for remote PoE++ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between 0 °C-40 °C (32 °F-104 °F). It... [See More]

  • Form Factor: Module / Standalone
  • Input Voltage: 56
  • Applications: Switches
  • Operating Temperature: 32 to 104
10/100 Base-T 802.3af PoE Protector -- Model 570/580
from Patton Electronics Co.

Patton EPG's Model 570 and 580 twisted pair surge protectors are EIA/TIA TSB-40A Category-5 certified, and operate at speeds up to 100 Mhz. And with specs like N.E.X.T. of -43 db (worst pair), you can rest assured that these units will protect your 100Base-T, RS-422 or 100VG-AnyLan data lines... [See More]

  • Form Factor: Module / Standalone
  • Output Voltage: 13 to 15
  • Applications: Surge Protector
  • Input Voltage: 1000 to 2000
CopperLink™ Ethernet Extender -- Model 2110
from Data Connect Enterprise, Inc.

The CopperLink ™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs, wireless access points,... [See More]

  • Form Factor: Module / Standalone
  • Ports: 2
  • Applications: Access Point; VoIP; Video / Cameras
  • Output Voltage: 12
POE with Integrated Power Supply -- AW-POE18i
from AvaLAN Wireless Systems, Inc.

Power over Ethernet Injector with built in 18 VDC switching power supply. Accepts 100-240 VAC 50/60 Hz input. USA plug only, use adapter for other international requirements. 18 VDC output is connected to unused wires in the Ethernet cable to the radio. Allows a single cable connection to the radio... [See More]

  • Form Factor: Module / Standalone
  • Ports: 1
  • Applications: Access Point; Routers; AvaLAN Radios
  • Output Voltage: 18
20W - 48V Midspan PoE Injector -- 350
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered... [See More]

  • Form Factor: Module / Standalone
  • Ports: 2
  • Applications: Access Point; Video / Cameras
  • Output Voltage: 48
GigE Power Injector
from Baumer Ltd.

Industrial design with DIN rail mounting. Operates at 48 Volts. Jumbo Frames up to 10 kByte. SFP modules for optical fiber transmission. IEEE802.3 standard compliant. We offer novel industrial network components such as switches and injectors. The multiport switches support all Gigabit Ethernet... [See More]

  • Form Factor: Module / Standalone
  • Ports: 4
  • Applications: Switches
  • Output Voltage: 48
Gigabit PoE Injector -- TPE-113GI (Version v3.0R)
from TRENDnet Inc.

Full Duplex Gigabit speeds. Supplies PoE (15.4W). Network a PoE device located up to 100 meters (328 ft.) away. Converts a non-PoE Gigabit port to a PoE Gigabit port. Save on installation and equipment costs. IEEE 802.3af compliant [See More]

  • Form Factor: Module / Standalone
  • Data Rate: 10 to 2000
  • Input Power: 15.4
  • Compliance / Approvals: CE Marking; FCC
PER-P09D
from AAEON Electronics, Inc.

Power over Ethernet Module. Main Feature. Provides +12V DC Output with Power over Ethernet. Supports GENE-1270 [See More]

  • Form Factor: Module / Standalone
  • Operating Temperature: 32 to 140
  • Output Voltage: 12
Power over Ethernet Injector -- PEDC1040A5609J01
from SL Power Electronics Corp.

Power over Ethernet Injectors & Splitters, DC Input, Gigabit Ethernet compatible, 5.24 x 2.13 x 1.42 in 133 x 54 x 36 mm [See More]

  • Form Factor: Module / Standalone
  • Output Power: 40
  • Output Voltage: 56
  • Input Voltage: 20 to 60
Ethernet module - FL PSE 2TX - 2891013
from PHOENIX CONTACT USA

Factoryline Power-over-Ethernet modules (PSE) for midspan power supply according to IEEE 802.3af, two PoE supply ports, no configuration required, function possible with 10 and 100 Mbps networks [See More]

  • Form Factor: Module / Standalone
  • Operating Temperature: 32 to 131
  • Ports: 2
  • Compliance / Approvals: RoHS
Gigabit POE Injector -- 48V-POEI-GB
from Data Connect Enterprise, Inc.

The DCE 48V-POEI-GB is an IEEE 802.3af Power over Ethernet Injector which provides DC 48V over Ethernet cables. The DCE 48V-POEI-GB IEEE 802.3af Power over Ethernet Injector inserts DC Voltage into Cat.5 cable, allowing the cable between the Injector (DCE 48V-POEI-GB) and Splitter to transfer data... [See More]

  • Form Factor: Module / Standalone
  • Output Voltage: 48
  • Ports: 2
  • Input Voltage: 90 to 264
Power Over Ethernet Injector -- AW-POE
from AvaLAN Wireless Systems, Inc.

Combines power from a P5 socket with RJ-45 Ethernet data, allowing a single cable connection to an AvaLAN radio. Connects DC power to unused wires in the Ethernet cable to the radio. Power supply is external – use AW-6VPS or AW-12VPS as needed. Two LEDs indicate when power is applied and when... [See More]

  • Form Factor: Module / Standalone
  • Ports: 1
  • Applications: Access Point; Routers; AvaLAN Radios
  • Output Voltage: 60
21W - 24V Inline PoE Reducer -- 324
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT ™ 324 20W - 24VDC Power over Ethernet (PoE) Reducer is a unique one of a kind and world's first solution that is able to take your hot PoE and PoE Plus power/data at extreme distance and safely deliver 24VDC PoE input for your expensive PoE Equipment. The overvoltage issue is... [See More]

  • Form Factor: Module / Standalone
  • Ports: 2
  • Applications: Access Point; VoIP; Video / Cameras
  • Output Voltage: 24
Gigabit PoE+ Injector -- TPE-115GI (Version v1.0R)
from TRENDnet Inc.

Full Duplex Gigabit speeds. Converts a non-PoE Gigabit port to a PoE+ or PoE Gigabit port. Integrated power supply. Network distances of up to 100 meters (328 feet). Save on installation and equipment costs [See More]

  • Form Factor: Module / Standalone
  • Input Power: 30
Simple POE Injector -- 48V-POEI
from Data Connect Enterprise, Inc.

The Data Connect 48V-POEI is an 802.3af Power over Ethernet POE Injector works with any and all access points that are also 802.3 POE compliant. The Data Connect 48V-POEI is self contained with both a Power over Ethernet POE Injector adapter and a power supply all in one; this makes it much easier... [See More]

  • Form Factor: Module / Standalone
  • Output Voltage: 48
  • Ports: 2
  • Input Voltage: 90 to 264
5 Port Gigabit PoE Switch -- 8805
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT 8805 Gigabit PoE Switch is a unique product. It can automatically detect any LAN device and determine if it is a PoE device and supply power with IEEE 802.3af standard voltage and watts. The Enable-IT 8805 Gigabit PoE Switch has 5 dedicated 10/100/1000Mbps Auto- Negotiation RJ-45 LAN... [See More]

  • Form Factor: Module / Standalone
  • Ports: 5
  • Applications: Access Point; VoIP; Video / Cameras
  • Output Voltage: 48
Gigabit PoE+ Injector -- TPE-115GI (Version v2.0R)
from TRENDnet Inc.

Full Duplex Gigabit speeds. Supplies PoE (15.4W) or PoE+ (30W) power. Integrated power supply. Network a PoE device located up to 100 meters (328 ft.) away. Converts a non-PoE Gigabit port to a PoE+ Gigabit port. Save on installation and equipment costs. IEEE 802.3af and IEEE 802.3at compliant [See More]

  • Form Factor: Module / Standalone
  • Data Rate: 10 to 2000
  • Input Power: 30
  • Compliance / Approvals: CE Marking; FCC
60W - 56V Midspan Gigabit PoE Injector -- 360
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT ™ 360 61W - 56VDC Gigabit Power over Ethernet+ Injector is single port IEEE 802.3AT certified Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any PoE enabled WiFi Wireless Access Point, Security camera... [See More]

  • Form Factor: Module / Standalone
  • Ports: 2
  • Applications: Access Point; VoIP; Video / Cameras
  • Output Voltage: 56
Gigabit Power over Ethernet (PoE) Injector -- TPE-113GI (Version v2.1R)
from TRENDnet Inc.

Full Duplex Gigabit speeds supported. Use non-PoE switches to network PoE devices at distances of up to 100 meters (328 feet). Save on installation and equipment costs. Create an integrated PoE and non-PoE Gigabit network [See More]

  • Form Factor: Module / Standalone
  • Input Power: 15.4