60 Hz Power over Ethernet (PoE) Injectors

4 Results
PoE Injectors -- GPI-421
from Volktek Corporation

GPI-421 is a single port, 30W (IEEE 802.3 at) Power Injector for remote PoE+ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between -10 °C~45 °C (14... [See More]

  • Input Frequency: 50 Hz; 60 Hz
  • Applications: Switches
  • Form Factor: Module / Standalone
  • Input Voltage: 52
PoE++ Injectors -- GPI-431
from Volktek Corporation

GPI-431 is a single port, 60W Power Injector for remote PoE++ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between 0 °C-40 °C (32 °F-104 °F). It... [See More]

  • Input Frequency: 50 Hz; 60 Hz
  • Applications: Switches
  • Form Factor: Module / Standalone
  • Input Voltage: 56
POE with Integrated Power Supply -- AW-POE18i
from AvaLAN Wireless Systems, Inc.

Power over Ethernet Injector with built in 18 VDC switching power supply. Accepts 100-240 VAC 50/60 Hz input. USA plug only, use adapter for other international requirements. 18 VDC output is connected to unused wires in the Ethernet cable to the radio. Allows a single cable connection to the radio... [See More]

  • Input Frequency: 50 Hz; 60 Hz
  • Applications: Access Point; Routers; AvaLAN Radios
  • Form Factor: Module / Standalone
  • Ports: 1
60W - 56V Midspan Gigabit PoE Injector -- 360
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT ™ 360 61W - 56VDC Gigabit Power over Ethernet+ Injector is single port IEEE 802.3AT certified Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any PoE enabled WiFi Wireless Access Point, Security camera... [See More]

  • Input Frequency: 60 Hz
  • Applications: Access Point; VoIP; Video / Cameras
  • Form Factor: Module / Standalone
  • Ports: 2