Switches Power over Ethernet (PoE) Injectors

3 Results
Industrial PoE++ Injectors -- IPI-432P-60-I
from Volktek Corporation

IPI-432P-60-I (60W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary PoE-based... [See More]

  • Applications: Switches
  • Input Voltage: 24 to 57
  • Form Factor: Module / Standalone
  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
Industrial PoE++ Injectors -- IPI-442P-90-I
from Volktek Corporation

IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 90 Watts. Suitable for the revolutionary PoE-based... [See More]

  • Applications: Switches
  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
  • Form Factor: Module / Standalone
  • Features: Indicators
GigE Power Injector
from Baumer Ltd.

Industrial design with DIN rail mounting. Operates at 48 Volts. Jumbo Frames up to 10 kByte. SFP modules for optical fiber transmission. IEEE802.3 standard compliant. We offer novel industrial network components such as switches and injectors. The multiport switches support all Gigabit Ethernet... [See More]

  • Applications: Switches
  • Ports: 4
  • Form Factor: Module / Standalone
  • Output Voltage: 48