Indicators Power over Ethernet (PoE) Injectors
from Volktek Corporation
IPI-432P-60-I (60W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary PoE-based... [See More]
- Features: Indicators
- Applications: Switches
- Form Factor: Module / Standalone
- Input Voltage: 24 to 57
from Volktek Corporation
IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 90 Watts. Suitable for the revolutionary PoE-based... [See More]
- Features: Indicators
- Applications: Switches
- Form Factor: Module / Standalone
- Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
from AvaLAN Wireless Systems, Inc.
Power over Ethernet Injector with built in 18 VDC switching power supply. Accepts 100-240 VAC 50/60 Hz input. USA plug only, use adapter for other international requirements. 18 VDC output is connected to unused wires in the Ethernet cable to the radio. Allows a single cable connection to the radio... [See More]
- Features: Indicators
- Applications: Access Point; Routers; AvaLAN Radios
- Form Factor: Module / Standalone
- Ports: 1
from Patton Electronics Co.
The CopperLink ™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs, wireless access points,... [See More]
- Features: Indicators
- Applications: Access Point; VoIP; Video / Cameras
- Form Factor: Module / Standalone
- Ports: 2
from AvaLAN Wireless Systems, Inc.
Combines power from a P5 socket with RJ-45 Ethernet data, allowing a single cable connection to an AvaLAN radio. Connects DC power to unused wires in the Ethernet cable to the radio. Power supply is external – use AW-6VPS or AW-12VPS as needed. Two LEDs indicate when power is applied and when... [See More]
- Features: Indicators
- Applications: Access Point; Routers; AvaLAN Radios
- Form Factor: Module / Standalone
- Ports: 1