x1 PCI Express Products

18 Results
Four-port Isolated RS232 PCI Express Mini Card -- mPCIe-ICM232-4
from ACCES I/O Products, Inc.

The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in... [See More]

  • Bus Interface: x1
  • Number of Channels: 4
  • Standard Type: Digital I/O Card
  • RoHS Compliant: RoHS (optional feature)
24-Channel PCI Express Digital I/O Board -- PCIe-DIO24
from Measurement Computing

24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS. The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from... [See More]

  • Bus Interface: x1
  • Adapter / Interface: Adapter; 37-pin D-type Connector
  • Technology: PCI Express 1.1
  • Standard Type: Digital I/O
PCI Express Burn-In -- ADG010
from Connect Tech Inc.

Available multi-strike surge suppression on all signals, all ports [See More]

  • Bus Interface: x1; x4; x8; x16
  • Adapter / Interface: Adapter; Burn-in Rack
  • Technology: PCI Express 2.0
  • Standard Type: Adapter
Multiport Analog Modem Card -- MultiModem®ISI
from Multi-Tech Systems, Inc.

The MultiModem ® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making it ideal for companies... [See More]

  • Bus Interface: x1
  • Form Factor: Express Card
  • Standard Type: Networking Module
1 or 2 Channel Small Form Factor Mini-PCIe MIL-STD-1553 Board (DABD) -- BU-67114Hx
from Data Device Corporation (DDC)

The small form factor Mini-PCIe board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. The board is designed with unique... [See More]

  • Bus Interface: x1
  • Form Factor: Mini Card
  • Technology: PCI Express 1.1; PCI Express 2.0
  • Number of Channels: 2
Four-Port Multi-Protocol RS-232/422/485 PCI Express Mini Cards -- mPCIe-COM-4SM
from ACCES I/O Products, Inc.

Features. PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors. Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity. Four Software Selectable Serial Types: RS-232, RS-422, And RS-485 (2Wire & 4Wire). “SM ” Models Support All 3 Serial Types. “S... [See More]

  • Bus Interface: x1
  • Form Factor: Mini Card
  • Standard Type: Asynchronous Serial Communication Module
  • Number of Channels: 4
AceXtreme™ Four Channel MIL-STD-1553 PCI Express Card (DABD) -- BU-67106K, BU-67206K
from Data Device Corporation (DDC)

Up to 4 Dual Redundant MIL-STD-1553 Channels, 8 Digital and 8 Avionics-Level Discrete I/O. DDC's MIL-STD-1553 PCI-Express Card is designed to interface with PCIe slots in standard desktop computers. The combination of 1553 with digital and avionics Discrete I/Os offers flexibility that makes the PCI... [See More]

  • Bus Interface: x1
  • Form Factor: Express Card
  • Technology: PCI Express 1.1; PCI Express 2.0
  • Number of Channels: 4
Isolated Input Relay Card with COS -- PCIe-IIRO-16
from ACCES I/O Products, Inc.

Features. 16 optically isolated, non-polarized digital inputs. Switchable filters on inputs for electrically noisy environments. Optically isolated channel to channel and channel to ground. Can detect input state change and assert interrupt. 16 electro-mechanical relay outputs. Automatically... [See More]

  • Bus Interface: x1
  • Number of Channels: 16
  • Standard Type: Input Relay Card
  • Features: Optical Isolation
ARINC 429 & ARINC 717 PCIe Card (CAB) -- DD-40000K
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • Bus Interface: x1
  • Standard Type: Asynchronous Serial Communication Module
  • Technology: PCI Express 1.1
  • Form Factor: PCIe Standard
Isolated PCI Express Four-port RS-232/422/485 Communication Cards -- PCIe-ICM-4SM
from ACCES I/O Products, Inc.

Features. 4 and 2-port PCI Express serial communication cards with DB9M connectivity. 2kV isolation port-to-port and port to computer on ALL signals. Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot. High performance 16C950 class UARTs... [See More]

  • Bus Interface: x1
  • Number of Channels: 4
  • Standard Type: Asynchronous Serial Communication Module
  • Features: Optical Isolation
PCI-Express AceXtreme® (1553) -- BU-67302B0C0L
from Data Device Corporation (DDC)

Fully integrated PCI-Express to MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb RAM, and dual transceivers. The PCI-Express AceXtreme saves board space and simplifies 1553 board design and layout by using a commonly available, high performance, serial back end interface to the host... [See More]

  • Bus Interface: x1
  • Standard Type: PCI Bridge
  • Technology: PCI Express 1.1
  • Form Factor: Express Card
PCI Express 24-Channel Digital I/O Card -- PCIe-DIO-24D
from ACCES I/O Products, Inc.

Features. 24 high-current DIO lines. Three optional 82C54 Counter / Timers. IRQ generation from Port C bit 3, and Counter A2 ("C" models) and/or Change-of-State (COS) Detection ("S" models). DIO lines buffered. Four and eight bit ports independently selectable for inputs or outputs. Software... [See More]

  • Bus Interface: x1
  • Number of Channels: 24
  • Standard Type: Digital I/O Card
PCI Express 48 Channel Digital I/O Card with Change of State Detection -- PCIe-DIO-48S
from ACCES I/O Products, Inc.

Features. 48 or 24 channel high-current TTL digital I/O lines. Change of State (COS) detection and interrupt capabilities. Compatible with industry standard 8255 PPI. Two 50-pin male headers with 24 digital lines each. User interrupt pin on each DIO connector. All 48 digital I/O lines buffered with... [See More]

  • Bus Interface: x1
  • Number of Channels: 48
  • Standard Type: Digital I/O Card
PCI Express Card with 12 Isolated Digital Inputs and 12 Isolated High-side FET Switch Outputs -- PCIe-IDIO-12
from ACCES I/O Products, Inc.

Features. 24 optically isolated, non-polarized digital inputs. Software configurable filters on inputs for electrically noisy environments. Can detect input state change and assert interrupt. 24 optically isolated high-side FET switches. Opto-couplers rated for 2.5kV isolation. Four optically... [See More]

  • Bus Interface: x1
  • Number of Channels: 12
  • Standard Type: Digital I/O Cards
  • Features: Optical Isolation
PCI Express Card with Eight Isolated Inputs, Eight Relay Outputs, and Change of State Detection -- PCIe-IIRO-8
from ACCES I/O Products, Inc.

Features. Eight optically isolated, non-polarized digital inputs. Switchable filters on inputs for electrically noisy environments. Eight electro-mechanical relay outputs. Optically isolated channel to channel and channel to ground. Can detect input state change and assert interrupt. Automatically... [See More]

  • Bus Interface: x1
  • Number of Channels: 8
  • Standard Type: I/O Card
  • Features: Optical Isolation
PCI Express Eight-port RS-232 Serial Card with 3’ DB9M Breakout Cable -- PCIe-COM232-8
from ACCES I/O Products, Inc.

Features. Eight or four-port PCI Express RS-232 serial communication cards. Low profile PCIe MD1 form factor, MD1 defines the shortest standard card length available. High performance 16C950 class UARTs with 128-byte FIFO for each TX and RX. Supports data communication speeds up to 921.6kbps... [See More]

  • Bus Interface: x1
  • Form Factor: Low-Profile Card
  • Standard Type: Asynchronous Serial Communication Module
  • Number of Channels: 8
PCI Express Eight-port RS-232/422/485 Serial Card with 3’ DB9M Breakout Cable -- PCIe-COM-8SM
from ACCES I/O Products, Inc.

Features. Eight or four-port PCI Express serial communication cards. Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot. Low profile PCIe MD2 form factor, works in standard height or low-profile PCIe computers. High performance 16C950... [See More]

  • Bus Interface: x1
  • Form Factor: Low-Profile Card
  • Standard Type: Asynchronous Serial Communication Module
  • Number of Channels: 8
PCI Express Optically Isolated Digital I/O Cards with Change of State Detection, PCIe-IDIO Series -- PCIe-IDIO-24
from ACCES I/O Products, Inc.

This product is a x1 lane PCIe isolated digital input and FET output board with Change of State (COS) detection capabilities. In addition to the isolated signals, 8 (or 4) TTL/CMOS input/output pins are available, for your application ’s convenience. The isolated inputs can be driven by either... [See More]

  • Bus Interface: x1
  • Number of Channels: 24
  • Standard Type: Isolated Digital I/O with COS
  • Features: Optical Isolation