Dry Hand Brushes
from Maryland Brush Company, Inc.
CT10163, 5/8 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.6250
from DME Company
For light cleaning and polishing - For Metal Finishing, Plating and General Industrial Applications. Carved wood handles. [See More]
- Applications: Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Strip Brush
- Product / Material Worked: Metalworking
from Walter Surface Technologies
COOLCUT ™ cloth abrasives are made from fast cutting aluminum oxide abrasive grain that is resin bonded onto a high quality cotton cloth backing for cool, effective cutting and maximum resistance to wear. For general purpose sanding, light removal and deburring, surface cleaning and finishing. [See More]
- Applications: Dry; Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
- Width: 1 to 2
- Length: 50
- Abrasive Type: Aluminum Oxide
from Braun Brush Co.
Broom Plastic Fiber "Click see it for sizes". This broom is made with a hard wood block and black plastic fiber. It will work well on indoor surfaces and smooth concrete. The plastic fiber will hold up in applications where there is occasional moisture. This broom is a good value. This broom takes a... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Plastic Fiber
- Brush Type / Shape: Strip Brush
- Width: 10 to 24
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1
from Walter Surface Technologies
Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES. Pads are washable and reusable. Replaces steel wool. MATERIALS. Aluminum. Brass. [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Width: 6
- Length: 9
- Product / Material Worked: Metalworking
from Braun Brush Co.
This broom is well filled with pure black horsehair for sweeping smooth floors. Trim out is 2 3/8" for sizes 10" - 12", and 2 5/8" for sizes 14" to 36". Takes a standard acme threaded handle. [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Black Horse Hair
- Brush Type / Shape: Strip Brush
- Width: 10 to 36
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1
from Walter Surface Technologies
Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES. Can be cut into strips of desired size. For manual or machine operation. Ideal for... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Width: 4
- Length: 30
- Product / Material Worked: Metalworking
from Braun Brush Co.
Solidly filled with pure black horsehair, this is the standard of the broom industry. The resilience of pure horsehair is unmatched by any other. The soft horsehair glides effortlessly on smooth floors. Use a standard acme threaded handle, not included. Choose from 12" to 36" widths. [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Black Horse Hair
- Brush Type / Shape: Strip Brush
- Width: 10 to 36
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: End Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.1875
from Braun Brush Co.
Enjoy this low cost, densly filled broom. Black Polypropylene bristles are resilient, last long and are impervious to most chemicals. Use a standard acme threaded handle, not included. [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Strip Brush
- Width: 12 to 36
from Maryland Brush Company, Inc.
Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1.06
from Braun Brush Co.
Tampico Fiber and a hard wood block are combined to make this a very popular broom. Tampico is really an amazing fiber. It is grown naturally (so it is a renewable resource), it is extremely long lasting, it picks up fine dust and dirt, it is heat resistant and it not very expensive. This broom is... [See More]
- Applications: Dry; Cleanroom or Critical Cleaning; Dusting / Wiping; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
- Brush Type / Shape: Strip Brush
- Width: 10 to 36
from Maryland Brush Company, Inc.
ST10165, 5/8 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 3/16 inch Stem [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.6250
from Braun Brush Co.
This is a 100% natural corn broom. Made with real corn fiber, not some cheap filler. Are your "corn" brooms wearing out in too short of time? The fiber is the reason. [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Corn
- Brush Type / Shape: Strip Brush
- Length: 58
from Maryland Brush Company, Inc.
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1
from Braun Brush Co.
This broom is heavily filled with a blend of Horse Hair (no they don't hurt the horses) and Tampico. Horse hair is soft for a broom so it picks up fine dust. Horse Hair is also expensive so it is mixed with tampico to support the Horse hair and make it last at a cost below an all Horse hair broom. [See More]
- Applications: Dry; Dusting / Wiping; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Specialty Blend / Other; Horse/Tampico Blend
- Brush Type / Shape: Strip Brush
- Width: 12 to 36
from Maryland Brush Company, Inc.
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1
from Braun Brush Co.
This 10" wide angled floor broom comes with a threaded white fiberglass handle. Brooms are currently offered in Black, Brown or Green, or Orange flagged or non-flagged poly bristles that are fused to the block. Angled head [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Strip Brush
- Width: 10
from Maryland Brush Company, Inc.
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 0.5000
from Braun Brush Co.
This 10" wide angled floor broom comes with a threaded white fiberglass handle. Brooms are currently offered in Black, Brown or Green, or Orange flagged or non-flagged poly bristles that are fused to the block. Angled head [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Strip Brush
- Width: 10
from Braun Brush Co.
This 10" wide angled floor broom comes with a threaded white fiberglass handle in a variety of colors to follow your color coding requirements. Softly Flagged to pick up finer dirt and debris, polypropylene fibers are securely fused to the block. [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Width: 10
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Product / Material Worked: Janitorial; Indoor Surfaces
from Braun Brush Co.
This 10" wide angled floor broom comes with a threaded white fiberglass handle in a variety of colors to follow your color coding requirements. Polypropylene fibers are securely fused to the block. [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Strip Brush
- Width: 10
from Braun Brush Co.
This is the ultimate upright broom for fine wood or any smooth floors. Are you tired of the cheap brooms available in grocery stores? This is the answer. Pure boar hair is hand set in a mahogany block. The Boar hair is naturally tapered so that the tips are very fine. This allows the broom to pick... [See More]
- Applications: Dry; Dusting / Wiping; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Boar Hair
- Brush Type / Shape: Strip Brush
- Length: 48
from Braun Brush Co.
Braun's floor brooms are without question the finest made. Each broom is hand made with each tuft of bristle set deep in epoxy. The 77B series is made of pure boar's hair brush and is best for dry sweeping. The soft hair will pick up the finest flour and dust. The 77N series brooms are made of pure... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Boar Hair
- Brush Type / Shape: Strip Brush
- Width: 14 to 24
from Braun Brush Co.
Synthetic bristles, with your choice of colors, and set in epoxy put this sanitary floor scrub brush above the others. For added strength, a cast aluminum threaded handle bracket is mounted to a solid polypropylene block. Now you can have a tool that will provide years of use. Takes a threaded... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Strip Brush
- Width: 12
from Braun Brush Co.
Originally designed as a pick up broom for lobbys and movie theaters this makes a great toy broom for kids. It is a very functional standard. [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Corn
- Brush Type / Shape: Strip Brush
- Length: 39
from Braun Brush Co.
This unique broom is as functional as it is stylish. The brushed aluminum block is hand set with highest quality nylon fibers. There are rubber bumpers on each end to protect furniture and walls. The cast aluminum bracket will accomodate a standard threaded handle. Use our model SS1 stainless steel... [See More]
- Applications: Dry; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Natural Bristle / Hair; Nylon
- Brush Type / Shape: Strip Brush
- Width: 24