Temperature Sensor Oxidation Reduction Potential (ORP) Electrodes
from PCE Instruments / PCE Americas Inc.
pH meter PCE-228 the pH meter measures for pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC. The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV and... [See More]
- Features: Temperature Sensor; Measures pH
- Mounting Options: Hand Held or Portable
- ORP Range: -1999 to 1999
- Body Material: Epoxy or Polymer
from PCE Instruments / PCE Americas Inc.
pH Meter Kit PCE-228-Kit Multifunctional pH meter measures pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC. The PCE-228-Kit includes a multifunctional pH meter complete with a... [See More]
- Features: Temperature Sensor; Measures pH
- Mounting Options: Hand Held or Portable
- ORP Range: -1999 to 1999
- Body Material: Epoxy or Polymer
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Features: Temperature Sensor; Food / Sanitary; Measures pH
- Reference Solution Options: Refillable
- Electrode Configuration: SingleCell / No Reference
- Junction Type: Single Junction; Double Junction
from HF scientific
Connect this ORP sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can... [See More]
- Features: Temperature Sensor
- ORP Accuracy: 0.1000
- ORP Range: -2100 to 2100
- Response Time: 30
from Amalgamated Instrument Co. Pty., Ltd. (AIC)
4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode [See More]
- Features: Temperature Sensor; Temperature Compensated; Measures pH; Submersible / Water Resistant
- Mounting Options: In-Line (Insertion)
- ORP Range: 0.0 to 1000
- Operating Temperature: 32 to 140
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Features: Temperature Sensor; Food / Sanitary; Measures pH
- Reference Solution Options: Refillable
- Electrode Configuration: SingleCell / No Reference
- Junction Type: Single Junction; Double Junction