Quick Coupler Gas Fittings

52 Results
Adapter w/ Check Valve -- FP Series
from PT

Adapter w/ check valve x MNPT [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Single Shut-Off
  • Material: Aluminum
Charging Evacuation Fluid -- PCV Type
from Nitto Kohki U.S.A., Inc.

Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa. Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring. Select from three standard types of seal materials to be used with fluids for air conditioner and... [See More]

  • Fitting Type: Hose Fitting; Quick Coupler
  • Material: Brass/Bronze
  • Connection Type: Push-to-Connect
  • English Size: 0.187 to 0.625
Chrome-plated Quick Coupling -- FT-MC
from OMEGA Engineering, Inc.

FT-MC Series couplings offer 1/8" flow with the durability and attractiveness of chrome-plated brass. They provide excellent service at high pressures. [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler
  • Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
  • Quick Coupler Valving: Double Shut-Off (optional feature); Single Shut-Off (optional feature)
  • Material: Brass/Bronze
Gas Industry - Testing Quick Connector -- TW117
from WEH Technologies Inc.

Quick Connector for filling, testing and discharging of water from gas cylinders. The WEH ® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing of threaded parts saves time and money and also spares the employees muscles and joints. [See More]

  • Fitting Type: Quick Coupler
  • Material: Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Temperature: 50 to 122
Conduit/Fitting -- 225183325
from Radwell International

DISCONTINUED BY MANUFACTURER, 1/4" RV PROPANE SHUTOFF VALVE, QUICK CONNECT ADAPTOR FOR PROPANE HOSE, NATURAL GAS, 100% SOLID BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Hose Fitting; Quick Coupler
Rectus Series 21KA -- 21KAAW10MPXS_99
from Parker Hannifin / Automation / Pneumatic - Europe

Mini industrial coupling, the world ‘s most commonly used. profile. Above average flow performance for liquid and. gaseous media. Large band width in materials and valve. variants. Advantages. • Single handed operation. • Small dimensions. • All versions interchangeable [See More]

  • Fitting Type: Tube Fitting; Quick Coupler; Coupling Fitting
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Brass/Bronze
Adapter x Tri-Clamp -- AXTC Series
from PT

Sanitary crimp system [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Stainless
  • Quick Coupler Valving: Non Valved
  • English Size: 1.000 to 4.000
Charging Evacuation Fluid -- SP-V Type
from Nitto Kohki U.S.A., Inc.

Automatic shut-off valves in both socket and plug for vacuum applications. Each can withstand a vacuum of as high as 1.3x10^-1 Pa even when disconnected. Uses automatic shut-off valves with ultra-tight sealed construction in both socket and plug. Idea for vacuum applications. Having automatic... [See More]

  • Fitting Type: Hose Fitting; Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect
  • English Size: 0.250 to 0.750
Specialty Quick Coupling -- FTPMM
from OMEGA Engineering, Inc.

Quick, convenient multiple couplings connect and disconnect several tubing lines at once and are easily made up from standard OMEGA ® Quick Couplings. Multiple mounts are available in thermoplastic or chrome-plated brass, 1/8" and 1/4" flow sizes. Various materials, flow, weight and space... [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler
  • Connection Type: Barbed or Ribbed End (optional feature); Ferrule Connection (optional feature)
  • Quick Coupler Valving: Double Shut-Off (optional feature); Single Shut-Off (optional feature)
  • Material: Brass/Bronze (optional feature); Acetal
Gas Industry Quick Filling Connector -- TW101
from WEH Technologies Inc.

Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator. The WEH ® Quick Connector type TW101 for gas cylinder valves with female CGA thread and pressure regulator provides a pressure-tight connection in seconds. The split collet design system locks... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.625 to 0.750
Pneumatic Fitting & Accessories -- 66847205 [186 from Eaton Corporation]
from Radwell International

COUPLING, 180 SERIES, PLUG, MALE, MINIATURE BALL LOCK, QUICK DISCONNECT, BRASS, COMPRESSED AIR/GASSES/LIQUIDS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Quick Coupler; Coupling Fitting
  • Connection Type: Compression Fitting
Cam & Groove 90 Degree Elbow -- CAL Series
from PT

Coupler x adapter, 90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
  • Quick Coupler Valving: Non Valved
  • English Size: 2.000 to 4.000
Thermoplastic Quick Coupling -- FT-PLC
from OMEGA Engineering, Inc.

•. Straight Thru, Single End or Double End Shutoff. •. Small Package Size. •. Leak Free O-Ring Seal. •. Special Configurations Quoted [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
  • Quick Coupler Valving: Double Shut-Off (optional feature); Non Valved (optional feature); Single Shut-Off (optional feature)
  • Material: Acetal
Gas Industry Quick Filling Connector -- TW102
from WEH Technologies Inc.

Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator. The WEH ® Connector type TW102 for CGA gas cylinder valves with male thread and pressure regulator provides a pressuretight connection in seconds. The split collet design system locks securely... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.625 to 0.750
Cam & Groove 90 Degree Elbow -- CL
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Barbed or Ribbed End
  • Quick Coupler Valving: Non Valved
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
Thermoplastic Quick Coupling -- FT-SMC
from OMEGA Engineering, Inc.

FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount and... [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler
  • Material: Polypropylene (PP) (optional feature); Acetal
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.062 to 0.125
Gas Industry Quick Filling Connector -- TW152
from WEH Technologies Inc.

The TW152 makes for easy, efficient and safe filling of oxygen cylinders and offers ease of operation. Simply place the connector onto the male thread of the cylinder valve and pull the sliding sleeve forward. The split collet design system securely locks onto the standard cylinder thread and the... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Temperature: 41 to 140
Cam & Groove 90 Degree Elbow -- DDL
from PT

Coupler x coupler, 90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature)
  • Quick Coupler Valving: Non Valved
  • English Size: 2.000 to 4.000
Gas Industry Quick Filling Connector -- TW42
from WEH Technologies Inc.

Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve). The WEH ® yoke quick connector type TW42 is especially designed for filling gas cylinders with Pin-Index system (with or without a residual pressure valve). The connector... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.250
Cam & Groove 90 Degree Elbow -- LA Series
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Polypropylene (PP) (optional feature)
Gas Industry Quick Filling Connector -- TW49
from WEH Technologies Inc.

Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system. The WEH ® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for Pin-Index cylinder valves without hand wheel and gauge. The connection is made in seconds without laborious... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Cam & Groove 90 Degree Elbow -- LD
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Polypropylene (PP) (optional feature); Stainless (optional feature)
Gas Industry Quick Filling Connector -- TW52
from WEH Technologies Inc.

Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant. The WEH Connector type TW52 has been developed especially for filling gaseous and liquid CO2 or refrigerants. Connection to the cylinder is made within seconds without tedious screwing and unscrewing, thus... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.250 to 0.500
Cam & Groove C50 External Crimp -- CC50 Series
from PT

Cam & groove coupler [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Barbed or Ribbed End
  • Quick Coupler Valving: Non Valved
  • Material: Stainless
Gas Industry Quick Filling Connector -- TW53
from WEH Technologies Inc.

Quick Connector for filling acetylene and acetone. The WEH ® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type TW53 is connected to the gas cylinder valve like a conventional filling device but eliminates screw... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500
Cam & Groove C50 External Crimp -- EC50 Series
from PT

Cam & groove adapter [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Barbed or Ribbed End
  • Quick Coupler Valving: Non Valved
  • Material: Stainless
Gas Industry Quick Filling Connector -- TW54 3000 psi
from WEH Technologies Inc.

Quick Connector for filling 3,000 psi (200 bar) gas cylinders with internal thread (with or without a residual pressure valve). The WEH ® Quick coupling type TW54 for CGA gas cylinder valves with female thread provides a pressure-tight connection in seconds. The split collet design system locks... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Temperature: 41 to 176
Cam & Groove Elbow Coupler -- H
from PT

Elbow coupler [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
Gas Industry Quick Filling Connector -- TW54 4300 psi
from WEH Technologies Inc.

Quick Connector for filling gas cylinders 4,300 psi (300 bar) with internal thread (with or without a residual pressure valve). The WEH ® Quick coupling type TW54 for CGA gas cylinder valves with female thread provides a pressure-tight connection in seconds. The split collet design system locks... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Temperature: 41 to 176
Cam & Groove Elbow w/ Check Valve -- G
from PT

90 degree elbow, check valve [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Single Shut-Off
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
Gas Industry Quick Filling Connector -- TW57 3000 psi
from WEH Technologies Inc.

Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve). The WEH ® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Temperature: 41 to 176
Cam & Groove Hastelloy Fitting -- A Series
from PT

Will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • English Size: 0.500 to 4.000
Gas Industry Quick Filling Connector -- TW59
from WEH Technologies Inc.

Quick Connector for filling of gas cylinders with propane / butane. The WEH ® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and butane and represents a major step in the technology of safe application, economy, ergonomics and flexibility. Type... [See More]

  • Fitting Type: Quick Coupler
  • Material: Aluminum; Stainless
  • Connection Type: Push-to-Connect
  • English Size: 1.250
Cam & Groove Hastelloy Fitting -- B Series
from PT

Will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Exotic Metals
Gas Industry Quick Filling Connector -- TW67
from WEH Technologies Inc.

Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling). The manual connector type WEH ® TW67 for external threads is simply screwed onto the cylinder valve and the pressure-tight connection is made. The type... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 16.00
Cam & Groove Hastelloy Fitting -- C Series
from PT

.5" hose shank, will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Barbed or Ribbed End
  • Quick Coupler Valving: Non Valved
  • Material: Exotic Metals
Internal Thread Quick Connector -- TW17
from WEH Technologies Inc.

WEH ® Connector for pressure and function tests on components with internal threads. The WEH ® TW17 is designed for sealing female thread applications. The higher the test pressure the tighter the WEH ® Connector clamps itself into the thread of the test piece. The front O-ring reliably... [See More]

  • Fitting Type: Quick Coupler
  • Material: Aluminum; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.125 to 2.000
Cam & Groove Hastelloy Fitting -- D Series
from PT

Will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Exotic Metals
Quick Connect Test Connector -- TW156
from WEH Technologies Inc.

Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar. The type TW156 can be connected to the manual inlet valve of the respiratory protective device without hand tightening. The clamping jaws grip into the thread and the pressure-tight... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.625
Cam & Groove Hastelloy Fitting -- E Series
from PT

Will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Barbed or Ribbed End
  • Quick Coupler Valving: Non Valved
  • Material: Exotic Metals
Quick Release Coupling System -- TK350-TN350
from WEH Technologies Inc.

Quick release system for a quick and easy changeover of WEH ® gas filling connectors to another type. When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this problem, as... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Metric Size: 16.00
Cam & Groove Hastelloy Fitting -- F Series
from PT

.5" MNPT, will quote in carpenter 20, monel & titanium [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Exotic Metals
RAC Industry Quick Connector -- TW108
from WEH Technologies Inc.

Connector for filling and evacuating refrigerants during maintenance of automotive air conditioning equipment. The type TW108 is a good reasonably priced alternative to the type TW110 for connections where continuous use is not required. It is therefore the ideal choice for leak-tight filling during... [See More]

  • Fitting Type: Quick Coupler
  • Material: Aluminum; Brass/Bronze
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.625
Cam & Groove Spool Adapter -- SA Series
from PT

Adapter x adapter, 0.5"-8" secondary fitting, reducer option [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
  • Quick Coupler Valving: Non Valved
  • English Size: 0.500 to 8.000
RAC Industry Quick Connector -- TW110
from WEH Technologies Inc.

Connector for filling and evacuating refrigerants in automotive air conditioning equipment. The type TW110 Quick Connector is specifically designed for filling and evacuating refrigerants in automotive air conditioning equipment. The integrated shut-off valve and a minimal residual volume give good... [See More]

  • Fitting Type: Quick Coupler
  • Material: Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.250
Cam & Groove T-Fitting -- 15AX15AX15CT
from PT

1.5" adapter x adapter x coupler T [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Tee Fitting
  • Material: Aluminum
  • Quick Coupler Valving: Non Valved
  • English Size: 1.500
RAC Industry Quick Connector -- TW111
from WEH Technologies Inc.

The WEH ® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16 “ –20 male thread (equivalent to 1/4" – SAE tube connection) is established. The integrated shut-off valve prevents... [See More]

  • Fitting Type: Quick Coupler; Elbow Fitting
  • Material: Aluminum; Brass/Bronze
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Temperature: 14 to 176
Cam & Groove Weld Fitting -- AW Series
from PT

Butt/socket weld adapter, multiple options [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Stainless (optional feature)
  • Quick Coupler Valving: Non Valved
  • English Size: 1.000 to 6.000
RAC Industry Quick Connector -- TW111 R410A
from WEH Technologies Inc.

Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves. The WEH ® product range for the refrigeration and air conditioning industry has been extended by the addition of a further connector for filling R410A refrigerant. The WEH ® TW111... [See More]

  • Fitting Type: Quick Coupler
  • Material: Aluminum; Brass/Bronze
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.500
Cam & Groove Weld Fitting -- DW Series
from PT

Butt/socket weld coupler, multiple options [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
  • Material: Aluminum (optional feature); Stainless (optional feature)
  • Quick Coupler Valving: Non Valved
  • English Size: 1.000 to 6.000
RAC Industry Quick Connector -- TW920
from WEH Technologies Inc.

Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves. The new WEH type TW920 connector for filling refrigerants overcomes the need to remove the cylinder valve cartridge when filling. The innovative gripper mechanism pulls forward... [See More]

  • Fitting Type: Quick Coupler
  • Material: Brass/Bronze; Stainless
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.375
Cam & Groove Y-Fitting -- 20AX20CY
from PT

2" adapter x coupler x coupler [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
  • Material: Aluminum
  • Quick Coupler Valving: Non Valved
  • English Size: 2.000