Three-phase Plasma Cutting Equipment

18 Results
Arc Writer Plasma Marking, Scoring, and Punching System
from Advance Cutting Systems, Inc.

The Hypertherm ArcWriter is a dual gas, variable output power, plasma marking, scoring and punching system designed to leave temporary or permanent identification marks on metal surfaces. Perfect for labeling parts, creating dimples for drill starts, and any other marking, scoring or punching... [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Metal
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz (optional feature); 460/480V_60Hz (optional feature); 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz (optional feature)
Plasmarc Cutting & Gouging System -- DEUCE PACK 150
from ESAB Welding and Cutting Products

With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the heaviest materials with the capacity to cut up to 4 in. (101.6 mm) manually and can be used for... [See More]

  • Input Phase: Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Equipment Type: Complete System
  • Input Current: 9 to 224
HyPerformance Plasma Systems -- HPR130XD
from Hypertherm, Inc.

The HyPerformance HPR130XD plasma cutting system delivers incomparable HyDefinition cut quality at half the operating costs, and is available with patented True Hole technology. It is a 130-amp system that delivers the virtually dross-free cut quality of HyDefinition, but does it with greater... [See More]

  • Input Phase: Three Phase Power
  • Input Current: 21 to 62
  • Equipment Type: Complete System
  • Maximum Duty Cycle: 100
Powermax 1650 Hypertherm Plasma Cutter
from Advance Cutting Systems, Inc.

With the maximum power and performance for air plasma in our line, the Powermax1650 delivers superior cut capabilities on 1-1/4" (32 mm) thick metals. It has the duty cycle and reliability for the most demanding cutting and gouging jobs. Applications. Hand cutting. Gouging. Mechanized cutting. - X-Y... [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Mild Steel, Stainless Steel, Aluminum
  • Equipment Type: Complete System
  • Thickness Capability: Mild Steel - 26 GA to 1-1/4", Stainless Steel - 26 GA to 1-3/4", Aluminum - 1/32" to 1"
Plasmarc Cutting & Gouging System -- ESP-101
from ESAB Welding and Cutting Products

The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it cuts up to 1 in. [See More]

  • Input Phase: Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Input Current: 2 to 54
HyPerformance Plasma Systems -- HPR400XD
from Hypertherm, Inc.

The HPR400XD high definition plasma cutting system is the fastest, thickest and most versatile HyPerformance Plasma system available on the market, and is now available with new patent-pending True Hole technology. With thousands of HyPerformance Plasma systems sold around the world, the HPR product... [See More]

  • Input Phase: Three Phase Power
  • Input Current: 88 to 262
  • Equipment Type: Complete System
  • Maximum Duty Cycle: 100
Proline 2150 High Current Density Plasma Cutting System
from Advance Cutting Systems, Inc.

The ProLine 2150 by KALIBURN is a 150 amp precision high current density plasma cutting system that combines precise, square, and virtually dross-free cuts with excellent speeds on gauge thick metals to 1 ’ ’ (25.0mm), and it has a maximum capacity to 1 ½ ’ ’ (38.0mm). [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Mild Steel, Stainless Steel
  • Equipment Type: Complete System
  • Thickness Capability: Mild Steel - .036" to .75", Stainless Steel - .036" to .5"
Plasmarc Cutting & Gouging System -- ESP-150
from ESAB Welding and Cutting Products

This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features. Greater productivity –high speed cutting of most metals from gauge thickness to 2 in. thick plate. Versatility –230/460/575 and... [See More]

  • Input Phase: Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Input Current: 45 to 121
HyPerformance Plasma Systems -- HPR800XD
from Hypertherm, Inc.

The HyPerformance HPR800XD plasma cutting system extends the versatility of HyPerformance Plasma to provide the most expansive process range and thickest stainless steel and aluminum cutting capacity available on the market. Features: Thick stainless steel and aluminum cutting capacity. Expansive... [See More]

  • Input Phase: Three Phase Power
  • Maximum Duty Cycle: 100
  • Equipment Type: Complete System
  • Max Amperage @ Duty Cycle: 160 kW
Spirit 150a High Current Density Plasma Cutting System
from Advance Cutting Systems, Inc.

The Spirit150a by KALIBURN is a full function 150 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1 ’ ’ (25.0mm) thick, and has a maximum capacity of 1 ½ ’ ’ (38.0mm). It is designed... [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Mild Steel, Stainless Steel, Aluminum
  • Equipment Type: Complete System
  • Thickness Capability: Mild Steel - .36" to 1.5", Stainless Steel - .036" to .5", Aluminum - .04" to .5"
Plasmarc Cutting Package -- PowerCut® 1300
from ESAB Welding and Cutting Products

PowerCut 1300 makes plasma cutting easier and more economical than ever before, delivering reliability, high production and a wide variety of performance features. Features. Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while... [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Input Current: 7 to 15
Plasma Cutting System -- MAXPRO200
from Hypertherm, Inc.

The MAXPRO200 plasma cutting system achieves impressive cut speeds, consistent cut quality and exceptional consumable life with air or oxygen plasma gas. Optimized cutting parameters are automatically set and controlled in one step for easy operation. Engineered for heavy-duty, high capacity... [See More]

  • Input Phase: Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Equipment Type: Complete System
  • Input Current: 36 to 108
Spirit 200a High Current Density Plasma Cutting System
from Advance Cutting Systems, Inc.

The Spirit200a by KALIBURN is a full function 200 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1 ¼ ’ ’ (32.0mm) thick, and has a maximum capacity of 2 ’ ’ (50.0mm). It is designed... [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Mild Steel, Stainless Steel, Aluminum
  • Equipment Type: Complete System
  • Thickness Capability: Mild Steel - .36" to 2", Stainless Steel - .036" to 1", Aluminum - .04" to 1"
Plasmarc Cutting Package -- PowerCut® 900
from ESAB Welding and Cutting Products

The PowerCut 900 plasma cutting package will take whatever you throw at it, and ask for more. Designed with ESAB Plasmarc technology, PowerCut machines are more powerful and durable than any other machine in their class. Features. Rugged design – PowerCut's external housing design is durable,... [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Maximum Duty Cycle: 1 to 6
Plasma Cutting System -- Powermax105 SYNC
from Hypertherm, Inc.

The Powermax105 SYNC ™ is a next-generation, professional-grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 32 mm (1-1/4 ″). Features automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches, and a revolutionary... [See More]

  • Input Phase: Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Equipment Type: Complete System
  • Input Current: 22 to 58
Spirit 275a High Current Density Plasma Cutting System
from Advance Cutting Systems, Inc.

The Spirit275a by KALIBURN is a full function 275 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1 ¼ ’ ’ (32.0mm) thick, and has a maximum capacity of 2 ½ ’ ’ (65.0mm). It is... [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Mild Steel, Stainless Steel, Aluminum
  • Equipment Type: Complete System
  • Thickness Capability: Mild Steel - .036" to 2", Stainless Steel - .036" to 1", Aluminum - .04" to 1"
Plasma Cutting System -- Powermax125
from Hypertherm, Inc.

With the maximum power and performance for Powermax air plasma cutting systems in our line, the Powermax125 severs 57 mm (2-1/4") thick metals at 125 mm/min (5 ipm). With 100% duty cycle and Powermax reliability, it is ready for the most demanding cutting and gouging jobs. New Duramax Hyamp torch... [See More]

  • Input Phase: Three Phase Power
  • AC Input Voltage: 460/480V_60Hz; 575/600V_60Hz
  • Equipment Type: Complete System
  • Input Current: 24 to 38
Plasma Cutting System -- Powermax45 XP
from Hypertherm, Inc.

Meet the newest member of our best-selling line of Powermax ® portable plasma cutting systems. The Powermax45 ® XP delivers increased cut capacity – up to 16 mm (5/8 ”) metal – as well as faster cut speeds, and automatic gas adjustment for quick, simple setup and operation. [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: Complete System
  • Input Current: 10 to 39