Screw Assembly Lead Screws and ACME Screws
from THK America, Inc.
The Screw Nut is a sliding feed nut compatible with the standards for a 30-degree trapezoidal screw thread. Formed by die-casting special bearing alloy of superb abrasion resistance, it is an inexpensive high precision product. [See More]
- Component Type: Screw Assembly
- Manufacturing Process: Rolled Thread
- Screw Type: Lead Screw
- Design: Metric Design Arrangement
from Nook Industries, Inc.
Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw. [See More]
- Component Type: Screw Assembly
- Design: Metric Design Arrangement
- Screw Type: Lead Screw; Roller Screw
- Length: 3.9
from Joyce/Dayton Corp.
Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are... [See More]
- Component Type: Screw Assembly
- Design: English Design Arrangement
- Screw Type: Ball Screw; Lead Screw
- Length: 144
from HYPROSTATIK Schönfeld GmbH
Advantages over ball screws and rolling-element bearings at a glance: wear-free, as there is no contact during operation. no loss of precision, even during long-term use at full load and maximum speed. no friction at low speeds. no friction force backlash when the direction of rotation changes. [See More]
- Component Type: Screw Assembly
- Design Features: Zero-Backlash Design
- Screw Type: Lead Screw
from Wedin International, Inc.
Wedin manufactures all styles and types. of acme screws and nuts. Through the years,. we have manufactured acme screw assemblies. for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22. inch diameters. We do not have any length. restriction under 6 inch diameter and have. [See More]
- Component Type: Screw Assembly
- Design: English Design Arrangement
- Screw Type: Acme Screw
- Screw O.D.: 0.1250 to 22
from Universal Thread Grinding Company
Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or... [See More]
- Component Type: Screw Assembly
- Manufacturing Process: Ground Thread
- Screw Type: Acme Screw
- Design: English Design Arrangement
from Nook Industries, Inc.
Alloy steel, flanges and EZZE-MOUNT supports are available [See More]
- Component Type: Screw Assembly
- Design: English Design Arrangement
- Screw Type: Acme Screw
- Screw O.D.: 1
from Joyce/Dayton Corp.
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. [See More]
- Component Type: Screw Assembly
- Design: English Design Arrangement
- Screw Type: Acme Screw
- Length: 144 to 288
from Universal Thread Grinding Company
Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the... [See More]
- Component Type: Screw Assembly
- Manufacturing Process: Ground Thread
- Screw Type: Acme Screw
- Design: English Design Arrangement