Avoirdupois (Lbs., Oz.) Calibration and Test Weights
from Cole-Parmer
bull; Stainless Steel Test Weights are primarily used to test commercial weighing devices by state and local weights and measures officials, device installers, and service technicians. Stainless Steel Grip Handle Weights are legal for trade, which means their design meets specifications as outlined... [See More]
- Units System: Avoirdupois (Lbs, Oz.)
- Denomination / Weight: 10
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: NIST Class F
from Meridian Scale
Summary: Decimal Pound Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 5 x 5 lb, 5 x 1 lb, 1 x 0.5 lb, 2 x 0.2 lb, 1 x 0.1 lb, 1 x 0.05 lb, 2 x 0.02 lb, 1 x 0.01 lb, 1 x 0.005 lb, 2 x 0.002 lb, 1 x 0.001 lb. Ricelake# 12634. [See More]
- Units System: Avoirdupois (Lbs, Oz.)
- Weight Type / Shape: Test / Load Test Weight; Cylinder Weight; Weight Set
from Transcat, Inc.
Product Highlights. Set Contents (3) 10lb, (3) 5lb, (5) 1lb, 8oz, 4oz, 2oz, 1oz, 1/2oz, 1/4oz, 1/8oz, 1/16oz, (2) 1/32oz. Construction Weights 10 lb through 8 oz - two-piece Weights 4 oz through 1/32 oz - one-piece construction. Weight Set Range 10 lb-1/32 oz. Number of Pieces 21. Dimensions (Weight... [See More]
- Units System: Avoirdupois (Lbs, Oz.)
- Denomination / Weight: 0.0020 to 10
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: NIST Class F