Monocrystalline Silicon Solar Panels
from RS Components, Ltd.
A premium crystalline twin solar panel system that neatly folds into briefcase style makes this tough and portable solar panel perfect where space, weight and convenience is crucial. The Foldup Solar Panel is ideal for caravans, boats and motorhomes and connects directly to the battery thanks to its... [See More]
- Material: Monocrystalline Silicon
- Power: 60
from RS Components, Ltd.
The Sun Peak SPR modules feature back-contact mono-crystalline cells with a unique structure that yields conversation efficiencies of up to 20%. They are aesthetically pleasing and ideal for off-grid applications. Photovoltaic modules made with unique back connected cells. Cells with high conversion... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16
- Power: 85
- Open Circuit Voltage: 20.3
from RS Components, Ltd.
This plug and play twin solar module system wuth integrated charge controller is delivered inside a portable hard case. It can be connected directly to a battery thanks to its battery cable with clips. This kit brings mobile solar power and is ideal foe caravans, motor homes, trucks or boats as well... [See More]
- Material: Monocrystalline Silicon
- Open Circuit Voltage: 21.6
- Power: 60
from RS Components, Ltd.
The 20wp Solar Panel Kit is ideal for use in caravans where the time spent away from a mains hook up is no more than 4 days. Also useful for charging consumer appliances such as mobile phones, electric toothbrushes, digital cameras, powering electric gates, garden pond pumps or TV â ... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 17
- Power: 20 to 120
- Open Circuit Voltage: 22
from RS Components, Ltd.
The 30wp Solar Panel Kit is ideal for use in caravans where the time spent away from a mains hook up is no more than 4 days. Also useful for charging consumer appliances such as mobile phones, electric toothbrushes, digital cameras, powering electric gates, garden pond pumps or TV â ... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 17
- Power: 30 to 180
- Open Circuit Voltage: 22
from Canadian Solar Inc.
All-Black Panels. Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.5 to 17.11
- Power: 270 to 280
- Open Circuit Voltage: 38.2 to 38.5
from Jinko Solar
Eagle PERC 48. 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation. Higher module conversion efficiency(up to 18.27%) benefit from Passivated Emmiter Rear Contact (PERC) technology. Limited... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 18.27 to 18.57
- Power: 240 to 360
from Motech Solar
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.6 to 17.9
- Power: 270 to 290
- Open Circuit Voltage: 38.71 to 40.17
from Caterpillar Electric Power
The mono crystalline PERC (passivated emitter rear cell) photovoltaic modules provide excellent performance with low temperature coefficient. The modules provide high efficiency and power per module, maximizing energy capture. [See More]
- Material: Monocrystalline Silicon
- Standard/Certifications: CSA; IEC; UL
- Power: 365
from Neo Solar Power Corp.
NSP/DelSolar Modules, proven by many international certifications, are defined by its high performance and excellent quality. NSP/DelSolar modules are certified by T ÜV Rheinland, UL and MCS. The modules provide positive and tight power tolerances of 0 to +4.99Wp, which offer a stable and... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 17.5 to 18.1
- Power: 290 to 300
- Open Circuit Voltage: 39.42 to 39.61
from PowerFilm, Inc.
The 110W Solar Panel brings together PowerFilm ’s 30 years in the solar industry with custom solutions using SunPower-designed monocrystalline (c-Si) solar cells. Pair your 110W panel with the 10A Charge Controller to ensure safe charging. Leveraging our deep expertise in custom... [See More]
- Material: Monocrystalline Silicon
- Short Circuit Current: 6.1
- Open Circuit Voltage: 22.8
- Peak Voltage: 22.8
from Trina Solar (U.S.), Inc.
ALLMAX M PLUS-DD05A.05(II). Black Frame - Black Backsheet. 60 Cell. Monocrystalline Module. 270-295W. Power outage range. 18%. Maximum Efficiency. 0~+5W. Power output tolerance. Maximize limited space with higher power. Trina ’s ALLMAX series is our most versatile product. Now available with... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.5 to 18
- Power: 270 to 295
- Open Circuit Voltage: 38.4 to 39.7
from JA Solar USA, Inc.
JA bifacial modules are assembled by high-performance PERCIUM cells and encapsulated by glass-glass panels, are capable of converting energy from incident lights on front and diffuse light, as well as reflected and scattered light on rear sides, which make them better reliability, superior low... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 18.5
- Power: 310
- Peak Voltage: 1500
from Sunpower, Inc.
SunPower ® Performance Series panels are designed to deliver consistent performance and excellent value to businesses, government, and power plant customers. The unique panel design produces more power than conventional commercial panels when there is shade, debris, and dirt, meaning more energy... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16 to 17
- Power: 330 to 350
- Open Circuit Voltage: 50.9 to 51.7
from Yingli Solar
YLM 60 Cell Series. Dimensions. 1640mm / 990mm / 40mm. Module Type. Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High Power Density High conversion efficiency and more power... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.6 to 17.9
- Power: 270 to 290
- Open Circuit Voltage: 38.6 to 39.9
from Hanwha Q CELLS GmbH
Q.PRIME-G5. HIGH POWER AND OUTSTANDING COST EFFICIENCY. The new Q.PRIME-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, the new Q.PRIME-G5 generates electricity at a low cost... [See More]
- Material: Monocrystalline Silicon
- Power: 270 to 290
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Efficiency: 18
from Canadian Solar Inc.
Dymond Panels. You have to break a lot of ground to find a diamond. Canadian Solar ’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.72 to 17.33
- Power: 275 to 285
- Open Circuit Voltage: 38.3 to 38.6
from Jinko Solar
JKM300M-60. 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation. Higher module conversion efficiency(up to 18.33%) benefit from Passivated Emmiter Rear Contact (PERC) technology. Limited... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 18.33 to 18.57
- Power: 300 to 360
from Motech Solar
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.02 to 17.06
- Power: 310 to 330
- Open Circuit Voltage: 45.22 to 45.68
from PowerFilm, Inc.
The 110W Solar Panel with Integrated Charge Controller brings together PowerFilm ’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize high-efficiency DC-DC converters and a... [See More]
- Material: Monocrystalline Silicon
- Peak Current: 3.6
- Peak Voltage: 13.8 to 14.5
from Trina Solar (U.S.), Inc.
ALLMAX M PLUS-DD05A.08(II). Black Frame - White Backsheet. 60 Cell. Monocrystalline Module. 270-295W. Power outage range. 18%. Maximum Efficiency. 0~+5W. Power output tolerance. Maximize limited space with higher power. Trina ’s ALLMAX series is our most versatile product. The Allmax M Plus... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.5 to 18
- Power: 270 to 295
- Open Circuit Voltage: 38.4 to 39.7
from JA Solar USA, Inc.
These double-glass modules assembled with bifacial PERCIUM cells have the capability of converting lights incident on their rear side into electricity on top of what is being generated by the front side, making them the best-performed and the most cost-effective modules in terms of solar energy... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 18.7
- Power: 310
- Peak Voltage: 1500
from Yingli Solar
YLM 72 Cell Series. Module Type. Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High conversion efficiency and more power output per square meter. Durable PV modules,... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.2 to 17.5
- Power: 315 to 340
- Open Circuit Voltage: 45.5 to 47.3
from Hanwha Q CELLS GmbH
Q.PRIME L-G5. HIGH POWER AND OUTSTANDING COST EFFICIENCY. The new Q.PRIME L-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.PRIME L-G5 generates electricity at a low cost... [See More]
- Material: Monocrystalline Silicon
- Power: 325 to 345
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Efficiency: 18
from Canadian Solar Inc.
MaxPower Panels. MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission ’s PVUSA Testing,... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.72 to 17.49
- Power: 325 to 340
- Open Circuit Voltage: 45.8 to 46.2
from PowerFilm, Inc.
The 27W Solar Panel with Integrated Charge Controller brings together PowerFilm ’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize high-efficiency DC-DC converters and a... [See More]
- Material: Monocrystalline Silicon
- Peak Current: 1.5 to 2
- Peak Voltage: 13.8 to 14.5
from Trina Solar (U.S.), Inc.
DUOMAX M PLUS - DEG5(II). White EVA - 60 Cell. 60 Cell. Monocrystalline Module. 275-295W. Power outage range. 17.9%. Maximum Efficiency. 0~+5W. Power output tolerance. The high-performance solar solution. The DUOMAX M Plus monocrystalline module offers high-output performance for ground-mount... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.7 to 17.9
- Power: 270 to 295
- Open Circuit Voltage: 38.7 to 39.7
from JA Solar USA, Inc.
These double-glass modules are powered by PERC cells to provide high power output with higher energy generation at low-irradiance conditions and better temperature-dependent performance, as well as excellent reliability and durability during the lifespan of their deployment in the field. [See More]
- Material: Monocrystalline Silicon
- Efficiency: 18.8
- Power: 310
- Peak Voltage: 1000 to 1500
from Hanwha Q CELLS GmbH
Q.PEAK BLK-G4.1. MONOCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE. The new Q.PEAK BLK-G4.1 is the beautiful high-performance module for residential buildings thanks to its innovative cell technology Q.ANTUM. The world-record cell design was developed to achieve the best performance under real conditions... [See More]
- Material: Monocrystalline Silicon
- Power: 290 to 300
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Efficiency: 18
from Canadian Solar Inc.
60-cell standard panels. Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission ’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.8 to 17.41
- Power: 275 to 285
- Open Circuit Voltage: 38.3 to 38.6
from PowerFilm, Inc.
The 50W Solar Panel with Integrated Charge Controller brings together PowerFilm ’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize high-efficiency DC-DC converters and a... [See More]
- Material: Monocrystalline Silicon
- Peak Current: 2.8 to 3.8
- Peak Voltage: 13.8 to 14.5
from Trina Solar (U.S.), Inc.
DUOMAX M PLUS-DEG5.07(II). Clear EVA - 60 Cell. 60 Cell. Monocrystalline Module. 270-290W. Power outage range. 17.6%. Maximum Efficiency. 0~+5W. Power output tolerance. The high-performance solar solution. The DUOMAX M Plus monocrystalline module offers high-output performance for ground-mount... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.7 to 17.9
- Power: 270 to 295
- Open Circuit Voltage: 38.7 to 39.7
from JA Solar USA, Inc.
Assembled with high-efficiency PERC cells, the half-cell configuration of the modules offers the advantages of higher power output, better temperature-dependent performance, reduced shading effect on the energy generation, lower risk of hot spot, as well as enhanced tolerance for mechanical loading. [See More]
- Material: Monocrystalline Silicon
- Efficiency: 19.2
- Power: 320
- Peak Voltage: 1000 to 1500
from Hanwha Q CELLS GmbH
Q.PEAK-G4.1. MONOCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE. The new high-performance module Q.PEAK-G4.1 is the ideal solution for residential buildings thanks to its innovative cell technology Q.ANTUM. The world-record cell design was developed to achieve the best performance under real conditions... [See More]
- Material: Monocrystalline Silicon
- Power: 295 to 305
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Efficiency: 18.6
from Trina Solar (U.S.), Inc.
DUOMAX M PLUS-DEG14(II). White EVA - 72 Cell. 72 Cell. Monocrystalline Module. 330-355W. Power outage range. 18.1%. Maximum Efficiency. 0~+5W. Power output tolerance. The high-performance solar solution. The DUOMAX M Plus monocrystalline module offers high-output performance for ground-mount... [See More]
- Material: Monocrystalline Silicon
- Efficiency: 16.8 to 18.1
- Power: 330 to 355
- Open Circuit Voltage: 46.2 to 47
from JA Solar USA, Inc.
Powered by high-efficiency PERCIUM cells, this series of high-performance modules provides the most cost-effective solution for lowering the LCOE of any PV systems large or small. [See More]
- Material: Monocrystalline Silicon
- Efficiency: 19
- Power: 310
- Peak Voltage: 1000 to 1500