Automatic / Indexing Brushing Machines
from Abtex Corporation
It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]
- Automation / Material Handling: Automatic
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as they pass under a coolant shower, and dried by an air knife before traveling over a... [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
A second planetary head increases brush contact with the part for thorough deburring at a faster conveyor speed. After the top side is deburred, parts are captured by a turn-over conveyor that flips them for the return trip through both planetary heads. Parts pass under a rinse and air knife before... [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted planetary... [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
A magnetic conveyor passes parts through an offset planetary head to deburr the upward facing surface. The conveyor then carries parts to a continuous parts turn-over conveyor that flips them. A parallel conveyor transports parts back through the planetary head. Parts are drenched with coolant as... [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer ’s application. The pictured unit has a proven process rate of 360 parts per... [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Portable
- Products Abraded: Rolls
from Abtex Corporation
This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
A magnetic conveyor passes “green ” powder metal parts through a single long trim brush that extends beyond the parts ’ three half-inch protrusions to deburr the target surface. An offset planetary head deburrs the upward facing surface. The conveyor then carries parts to a... [See More]
- Automation / Material Handling: Automatic; Conveyor / Continuous
- Industry Applications: Clean / Surface Prep
- Mounting: Portable
- Products Abraded: Rolls