Electric Motor / Vibrator Brushing Machines
from Abtex Corporation
Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000. [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit... [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
Pressing two palm buttons activates the clamping mechanism and table travel. Automatic clam shell hood provides added safety and additional dust control. One 12" or 14" Abtex disc brush is driven by a 2 HP motor and variable speed drive. Table accommodates extrusions measuring 4" to 46" in length. [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
Inbound conveyor. [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Hobbing or gear grinding
from Abtex Corporation
Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4.". Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable speed conveyor. 0-10"/sec. Up to 6,000 tubes/hr. Dust collection unit C3-2500. [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Products Abraded: Rolls
from Abtex Corporation
It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry. [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq. in. with... [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads. [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites
from Abtex Corporation
This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads. [See More]
- Power Source: Electric Motor
- Industry Applications: Clean / Surface Prep
- Mounting: Floor
- Materials Abraded: Metal; Plastics or Composites