PC Force and Torque Instruments
from PCE Instruments / PCE Americas Inc.
Digital Torque Meter PCE-TM 80. meter to determine the “torque moment ” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution. The Digital Torque Meter PCE-TM 80 with external sensor to... [See More]
- Software Support: PC
- Rated Torque: 13.01 to 13.02
- Type: Torque
- Torque Accuracy: 1.5
from PCE Instruments / PCE Americas Inc.
Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed. Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With... [See More]
- Software Support: PC
- Rated Load: 0.0 to 1124
- Type: Force / Weight / Load
- Programmability: Manual Operation; Computer Interface (optional feature)
from United Testing Systems, Inc.
United Floor Model Smart-1 Machines are the logical choice when maximum crosshead travel and load frame capacity are required. The DFM models offer a choice of seven standard load frame capacities ranging from 1,000 lbf (4.45 KN) to 135,000 lbf (600 KN). [See More]
- Software Support: PC
- Rated Load: 0.0 to 22500
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
from Mecmesin Corporation
The Vortex-d is our entry-level system for straightforward torque tests. The Vortex-d range is a basic motorised torque test system for measuring static and rotary torque up to 10N.m, and combines with Mecmesin's universal display to ensure repeatable, accurate results. Though simple to operate, the... [See More]
- Software Support: PC
- Rated Torque: 13.27 to 88.5
- Type: Torque
- Torque Accuracy: 0.5
from Norbar Torque Tools, Inc.
The Harsh Environment Range is a range of measurement and calibration equipment that has been tested to conform with EN 60529: 1992. Rated to IP65/IP67 the products are aimed specifically for use in harsh environments. Particularly suited for use in the Offshore and Power Generation industries, the... [See More]
- Software Support: PC
- Torque Accuracy: 0.5
- Type: Torque
- Output: Digital Serial
from Electro Standards Laboratories
The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial... [See More]
- Software Support: PC
- Channels: 1
- Sensor Interfaces: Strain Gauge
- Output: Analog Current (optional feature); Analog Voltage; Digital Serial
from Arlyn Scales Factory Direct
Water resistant, seven built in unit conversions, stainless steel NEMA 4X [See More]
- Software Support: PC
- Channels: 1
- Type: Force / Weight / Load
- Output: Analog Current; Analog Voltage
from United Testing Systems, Inc.
The United Model DSTM testing machine is a computer inclusive, electromechanical, test system designed to accommodate a variety of testing instruments and accessories to test various types of material including ceramics, plastics, polymers, metals and composites. Contact a United sales... [See More]
- Software Support: PC
- Rated Load: 0.0 to 562
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
from Mecmesin Corporation
Optimised for measuring static and rotary torque up to 10N.m, the versatile Vortex-i is ideal for running sophisticated routines for more demanding product and material tests. With our top-of-the-range Vortex-i systems you gain full programmable control and comprehensive evaluation tools for... [See More]
- Software Support: PC
- Rated Torque: 26.55 to 88.5
- Type: Torque
- Torque Accuracy: 0.5
from Norbar Torque Tools, Inc.
Based on the outstanding success of the original Professional Torque Tester and combining the simplicity of the TTT and TST, the Pro-Test Series 2 is offered as the most comprehensive torque wrench tester on the market today. [See More]
- Software Support: PC
- Rated Torque: 0.0 to 531
- Type: Torque
- Torque Accuracy: 0.5
from Electro Standards Laboratories
The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial... [See More]
- Software Support: PC
- Channels: 2
- Sensor Interfaces: Strain Gauge
- Output: Analog Current (optional feature); Analog Voltage; Digital Serial
from United Testing Systems, Inc.
The United "Smart-1" DSTM model is a computer inclusive electromechanical, testing system designed to work in conjunction with a variety of United test instruments and software, written specifically for different types of sample material including ceramics, plastics, polymers, metals and composites. [See More]
- Software Support: PC
- Rated Load: 0.0 to 6750
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
from Mecmesin Corporation
The Vortex-xt brings Quality Control torque testing direct to the point of manufacture. Only two clicks on the touch screen interface are needed to start making routine torque measurements, with instant and clear pass/fail verification. For added versatility, more complex torsion tests can be... [See More]
- Software Support: PC
- Output: Digital Serial
- Type: Torque
- Display Type: Video Display
from Norbar Torque Tools, Inc.
The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong!. TruCheck has an accuracy of +/-1% of reading over... [See More]
- Software Support: PC
- Rated Torque: 88.5 to 3097
- Type: Torque
- Torque Accuracy: 1.0
from Electro Standards Laboratories
The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]
- Software Support: PC
- Channels: 1
- Sensor Interfaces: Strain Gauge
- Output: Analog Voltage; Digital Serial
from United Testing Systems, Inc.
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be... [See More]
- Software Support: PC
- Rated Load: 0.0 to 10000
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
from Norbar Torque Tools, Inc.
As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the torque signal. [See More]
- Software Support: PC
- Rated Torque: 88.5 to 3097
- Type: Torque
- Torque Accuracy: 1.0
from United Testing Systems, Inc.
Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is recommended for high-volume repetitive... [See More]
- Software Support: PC
- Rated Load: 0.0 to 5000
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
from Norbar Torque Tools, Inc.
The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made by a two way switch in the... [See More]
- Software Support: PC
- Torque Accuracy: 0.5
- Type: Torque
- Output: Digital Serial
from Norbar Torque Tools, Inc.
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to... [See More]
- Software Support: PC
- Rated Torque: 0.4000 to 20
- Type: Torque
- Torque Accuracy: 0.1 to 0.1