Stabilizer / Antidegradant Inhibitors and Stabilizers
from Eaton
Lactic acid 80 % is a biologically produced organic acid. It has a high degree of purity and has been specifically selected for fruit wine applications. Lactic Acid 80% stabilizing agent is a biologically derived organic acid, primarily found naturally in milk and almost all plants. It has a high... [See More]
- Function: Stabilizer / Antidegradant
- Form & Features: Liquids
from Halliburton
BARACAT® shale stabilizer is a positively charged polymer that absorbs to opposite negative charge sites on shales and clays, neutralizing the charge imbalance. [See More]
- Function: Stabilizer / Antidegradant
- Form & Features: Liquids
- Applications: Oils & Fuels
from LG Chemical of America Inc.
Alcohol | OXO Downstream/IPA. Product group manufactured through the OXO reaction. This product group includes alcohol and other downstream products of the OXO reaction such as IPA and NPG. LG Chem provides high-quality products through efficient and stable production process. LG Chem is the only... [See More]
- Function: Stabilizer / Antidegradant
- Applications: Plastics / Composites
from Saint-Gobain Surface Conditioning Group
AmberGuard ™ CS1. Neutral pH Stabilizer and Silica Inhibitor. AmberGuard ™ CS1 is a specifically formulated pH stabilizer designed to provide a neutral (pH 7.0) environment in low-ionic ceria slurries. This unique additive also provides protection against the precipitation and... [See More]
- Function: Stabilizer / Antidegradant; Inhibitor
- Form & Features: Liquids
- Applications: Polishing
from Eaton
Potassium sorbate suppresses yeast and mold growth. It prevents secondary fermentation in filled bottles that may be caused by reinfection with yeasts after the final sterilizing filtration. Potassium Sorbate stabilizer suppresses yeast and mold growth. It prevents secondary fermentation in filled... [See More]
- Function: Stabilizer / Antidegradant
- Form & Features: Bulk Solids or Granules