Air / Fluid Actuated Work Supports and Fixture Jacks
from Imao-Fixtureworks
Body. Steel (S45C). Black Oxide Finish. Piston. Steel (SK95). Quenched and tempered. Black Oxide Finish. Feature. The positive locking mechanism allows the ball-thumb-screw style to offer high support capacities. [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.5512 to 1.3
- Type: Work Support
- Stroke: 0.2362 to 0.3937
from Jergens, Inc.
Jergens Work Supports differ from clamps and vises in that they do not actually exert force upon the workpiece. Rather, they are used to support the part being machined, offering resistance to any clamping forces acting counter to the direction of travel of the piston. In a typical application, a... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
from Imao-Fixtureworks
Body. Aluminum (A5052). Anodized. Piston. SK95 steel. Quenched & tempered. Black oxide finished. Locking Shaft. S45C steel. Electroless nickel plated [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.2756 to 0.3150
- Type: Work Support
- Stroke: 0.1181 to 0.1575
from Jergens, Inc.
Hydraulically-locked Jergens Work Supports differ from clamps and vises in that they do not actually exert force upon the workpiece. Rather, they are used to support the part being machined, offering resistance to any clamping forces acting counter to the direction of travel of the piston. In a... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.6299 to 1.38
- Type: Work Support
- Height (compressed): 2.44 to 3.5
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip ™ Return Position Sensors use air to communicate that the work support has retracted and is ready... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.7870
- Type: Work Support
- Height (compressed): 3.62
from Vektek, LLC
Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip ™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload. TuffGrip ™ Return Position Sensors monitor supports to prevent... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 1.02
- Type: Work Support
- Mounting: Threaded Body
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip ™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.3937
- Type: Work Support
- Height (compressed): 3.17 to 3.56
from Vektek, LLC
For Supporting Fragile Parts or use in Harsh Environments. Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments. Normally retracted plungers provide additional clearance for part loading. Advance them with... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Pneumatic
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.5
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.7870 to 1.97
- Type: Work Support
- Height (compressed): 3.27 to 6.06
from Vektek, LLC
For Supporting Fragile Parts or Use In Harsh Environments. Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments (where contaminants such as aluminum or cast iron fines, corrosive or tacky coolants are... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Pneumatic
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 1.81 to 3.58
- Type: Work Support
- Height (compressed): 3.74 to 6.85
from Vektek, LLC
Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.5000
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 1.06 to 1.42
- Type: Work Support
- Height (compressed): 3.78 to 3.94
from Vektek, LLC
For Retracted Plunger Applications. Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.8071
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.3937
- Type: Work Support
- Height (compressed): 3.17 to 3.56
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.7870 to 1.97
- Type: Work Support
- Height (compressed): 3.27 to 6.06